Plastics Label Printers

15 Results
VE500 Engraver Add-on Unit -- 34000040
from Altech Corp.

The engraving unit was specifically designed to be used with the VP500 and CMPS 500 plotters. Changing back and forth between the pen-plotter and the engraver is easy. The engraver is meant to engrave plastic signs on double sided material, pre-cut or blank sheets, for legend plates, push button... [See More]

  • Media Handling: Plastics
  • Mounting Options: Stand-alone
Carton Coder -- C6
from BELL-MARK Corporation

Ideal for limited space, mounting versatility, high quality impressions [See More]

  • Media Handling: Plastics
  • Mounting Options: Stand-alone
  • Technology: Pad Printer; Carton Coder
  • Features: Industrial Metal Housing
Autobag® -- PI 412c™ Imprinter
from Automated Packaging Systems

Capable of imprinting at speeds up to 12 inches per second, or approximately 80 bags per minute inline, this programmable thermal transfer printer has been designed to meet the latest, industry-specific printing requirements. The PI 412c Imprinter is simple to use, dependable and operationally... [See More]

  • Media Handling: Paper; Roll; Plastics
  • Printing Rate: 203 to 305
  • Technology: Thermal Transfer
  • Resolution: 203 to 300
Delta Mod-Tech Rotary Converter -- Mod-Tech® Rotary Converter
from Delta ModTech

The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll. [See More]

  • Media Handling: Paper; Roll; Metals; Plastics; Electronics / Wafers
  • Printing Rate: 1524
  • Technology: Ink Jet (optional feature); LaserPrinter (optional feature); Flexography; Hot Stamping (optional feature); Rotary Press; Rotogravure (optional feature)
  • Printing Width: 610
Ink Jet Printer -- Linx® 4900
from Diagraph, an ITW Company

Small character, for wash down and harsh environments, 2-line printer, [See More]

  • Media Handling: Paper; Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics
  • Printing Rate: 6248 to 7254
  • Technology: Ink Jet
  • Printing Width: 2 to 9
Thermal Transfer Overprinter -- Videojet® 6210
from Videojet Technologies, Inc.

Videojet 6210 Thermal Transfer Overprinter for High Quality Printing. The Videojet ® 6210 Thermal Transfer Overprinter offers a proven and cost-effective solution for users ready to migrate to a digital solution from a non-digital solution such as hot stamp or roller coders. The Videojet 6210... [See More]

  • Media Handling: Plastics; Irregular / Rounded Surfaces; Flexible Packaging Materials
  • Printing Rate: 40 to 500
  • Technology: Thermal Transfer
  • Printing Width: 32
Flexographic Printer -- FlexPrint
from BELL-MARK Corporation

Available in traditional friction drive and servo drive motors [See More]

  • Media Handling: Paper; Single Sheet; Plastics; Poly Film, Tyvek
  • Resolution: 300
  • Technology: Flexography
  • Applications: Bar Codes
Autobag® -- PI 412cw Prism5 Imprinter
from Automated Packaging Systems

Capable of printing at speeds up to 12" per second on two-sides of the bag, this programmable thermal transfer printer has been engineered to meet the latest, industry-specific printing requirements. [See More]

  • Media Handling: Paper; Roll; Plastics
  • Printing Rate: 203 to 305
  • Technology: Thermal Transfer
  • Resolution: 203 to 300
Digital Print Finishing System -- Delta Mod-Tech® Spectrum®
from Delta ModTech

The Delta Spectrum ® is designed to meet the demands of quick change, high quality, and ever-evolving manufacturing environments. Whether running in-line with a Hp and other digital printing press or offline, the Spectrum will produce fully finished, value added products. [See More]

  • Media Handling: Paper; Roll; Metals; Plastics; Electronics / Wafers
  • Printing Rate: 1524
  • Technology: Ink Jet (optional feature); LaserPrinter (optional feature); Flexography; Hot Stamping (optional feature); Rotary Press; Rotogravure (optional feature)
  • Printing Width: 330
Thermal Transfer Overprinter -- Videojet® DataFlex® Plus
from Videojet Technologies, Inc.

Videojet DataFlex Plus -- extra-long runtimes with new 1200m ribbons. The Videojet DataFlex Plus Thermal Transfer Overprinter (TTO) delivers high resolution images on flexible packaging, while minimizing downtime and costs associated with ribbon breaks and production changeovers. For marking... [See More]

  • Media Handling: Plastics; Irregular / Rounded Surfaces; Flexible Packaging Materials
  • Printing Rate: 698 to 1001
  • Technology: Thermal Transfer
  • Printing Width: 53 to 107
Flexographic Printer -- FlexPrint II
from BELL-MARK Corporation

High resolution TWO color printing, comes with ink management system [See More]

  • Media Handling: Paper; Single Sheet; Plastics; Poly Film, Tyvek
  • Resolution: 300
  • Technology: Flexography
  • Applications: Bar Codes
RFID Manufacturing System -- Delta Mod-Tech® Predator®
from Delta ModTech

Delta's Predator module specifically accommodates the market's changing demands for lower product costs, tighter tolerances, increased production rates, and variability in product design. [See More]

  • Media Handling: Paper; Roll; Metals; Plastics; Electronics / Wafers
  • Printing Rate: 1524
  • Technology: Ink Jet (optional feature); LaserPrinter (optional feature); Flexography (optional feature); Hot Stamping (optional feature); Rotary Press; Rotogravure (optional feature)
  • Printing Width: 254
Flexographic Printer -- FlexPrint Mini
from BELL-MARK Corporation

Smallest in-line printing system, provides high resolution single color [See More]

  • Media Handling: Paper; Single Sheet; Plastics; Poly Film, Tyvek
  • Resolution: 300
  • Technology: Flexography
  • Applications: Bar Codes
Rotary Converting System -- Delta Mod-Tech® Crusader®
from Delta ModTech

The Delta Crusader ® is a proven web converting system. It includes 6 unwind/rewinds, 1 manifold with 7 positions, 6 rotary die modules, HMI and light curtains. [See More]

  • Media Handling: Paper; Roll; Metals; Plastics; Electronics / Wafers
  • Printing Rate: 1524
  • Technology: Ink Jet (optional feature); LaserPrinter (optional feature); Flexography; Hot Stamping (optional feature); Rotary Press; Rotogravure (optional feature)
  • Printing Width: 330
Flexographic Printer -- FlexPrint Servo
from BELL-MARK Corporation

In-line printing system, high resolution single color printing [See More]

  • Media Handling: Paper; Single Sheet; Plastics; Poly Film, Tyvek
  • Resolution: 300
  • Technology: Flexography
  • Applications: Bar Codes