Color Printing Label Printers

12 Results
Primera Color Printers -- LX200
from MPI Label Systems

Primera LX200 Desktop Label Printer utilizes high-resolution monochrome inkjet printing to produce a wide range of bar code and identification labels. This compact and affordable printer delivers many features and benefits not available with other printing technologies. [See More]

  • Technology: Dot Matrix
  • Media Handling: Paper; Single Sheet
  • Digital Interface: Serial/Digital
  • Mounting Options: Stand-alone
2 Colors on Top, 1 Color on Reverse -- QLS-3001 Xe
from AstroNova Product Identification

The QLS-3001 Xe isn't limited to printing labels - it prints on the top and bottom of many flexible packaging materials. QuickLabel's Media Lab is available to test materials for thermal transfer printing compatibility. Common applications for the QLS-3001 Xe include printing on both sides of care... [See More]

  • Technology: Thermal Transfer; Spot, CMY Process Color
  • Resolution: 304
  • Printing Rate: 50 to 127
  • Printing Width: 112
Primera Color Printers -- LX400
from MPI Label Systems

LX400 uses high resolution inkjet technology to print full-color labels on demand. No lead times, no minimum order requirements, no obsolete label inventory, and no plate and die charges. Four built-in print resolutions let you select the combination of print quality and speed that fits your... [See More]

  • Technology: Ink Jet
  • Printing Width: 19 to 102
  • Resolution: 600 to 4800
  • Number of Colors: 1.67E7
3-Color Industrial Color Label Printer -- QLS-3000 Xe
from AstroNova Product Identification

Value-Priced Production Power: The QLS-3000 Xe prints digital labels fast, meeting the demands of moderate or high-volume production. It prints custom labels instantly, in CMY process color or in any three spot colors, including metallics. Variable Information Printing: The QLS-3000 Xe prints direct... [See More]

  • Technology: Thermal Transfer; CMY, Spot Color
  • Resolution: 304
  • Printing Rate: 50 to 127
  • Printing Width: 112
Primera Color Printers -- LX900
from MPI Label Systems

LX900 is Primera ™s newest, fastest and most economical to operate color label printer. It utilizes the latest in high-resolution inkjet technology to print brilliant, colorful labels for your products, boxes and packaging. Individual ink cartridges for each color let you replace only the... [See More]

  • Technology: Dot Matrix
  • Media Handling: Paper; Single Sheet
  • Digital Interface: Serial/Digital
  • Mounting Options: Stand-alone
Double-Sided Apparel Label Printer -- Plexo! duo 453
from AstroNova Product Identification

Double-Sided Label Printing in Any 2 Colors: The Plexo duo 453 prints double-sided labels in two colors, with one color printed on the top of the label and one color printed on the reverse side of the label. Designed primarily for use by apparel and textile manufacturers who need to print... [See More]

  • Technology: Thermal Transfer
  • Resolution: 300
  • Printing Rate: 30 to 125
  • Printing Width: 20 to 106
Primera Color Printers -- PX450
from MPI Label Systems

Primera ™s PX450 Color Printer is a compact, full-color POS printer designed for use at retail point-of-sale and other point-of-issue applications. It is ideal for printing coupons, receipts, tickets, name badges, wristbands and other types of narrow-format output. Print times are fast,... [See More]

  • Technology: Dot Matrix
  • Media Handling: Paper; Single Sheet
  • Digital Interface: Serial/Digital
  • Mounting Options: Stand-alone
Full-Color, Intelligent Label Printer -- Vivo! Touch
from AstroNova Product Identification

When QuickLabel Systems introduced the world ’s first in-house digital color label printer in 1994, we offered an intelligent printer that could process and print variable information labels on the fly via our optimized printer protocol and our native labeling software. With the Vivo! Touch,... [See More]

  • Technology: LED/LCD; CMYK Electrophotographic
  • Resolution: 600
  • Printing Rate: 50.8 to 127
  • Printing Width: 51 to 206
GHS Label Printing and 2-Color Product Labels -- Plexo! 453
from AstroNova Product Identification

Two Colors Are Better Than One: QuickLabel Systems is known for its color label printers and barcode label printers. Now you can have the best of both worlds. The Plexo! family is a line of two color label printers that operate just like barcode label printers. If you ’re familiar with... [See More]

  • Technology: Thermal Transfer
  • Resolution: 300
  • Printing Rate: 30 to 125
  • Printing Width: 20 to 103
GHS Label Printing and 2-Color Product Labels -- Plexo! 653
from AstroNova Product Identification

Two Colors Are Better Than One: QuickLabel Systems is known for its color label printers and barcode label printers. Now you can have the best of both worlds. The Plexo! family is a line of two color label printers that operate just like barcode label printers. If you ’re familiar with... [See More]

  • Technology: Thermal Transfer
  • Resolution: 300
  • Printing Rate: 30 to 125
  • Printing Width: 50 to 163
Industrial Color Label Printer and Workstation -- QLS-4100 Xe
from AstroNova Product Identification

n the QLS-4100 Xe Print & Peel Workstation, the QLS-4100 Xe digital color label printer is integrated with a "Pullback" mechanism to wind printed color labels back under the printheads, while an integrated powered rewinder in the Workstation base takes up the label liner (label backing material)... [See More]

  • Technology: Thermal Transfer; CMKY, Spot Color
  • Resolution: 300
  • Printing Rate: 50 to 177
  • Number of Colors: 4
Industrial Color Label Printer for System Integration -- QLS-4100 Xe
from AstroNova Product Identification

Overview of the QLS-4100 Xe Color Label Printer: The QLS-4100 Xe color thermal transfer label printer delivers instant, high-speed digital color label printing to manufacturers who need to print product labels on-demand, on a production floor or in an office. In addition to printing labels in-line,... [See More]

  • Technology: Thermal Transfer; CMYK Process, Spot Color
  • Resolution: 300
  • Printing Rate: 50 to 177
  • Printing Width: 127