Interleaved 2 of 5 Label Printers

46 Results
Datamax® "I" Class -- I-4208
from Diagraph, an ITW Company

Ideal for manufacturing, warehousing, and shipping [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UPC 2, UCC/EAN, Micro PDF417, RSS
  • Printing Rate: 203
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203
Sato Print Engines -- Lt408
from MPI Label Systems

SATO Lt408 has been designed and manufactured to meet the needs of the "entry-level" print apply market. The print engine, when integrated with an applicator system, provides low-throughput, light-duty applications with an automated, yet affordable, print/apply labeling solution to replace labor... [See More]

  • Bar / Matrix Code Symbologies: BooklandEAN; Codabar; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC
  • Printing Rate: 50.8 to 152
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: ? to 203
A-Class™ Mark II -- A-4310
from Datamax-O'Neil

The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC/EAN, FIM
  • Printing Rate: 50 to 254
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 300
Autobag® -- PI 412c™ Imprinter
from Automated Packaging Systems

Capable of imprinting at speeds up to 12 inches per second, or approximately 80 bags per minute inline, this programmable thermal transfer printer has been designed to meet the latest, industry-specific printing requirements. The PI 412c Imprinter is simple to use, dependable and operationally... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, USD 8, QR Code, Aztec, FIM, TLC 39
  • Printing Rate: 203 to 305
  • Technology: Thermal Transfer
  • Resolution: 203 to 300
Bar Code Label Applicator -- SLPA8000r
from Printronix, Inc.

verification. Road-tested in both manufacturing and distribution environments for reliability. The SLPA8000r has been specifically developed for high-speed production and distribution environments. Using proven and dependable encoding and verifying technology, this high-speed system can encode,... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code11; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; Telepen; UPC; VeriCode/DataMatrix; Aztec, BC412, ITF14, Royal Bar
  • Printing Rate: 203 to 254
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 300
Double-Sided Apparel Label Printer -- Plexo! duo 453
from AstroNova Product Identification

Double-Sided Label Printing in Any 2 Colors: The Plexo duo 453 prints double-sided labels in two colors, with one color printed on the top of the label and one color printed on the reverse side of the label. Designed primarily for use by apparel and textile manufacturers who need to print... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MSI/Plessey; POSTNET; UPC; VeriCode/DataMatrix; QR-Code, RSS 14 Truncated
  • Printing Rate: 30 to 125
  • Technology: Thermal Transfer
  • Resolution: 300
Inkjet Printer -- InteliJet C
from BELL-MARK Corporation

Small inkjet printer, high-quality, variable data, company logos, barcodes [See More]

  • Bar / Matrix Code Symbologies: Code128; Code39; EAN/JAN; Interleaved2of5; UPC
  • Applications: Bar Codes
  • Technology: Ink Jet
  • Media Handling: Plastics
Sato Print Engines -- M8460Se
from MPI Label Systems

The M8460Se Wide Web Print Engine features a 6" wide printhead with a 6.5" wide media path. It is ideal for pallet labeling as well as compliance labels that require up to 6.5" width. Among the many advantages of using a wide web print engine is the ability to print the typical 4" x 6" label in a 6"... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MSI/Plessey; POSTNET; UPC
  • Printing Rate: ? to 203
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: ? to 203
E-Class™ Mark II -- E-4205e
from Datamax-O'Neil

The E-Class Mark II is a small, cost effective thermal printer designed for businesses of all sizes that need a reliable label or tag printing solution for their mission critical operations. The E-Class' flexible design allows it to fit in a wide variety of applications that require dependability,... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; Aztec, Datamatrix, HIBC, QR Code
  • Printing Rate: 127
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203
Autobag® -- PI 412cw Prism5 Imprinter
from Automated Packaging Systems

Capable of printing at speeds up to 12" per second on two-sides of the bag, this programmable thermal transfer printer has been engineered to meet the latest, industry-specific printing requirements. [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, USD 8, QR Code, Aztec, FIM, TLC 39
  • Printing Rate: 203 to 305
  • Technology: Thermal Transfer
  • Resolution: 203 to 300
Bar Code Printer -- T4M
from Printronix, Inc.

The T4M ™ industrial and commercial thermal bar code printer delivers reliability and dependable performance with its rugged metal design. Based on its Printronix heritage, the T4M provides uncompromised performance and features with the same PSA3 ™ advanced electronic architecture found... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; Telepen; UPC; VeriCode/DataMatrix; Aztec, BC412, IFT14, Royal Bar
  • Printing Rate: 254
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 305
Fast Barcode Label Printing -- Pronto! 482
from AstroNova Product Identification

Print Over Pre-Printed Labels: The Pronto! 482 is also used to make low-cost custom labels for primary display labeling when it over-prints a pre-printed flexographic label. Start with a roll of labels printed with your logo, colorful product artwork, or a simple background color “floodcoat. [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; EAN/JAN; Interleaved2of5; UPC; VeriCode/DataMatrix; Aztec, Codablock F, PDF417, QR-Code
  • Printing Rate: 51 to 254
  • Technology: Direct Thermal; Thermal Transfer; Spot
  • Resolution: 203
Thermal Transfer Printer -- EasyPrint C
from BELL-MARK Corporation

Highest speed thermal transfer printing, high quality printing [See More]

  • Bar / Matrix Code Symbologies: Code128; Code39; EAN/JAN; Interleaved2of5; UPC; DATE CODE, ESN, HIBC2LIC, RSS
  • Printing Rate: 500
  • Technology: Thermal Transfer
  • Resolution: 300
Sato Print Engines -- M8490Se
from MPI Label Systems

Throughput. The M8490Se continues to set the benchmark for high-resolution OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8490Se provides virtually instantaneous time to first label out. [See More]

  • Bar / Matrix Code Symbologies: BooklandEAN; Codabar; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MSI/Plessey; POSTNET; UPC
  • Printing Rate: ? to 203
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: ? to 305
E-Class™ Mark III -- E-4204B
from Datamax-O'Neil

The E-Class Mark III is a family of compact desktop thermal printers that are designed for a wide variety of industries and applications that require a reliable and cost effective barcode printer. Datamax-O ’Neil applied its industrial printer expertise to provide customers with an entry level... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; Aztec, Plessy, K-Mart NON EDI
  • Printing Rate: 102
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203
P7000H Line Matrix Printer -- P7206H
from Printronix, Inc.

Printronix Services & Support provide factory repair service, multivendor on-site service, supplies and new and refurbished parts for all line matrix, thermal and laser printers. The Printronix mission is to quickly respond to all of your parts and repair needs with a trained team dedicated to... [See More]

  • Bar / Matrix Code Symbologies: Code39; EAN/JAN; Interleaved2of5; PDF417; POSTNET; UPC; Royal Mail
  • Resolution: 180
  • Technology: Line Printer
  • Printing Width: 345
GHS Label Printing and 2-Color Product Labels -- Plexo! 453
from AstroNova Product Identification

Two Colors Are Better Than One: QuickLabel Systems is known for its color label printers and barcode label printers. Now you can have the best of both worlds. The Plexo! family is a line of two color label printers that operate just like barcode label printers. If you ’re familiar with... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; Aztec, Codablock F, GS1 DataBar
  • Printing Rate: 30 to 125
  • Technology: Thermal Transfer
  • Resolution: 300
Thermal Transfer Printer -- EasyPrint I
from BELL-MARK Corporation

High speed, fully programmable, uses 32 bit processor [See More]

  • Bar / Matrix Code Symbologies: Code39; EAN/JAN; Interleaved2of5; UPC; DATE CODE, ESN, HIBC2LIC
  • Printing Rate: 500
  • Technology: Thermal Transfer
  • Resolution: 300
Sato Print Engines -- S84 Series
from MPI Label Systems

The S84 Series OEM Print Engines from SATO are specifically designed for use in high-volume, automated print/apply labeling applications demanding unparalleled reliability and around the clock operation. This new 4" wide family of print engines offers print speeds up to 16 ips and print resolution... [See More]

  • Bar / Matrix Code Symbologies: BooklandEAN; Codabar; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MSI/Plessey; PDF417; POSTNET; UPC
  • Printing Rate: 50.8 to 406
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 609
Ex2
from Datamax-O'Neil

The Ex2 is a small thermal printer designed with simplicity and affordability in mind. The Ex2 utilizes reliable direct thermal printing technology to print on labels and tags for businesses with low volume barcoding needs. The Ex2 offers two essential options that are common among thriving... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC/EAN, FIM
  • Number of Colors: 1
  • Technology: Direct Thermal
  • Applications: Bar Codes; Graphics
P7000ZT Line Matrix Printer -- P7005ZT
from Printronix, Inc.

The P7000ZT Series incorporates the industry leading features of the P7000 pedestal model printers - clamshell design, Ultra Capacity consumables and Integrated Print Management. Unique to the P7000ZT Series is the special push tractor configuration. This system enables you to print from the very... [See More]

  • Bar / Matrix Code Symbologies: Code39; EAN/JAN; Interleaved2of5; PDF417; POSTNET; UPC; Royal Mail
  • Printing Rate: 8.89 to 26.67
  • Technology: Line Printer
  • Resolution: 144 to 180
GHS Label Printing and 2-Color Product Labels -- Plexo! 653
from AstroNova Product Identification

Two Colors Are Better Than One: QuickLabel Systems is known for its color label printers and barcode label printers. Now you can have the best of both worlds. The Plexo! family is a line of two color label printers that operate just like barcode label printers. If you ’re familiar with... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; VeriCode/DataMatrix; Aztec, Codablock F, GS1 DataBar
  • Printing Rate: 30 to 125
  • Technology: Thermal Transfer
  • Resolution: 300
Thermal Transfer Printer -- EasyPrint MLP
from BELL-MARK Corporation

Prints multiple packages, high speed programmability, 32 bit processing [See More]

  • Bar / Matrix Code Symbologies: Code128; Code39; EAN/JAN; Interleaved2of5; MaxiCode; PDF417; UPC; VeriCode/DataMatrix; RSS, PZN, HIBC LIC 128, Date Code
  • Printing Rate: 300
  • Technology: Thermal Transfer
  • Resolution: 300
Sato Thermal Printers -- CL408e / CL412e / CL608e / CL612e
from MPI Label Systems

The CL"e" Series printers offer high speed data transmission, unparalleled processing speed and large amounts of on-board memory to quickly and easily manage any label printing requirement. The CL "e" Series printers set new benchmarks in label throughput. A new generation RISC processor provides... [See More]

  • Bar / Matrix Code Symbologies: BooklandEAN; Codabar; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; RSS, ITF-14, QR, MicroPDF417
  • Printing Rate: 152 to 203
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 305
H-Class™ -- H-4212
from Datamax-O'Neil

The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC/EAN, FIM, USD-8 QR Code
  • Printing Rate: 305
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203
SL5000r Series -- SL5204r
from Printronix, Inc.

The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code11; Code128; Code39; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; Telepen; UPC; AUSTPORT, Aztec, BC35, BC412, Code35...
  • Resolution: 300
  • Technology: RFID
  • Printing Width: ? to 104
High-Quality Barcode Label Printing -- Pronto! 486
from AstroNova Product Identification

Print Labels with Graphics Using Your Barcode Printer: This 600 dpi barcode printer makes barcode labels with very small text, at sizes as small as 4 pt. type, and makes barcode label graphics in near-lithographic print quality with consistent, solid fills and clean lines and curves. Some use the... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; EAN/JAN; Interleaved2of5; UPC; VeriCode/DataMatrix; Aztec, Codablock F, PDF417, QR-Code
  • Printing Rate: 25.4 to 100
  • Technology: Direct Thermal; Thermal Transfer; Spot
  • Resolution: 600
Thermal Transfer Printer -- EasyPrint X
from BELL-MARK Corporation

For harsh environments, IP 65 rated, high-quality printing [See More]

  • Bar / Matrix Code Symbologies: Code39; EAN/JAN; Interleaved2of5; UPC; ESN, HIB2LIC, DATE CODE
  • Printing Rate: 500 to 1201
  • Technology: Thermal Transfer
  • Applications: Bar Codes
Sato Thermal Printers -- CT400 / CT410
from MPI Label Systems

The CT printers are a new generation ultra high speed processor. With high data transfer rates and processing speed the CT printers will print continuously, without pausing between labels, even with changes in data and graphics on every label. An important added feature of the CT Series printers is... [See More]

  • Bar / Matrix Code Symbologies: BooklandEAN; Codabar; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MicroPDF417, QR, RSS Composite
  • Printing Rate: 102 to 152
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 305
I-Class™ -- I-4208
from Datamax-O'Neil

Award winning I-Class is a comprehensive, cost-effective industrial printer, offering reliability and flexibility. With its revolutionary modular design, most I-Class options are field installable. I-Class printers are ideal for Shipping & Receiving, Product Identification, Pharmacy labeling,... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC/EAN, FIM, USD-8, QR Code
  • Printing Rate: 203
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203
Sato Thermal Printers -- GL408e / GL412e
from MPI Label Systems

Versatility and value are the cornerstones of the GL4e Series. They offer a field-upgradeable UHF RFID option, an industry-leading printer management utility SATOnet CONNECT ™; standard tri-port communication protocols, competitive emulations and much more. Ideal for: Manufacturing. Logistics. [See More]

  • Bar / Matrix Code Symbologies: BooklandEAN; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MacroPDF, MicroPDF417, QR
  • Printing Rate: ? to 254
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 305
M-Class™ Mark II -- M-4206
from Datamax-O'Neil

The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse,... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code16K; Code39; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; Telepen; UPC; VeriCode/DataMatrix; Aztec, HIBC, QR Code, FIM, TLC 39
  • Printing Rate: 152
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203
Sato Thermal Printers -- GT408e / GT412e / GT424e
from MPI Label Systems

Fast printing speed of 12 inch/sec and high-speed data transmission make the GTe the fastest thermal barcode printer in its class. The GTe Series has an easy to use LCD display and intuitive keypad to simplify training and increase productivity. Ideal for: Manufacturing. Logistics. Transportation. [See More]

  • Bar / Matrix Code Symbologies: BooklandEAN; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MacroPDF, MicroPDF417, QR
  • Printing Rate: 152 to 305
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 609
O'Neil Compact™ -- OC2
from Datamax-O'Neil

The OC2 is a streamlined, light weight, and ergonomic thermal printer that provides receipts 2.25 inches wide, and addresses the continually expanding requirements associated with retail, healthcare, hospitality, transportation, and field mobile service applications. The advanced features, standard... [See More]

  • Bar / Matrix Code Symbologies: BooklandEAN; Codabar; Code128; Code39; Code93; Composite Symbologies; Interleaved2of5; MSI/Plessey; PDF417; UPC; QR, UCC/EAN
  • Printing Rate: 50.8
  • Technology: Direct Thermal
  • Resolution: 203
Sato Thermal Printers -- M10e
from MPI Label Systems

The M10e printer creates labels up to a full 11.8 inches wide at a speed of up to 5 inches per second. The 10.5-inch printhead makes it possible to print large format compliance labels at top speed without rotating the image. Ideal for: Chemical Labeling. Automotive Labeling. Paper/Pulp Labeling. [See More]

  • Bar / Matrix Code Symbologies: BooklandEAN; Codabar; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; RSS, QR, Truncated PDF417, MicroPDF417
  • Printing Rate: ? to 127
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: ? to 305
O'Neil Compact™ -- OC3
from Datamax-O'Neil

The OC3 Receipt is a streamlined, light weight, and ergonomic thermal portable printer model that prints 3.15 inches wide receipts. It has been designed to meet the continually expanding requirements associated with retail, hospitality, mobile POS, transportation, and field sales and service... [See More]

  • Bar / Matrix Code Symbologies: BooklandEAN; Codabar; Code128; Code39; Code93; Composite Symbologies; Interleaved2of5; MSI/Plessey; PDF417; UPC; QR, UCC/EAN
  • Printing Rate: 10.16
  • Technology: Direct Thermal
  • Resolution: 203
Sato Thermal Printers -- M84 Pro
from MPI Label Systems

The M84Pro Series are high performance printers with high resolution capabilities. It offers user configurable print resolutions of 203, 305, and 609 dpi & provides high throughput and print speeds. Ideal for: PCB Labeling. Component Marking. Ticketing. Retail Labeling. Compliance Labeling. [See More]

  • Bar / Matrix Code Symbologies: BooklandEAN; Codabar; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; RSS, ITF-14, QR, MicroPDF417
  • Printing Rate: 152 to 254
  • Technology: Direct Thermal; Thermal Transfer
  • Resolution: 203 to 609
Portable Label Printer -- RL4
from Datamax-O'Neil

Datamax-O ’Neil built its reputation on rugged and reliable portable receipt printers and has now used this expertise to design the industry ’s most rugged portable label printer. The RL4 is a durable 4-inch (102mm) direct thermal printer with a rugged design and reliable performance... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; Telepen; UPC; VeriCode/DataMatrix; AZTEC, QR, GS1
  • Printing Rate: 102
  • Technology: Direct Thermal
  • Digital Interface: Serial/Digital; 802.11 b/g Wireless, Bluetooth
Zebra Desktop Model -- LP/TLP2824-Z
from MPI Label Systems

The LP/TLP2824-Z has ease of use with simple loading and a great means to increase workplace efficiency. Integrates easily into a variety of printing applications. Benefits. Ultra compact foot print. Provides unprecedented desktop performance. Allows for easy media loading. Ideal For: Apparel and... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MicroPDF417, QR, RSS Composite
  • Resolution: ? to 203
  • Technology: Direct Thermal; Thermal Transfer
  • Printing Width: ? to 56
ST-Class -- ST-3210
from Datamax-O'Neil

The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined with proven thermal printing technology and two configurations to choose from make... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC/EAN, FIM
  • Printing Rate: 254
  • Technology: Direct Thermal
  • Resolution: 203
Zebra Desktop Model -- LP/TLP2844
from MPI Label Systems

LP/TLP2844 is ideal for applications requiring a space-saving size printer. Benefits: Sturdy construction. User-friendly. Seamless application integration. Ideal for: Shipping & receiving. Warehouse shelf labeling. Inventory control. Healthcare. E-commerce postage [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MacroPDF417, QR, RSS-14
  • Resolution: ? to 203
  • Technology: Direct Thermal; Thermal Transfer
  • Printing Width: ? to 104
Zebra Desktop Model -- TLP3842
from MPI Label Systems

TLP3842 ’s 300 dpi printer enables high quality, crisp, clear printing for applications that require 2-D barcodes, fine text, or composite graphics. Benefits: Versatile connectivity. Durable construction. High-resolution print. Ideal for: Apparel & accessories. Prescription bottle... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MacroPDF417, QR, RSS-14
  • Resolution: ? to 300
  • Technology: Direct Thermal
  • Printing Width: ? to 104
Zebra Industrial Model -- Xi4 Series
from MPI Label Systems

Zebra ’s high-performance, built-to-last Xi series printers are legendary for their rugged durability, consistently outstanding print quality, fast print speed, long life, and unparalleled reliability in demanding applications and harsh environments. These qualities translate into low total... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; UPC; VeriCode/DataMatrix; Aztec, QR, RSS, MicroPDF417, TLC 39
  • Printing Rate: ? to 356
  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Resolution: 202 to 600
Zebra Mid Range Model -- 105SL
from MPI Label Systems

105SL combines enhanced memory, processing capacity, and features with rugged and reliable all-metal construction. Proven platform longevity plus fast processing and print speed make it the choice of users who value reliability, productivity, consistent print quality, network compatibility and... [See More]

  • Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; Aztec, QR, RSS, MicroPDF417
  • Printing Rate: ? to 203
  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Resolution: 203 to 300
Zebra Mid Range Model -- S4M
from MPI Label Systems

S4M printer is designed for the budget-minded & has the features needed to support many applications at affordable prices. It has easy controls and is quick to learn to use & load so operators can focus on more productive tasks. Benefits: Affordable. Full 8 ” media roll capacity. [See More]

  • Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; UPC; VeriCode/DataMatrix; Aztec, DataBar, QR, MicroPDF417, TLC 39
  • Printing Rate: ? to 152
  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Resolution: 203 to 300
Zebra Mid Range Model -- ZM400
from MPI Label Systems

ZM400 is a simple to operate die-cast thermal printer. It offers many standard features. Benefits. Cost effective flexibility with both 200, 300 & 600 dpi options. Offers a rugged, competitive mid-range solution. Upgradeable to grow with changing need. Ideal for: Shipping and receiving. [See More]

  • Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code16K; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; UPC; VeriCode/DataMatrix; Aztec, DataBar, QR, MicroPDF417, TLC 39
  • Printing Rate: 102 to 254
  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Resolution: 203 to 600