Code 49 Label Printers
from MPI Label Systems
The LP/TLP2824-Z has ease of use with simple loading and a great means to increase workplace efficiency. Integrates easily into a variety of printing applications. Benefits. Ultra compact foot print. Provides unprecedented desktop performance. Allows for easy media loading. Ideal For: Apparel and... [See More]
- Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MicroPDF417, QR, RSS Composite
- Resolution: ? to 203
- Technology: Direct Thermal; Thermal Transfer
- Printing Width: ? to 56
from Diagraph, an ITW Company
Use for order fulfillment, compliance labeling, distribution, shipping [See More]
- Bar / Matrix Code Symbologies: Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; QRCode/MicroPDF417/TCL39/RSS
- Printing Rate: 152 to 254
- Technology: Direct Thermal; Thermal Transfer
- Resolution: 203
from MPI Label Systems
LP/TLP2844-Z is a space-saving label printer providing ease of use. It integrates into a variety of applications. Benefits. Offers superior integration capabilities. Provides unprecedented desktop performance. Allows for easy media loading. Idea for: Apparel and Accessories. Shipping &... [See More]
- Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MicroPDF417, QR, RSS Composite
- Resolution: ? to 203
- Technology: Direct Thermal; Thermal Transfer
- Printing Width: ? to 104
from MPI Label Systems
TLP3844-Z is a high resolution 300 dpi printer. It enables high quality, crisp, clear printing for 2-D barcodes, fine text, or composite graphics. Scanning and reading data on small labels is greatly enhanced. Benefits: Delivers high-resolution. 32-bit processor for fast label throughput. Simple to... [See More]
- Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MicroPDF417, QR, RSS Composite
- Resolution: ? to 300
- Technology: Direct Thermal
- Printing Width: ? to 104
from MPI Label Systems
Zebra ’s high-performance, built-to-last Xi series printers are legendary for their rugged durability, consistently outstanding print quality, fast print speed, long life, and unparalleled reliability in demanding applications and harsh environments. These qualities translate into low total... [See More]
- Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; UPC; VeriCode/DataMatrix; Aztec, QR, RSS, MicroPDF417, TLC 39
- Printing Rate: ? to 356
- Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
- Resolution: 202 to 600
from MPI Label Systems
S4M printer is designed for the budget-minded & has the features needed to support many applications at affordable prices. It has easy controls and is quick to learn to use & load so operators can focus on more productive tasks. Benefits: Affordable. Full 8 ” media roll capacity. [See More]
- Bar / Matrix Code Symbologies: Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; UPC; VeriCode/DataMatrix; Aztec, DataBar, QR, MicroPDF417, TLC 39
- Printing Rate: ? to 152
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Resolution: 203 to 300