Paste Acrylic Adhesives and Acrylate Adhesives
2 Results
Dissipator® Adhesive -- Grade 745
from Hi-Tech Seals, Inc.
from Hi-Tech Seals, Inc.
HERNON ® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives are termed “reactive ” cure systems. The... [See More]
- Type / Form: Paste
- Features: Thermally Conductive; Adhesive
- Cure / Technology: Two Component ; Reactive or Moisture Cured
- Industry: Electronics
Solid surface acrylic adhesive -- 10-8000
from Epoxies Etc...
from Epoxies Etc...
10-8000 is a high bond strength acrylic adhesive designed for the demanding decorative solid surface market. This unique adhesive was formulated to provide a quick cure to acrylic, polyester, and marble solid surface seams. With 10-8000, fabricated parts may be sanded and finished within 60 minutes. [See More]
- Type / Form: Paste
- Features: Adhesive
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Concrete, Masonry; Textiles or Fabrics; Acrylic Surfaces