Wood / Wood Product Acrylic Adhesives and Acrylate Adhesives
from Ellsworth Adhesives
3M Scotch-Weld DP805 Off-White is a two component, room temperature curing, acrylic structural adhesive. It offers good durability and impact, as well as excellent peel and shear strengths. Ideal for bonding ceramics, wood, metals, and most plastics. 48.5 mL Duo-Pak Cartridge. [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Features: Adhesive
- Cure / Technology: Two Component
- Viscosity: 40000 to 150000
from Ellsworth Adhesives
3M Scotch-Weld Low-Odor Acrylic Adhesive DP810 Tan is a two component, fast bonding, acrylic based resin that is used for bonding wood, plastics, metal, rubber, and ceramics. It offers low odor, little surface preparation, impact resistance, high shear and peel strength. 1:1 mix ratio by volume and... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Features: Adhesive
- Cure / Technology: Two Component
- Viscosity: 18000 to 22000
from Ellsworth Adhesives
3M Scotch-Weld Low-Odor Acrylic Adhesive DP810 is a two component, fast bonding, acrylic based resin that is used for bonding wood, plastics, metal, rubber, and ceramics. It offers low odor, little surface preparation, impact resistance, high shear and peel strength. 1:1 mix ratio by volume and... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Features: Adhesive
- Cure / Technology: Two Component
- Viscosity: 18000 to 22000
from Ellsworth Adhesives
3M Scotch-Weld Low-Odor Acrylic Adhesive DP810 NS is a two component, fast bonding, acrylic based resin that is used for bonding wood, plastics, metal, rubber, and ceramics. It offers low odor, non-sag, little surface preparation, 10 minute handling time, high shear and peel strength. 1:1 mix ratio... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Features: Adhesive
- Cure / Technology: Two Component
- Viscosity: 90000 to 100000
from Ellsworth Adhesives
3M Scotch-Weld Low-Odor Acrylic Adhesive DP810 NS is a two component, fast bonding, acrylic based resin that is used for bonding wood, plastics, metal, rubber, and ceramics. It offers low odor, non-sag, little surface preparation, 10 minute handling time, high shear and peel strength. 1:1 mix ratio... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Features: Adhesive
- Cure / Technology: Two Component
- Viscosity: 90000 to 100000
from ND Industries, Inc.
Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our adhesives respond well to dissimilar materials and a wide range of temperatures. Forms a bond on: fiberglass, steel, aluminum, stainless steel, composite, ABS,... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Wood
- Type / Form: Liquid
- Cure / Technology: Single Component
- Features: Adhesive
from Shenzhen DeepMaterial Technologies Co., Ltd
It is a two-component acrylic structural adhesive. At room temperature (23°C), the operating time is 3-5 minutes, the curing time is 5 minutes, and it can be used in 1 hour. After being fully cured, it has the characteristics of high shear, high peeling, and good impact resistance. Suitable for... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Rubber or Elastomer; Wood
- Features: Adhesive
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Viscosity: 70000 to 150000
from Hi-Tech Seals, Inc.
HERNON ® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives are termed “reactive ” cure systems. The... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood
- Type / Form: Liquid
- Cure / Technology: Two Component ; Reactive or Moisture Cured
- Features: Sealant; Adhesive
from Cattie Adhesive Solutions
Pressure Sensitive Hot Melts (PSA) are unique because they do not solidify to form a solid material, they remain permanently tacky and have the ability to wet-out substrates on contact. Bonds are formed by bringing the PSA adhesive in contact with the substrate and applying pressure. When inadequate... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood
- Type / Form: Mini Pillows
- Cure / Technology: Thermoplastic / Hot Melt; Contact or Pressure Sensitive Adhesives
- Features: Solvent Based; Water Based ; Adhesive
from ND Industries, Inc.
Vibra-Tite is one of the world ’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry. And, as a result of ND ’s low overhead expenses and in-house... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Wood
- Type / Form: Liquid
- Cure / Technology: Two Component ; Reactive or Moisture Cured
- Features: Adhesive
from ND Industries, Inc.
Vibra-Tite Structural adhesives are a methacrylate technology, room temperature curing, two part, no mix system comprised of resin and hardener. Structural adhesives work on metal, composites, plastic, wood, ceramic and many other substrates. Since it is a two part system, structurals are ideal for... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Wood
- Type / Form: Liquid
- Cure / Technology: Two Component ; Reactive or Moisture Cured
- Features: Adhesive