Room Temp. Cure / Vulcanizing Acrylic Adhesives and Acrylate Adhesives

3 Results
Formulations - Applications - Structural Adhesives - Fusionbond 3751-10 -- 33751-10AB46; 33751-10AB22
from Hernon Manufacturing, Inc.

Hernon ® Fusionbond ® 3751-10 is two-component methacrylate adhesive designed for room-temperature curing with a 1:1 mix ratio. This next-generation formula offers enhanced stability when stored at room temperature. Fusionbond ® 3751-10 achieves fixture strength within 10 minutes and... [See More]

  • Cure / Technology: Two Component  ; Room Temperature Vulcanizing or Curing
  • Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
  • Features: Adhesive
Double-Component Acrylic Structural Adhesive -- DM-6751
from Shenzhen DeepMaterial Technologies Co., Ltd

It is suitable for the structural bonding of notebook and tablet computer shells. It has fast curing, short fastening time, super impact resistance and fatigue resistance. It is an all-rounder of metal adhesives. After curing, it has super impact resistance and fatigue resistance, and can withstand... [See More]

  • Cure / Technology: Two Component  ; Room Temperature Vulcanizing or Curing
  • Features: Adhesive
Solid surface acrylic adhesive -- 10-8000
from Epoxies Etc...

10-8000 is a high bond strength acrylic adhesive designed for the demanding decorative solid surface market. This unique adhesive was formulated to provide a quick cure to acrylic, polyester, and marble solid surface seams. With 10-8000, fabricated parts may be sanded and finished within 60 minutes. [See More]

  • Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
  • Features: Adhesive
  • Type / Form: Paste
  • Substrate Compatibility: Concrete, Masonry; Textiles or Fabrics; Acrylic Surfaces