OEM / Industrial Acrylic Adhesives and Acrylate Adhesives
from Hernon Manufacturing, Inc.
Fusionbond ® 375 is a highly thixotropic, two component, room temperature curing, 1:1 ratio, methacrylate adhesive system. Fusionbond ® 375 is formulated to provide fixturing strength within 7 to 10 minutes. This adhesive product forms resilient bonds and maintains its strength over a wide... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Type / Form: 50 ml (two component)
- Cure / Technology: Two Component
- Features: Adhesive
from Hernon Manufacturing, Inc.
HASA 716 is a single component structural anaerobic adhesive formulated for bonding rigid assemblies at high temperatures. This high strength acrylic adhesive cures when it is confined between mating surfaces. Utilized for bonding magnets in motor assemblies and structural applications, HASA 716... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Type / Form: 50 ml
- Cure / Technology: Single Component
- Features: Adhesive
from Hernon Manufacturing, Inc.
ReAct ® 727 is a tough acrylic adhesive designed primarily for securing of ceramic permanent magnet segments in motor magnet bonding applications. This adhesive has also found wide acceptance in a variety of structural bonding applications due to its versatile performance capabilities. ReAct... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Features: Adhesive
- Type / Form: 25 ml
from Hernon Manufacturing, Inc.
ReAct ® 761 is a tough acrylic adhesive designed primarily for bonding permanent magnets. ReAct ® 761 has also found wide acceptance in a variety of structural bonding applications due to its versatile performance capabilities. ReAct ® 761 provides high tensile strength while... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Type / Form: 25 ml
- Cure / Technology: Single Component
- Features: Adhesive
from Hernon Manufacturing, Inc.
ReAct ® 766 is a tough acrylic adhesive designed primarily for bonding permanent magnets. ReAct ® 766 has also found wide acceptance in a variety of structural bonding applications due to its versatile performance capabilities. ReAct ® 766 provides high tensile strength while... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Type / Form: 300 ml cartridge (10:2 ratio)
- Cure / Technology: Single Component
- Features: Adhesive
from Hernon Manufacturing, Inc.
ReAct ® 767 is a high performance tough acrylic adhesive designed primarily for securing ceramic permanent magnet segments in motor magnet bonding applications. Used in conjunction with Hernon ® Activator 56/ Activator 47, this structural adhesive is ideal for choke and transformer... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Features: Adhesive
- Type / Form: 50 ml
from Hernon Manufacturing, Inc.
ReAct ® 795 is a tough acrylic adhesive designed primarily for securing of ceramic permanent magnet segments in motor magnet bonding applications. This adhesive has also found wide acceptance in a variety of structural bonding applications due to its versatile performance capabilities. ReAct... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Type / Form: 50 ml
- Cure / Technology: Single Component
- Features: Adhesive
from Hernon Manufacturing, Inc.
Supertacker ® 351 is a single component, high performance elastomeric adhesive that exhibits exceptional bonding characteristics to a broad range of materials including metals, glass, plastic composites, rubber, leather, wood and vinyl. Supertacker ® 351 provides a tough, waterproof bond... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Features: Elastomeric; Adhesive
- Cure / Technology: Single Component
from Hernon Manufacturing, Inc.
Supertacker ® 353 is a single component, high performance elastomeric adhesive that exhibits exceptional bonding characteristics to a broad range of materials including metals, glass, plastic composites, rubber, leather, wood and vinyl. Supertacker ® 353 provides a tough, waterproof bond... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Type / Form: 20 gm
- Cure / Technology: Single Component
- Features: Elastomeric; Adhesive
from Chemence Inc.
KG155 flexible anaerobic gasket is a purple, gel. It is easily applied and cures to form a tough, flexible, formed-in-place gasket. KG155 provides an instant low pressure seal for most general purpose gasket sealing applications. KG155 is used for fuel and water pumps, split crank cases on engines,... [See More]
- Industry: Automotive; Construction; OEM or Industrial
- Type / Form: Gel
- Cure / Technology: Anaerobic; Two Component (optional feature); Single Component
- Features: Sealant; Adhesive
from Epoxies Etc...
10-8000 is a high bond strength acrylic adhesive designed for the demanding decorative solid surface market. This unique adhesive was formulated to provide a quick cure to acrylic, polyester, and marble solid surface seams. With 10-8000, fabricated parts may be sanded and finished within 60 minutes. [See More]
- Industry: OEM or Industrial
- Type / Form: Paste
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Features: Adhesive
from Hi-Tech Seals, Inc.
Assembly of cylindrical parts, such as rotors, gears, bushings, collars and bearings, can be effectively and reliably accomplished with HERNON ® ’s line of Cylinlock ® Retaining Compounds. Cylinlock ® high strength products eliminate the need for mechanical methods of assembly... [See More]
- Industry: OEM or Industrial
- Type / Form: Liquid
- Cure / Technology: Single Component
- Features: Sealant; Adhesive
from Cattie Adhesive Solutions
Pressure Sensitive Hot Melts (PSA) are unique because they do not solidify to form a solid material, they remain permanently tacky and have the ability to wet-out substrates on contact. Bonds are formed by bringing the PSA adhesive in contact with the substrate and applying pressure. When inadequate... [See More]
- Industry: OEM or Industrial; Packaging, Label, POP, Mattress/Bedding
- Type / Form: Mini Pillows
- Cure / Technology: Thermoplastic / Hot Melt; Contact or Pressure Sensitive Adhesives
- Features: Solvent Based; Water Based ; Adhesive
from Electro-Lite Corporation
ELC-4481 optically transparent acrylic with a refractive index of 1.48 is an excellent material for use in fiber optics, lenses tacking and laser applications. Available in 300cps -- 5000cps -- 20,000cps [See More]
- Industry: Optical; Photonics; OEM or Industrial; Fiber Optics
- Type / Form: Liquid
- Cure / Technology: UV or Radiation Cured
- Features: Adhesive
from DuPont Electronics & Imaging
DuPont ™ Pyralux ® LF-B is DuPont ™ Kapton ® B black polyimide film coated with acrylic ideal for products where uniform matte black appearance is desired. The coverlay is made with the leading DuPont ™ Kapton ® brand black polyimide film for high performance... [See More]
- Industry: Automotive; Electronics; Military; OEM or Industrial
- Features: High Dielectric; Adhesive
- Type / Form: Sheet or Film
from Hi-Tech Seals, Inc.
The Nuts N ’ Bolts is an anaerobic adhesive, used in nut and bolt assemblies. When the adhesive is confined between substrates, the oxygen is eliminated and the adhesive cures. These thread locking adhesives offer a wide-range of strengths, viscosities, and temperature ranges for just about... [See More]
- Industry: Automotive; OEM or Industrial
- Type / Form: Liquid
- Cure / Technology: Anaerobic; Single Component
- Features: Sealant; Threadlocker or Retainer; Adhesive
from Hi-Tech Seals, Inc.
HERNON ® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives are termed “reactive ” cure systems. The... [See More]
- Industry: OEM or Industrial
- Type / Form: Liquid
- Cure / Technology: Two Component ; Reactive or Moisture Cured
- Features: Sealant; Adhesive
from Hi-Tech Seals, Inc.
Self Locker thread locking adhesives are pre-applied products designed for production environments. This line features microscopic glass spheres that remain dry until activated by thread engagement. The shearing action of the engagement breaks the spheres releasing the contained anaerobic thread... [See More]
- Industry: Automotive; OEM or Industrial
- Substrate Compatibility: Metal
- Features: Threadlocker or Retainer; Adhesive
- Use Temperature: -65 to 300
from Hi-Tech Seals, Inc.
HERNON ® offers a complete line of ultraviolet curing adhesives and compounds, the Ultrabond ® line of products. These products are single component systems offering either ultraviolet light or ultraviolet light & primer initiated curing mechanisms. All Ultrabond ® products cure upon... [See More]
- Industry: OEM or Industrial
- Type / Form: Liquid
- Cure / Technology: UV or Radiation Cured; Single Component
- Features: Sealant; Adhesive