Anaerobic Acrylic Adhesives and Acrylate Adhesives
from Ellsworth Adhesives
Henkel Loctite 262 Red Threadlocker is a one component acrylic adhesive designed for the permanent licking and sealing of threaded fasteners. Its thixotropic nature reduces the migration of liquid product after application to the substrate. This product complies to MIL-S-46163A. 0.5 mL Capsule. [See More]
- Cure / Technology: Anaerobic; Single Component
- Viscosity: 400 to 2400
- Features: Sealant; Threadlocker or Retainer; Adhesive
- Thermal Conductivity: 0.1000
from Ellsworth Adhesives
Henkel Loctite 262 Red Threadlocker is a one component acrylic adhesive designed for the permanent licking and sealing of threaded fasteners. Its thixotropic nature reduces the migration of liquid product after application to the substrate. This product complies to MIL-S-46163A. 1 L Bottle. [See More]
- Cure / Technology: Anaerobic; Single Component
- Viscosity: 1200 to 2400
- Features: Sealant; Threadlocker or Retainer; Adhesive
from Ellsworth Adhesives
Henkel Loctite 262 Red Threadlocker is a one component acrylic adhesive designed for the permanent licking and sealing of threaded fasteners. Its thixotropic nature reduces the migration of liquid product after application to the substrate. This product complies to MIL-S-46163A. 10 mL Bottle. [See More]
- Cure / Technology: Anaerobic; Single Component
- Viscosity: 400 to 2400
- Features: Sealant; Threadlocker or Retainer; Adhesive
- Thermal Conductivity: 0.1000
from Ellsworth Adhesives
Henkel Loctite 262 Red Threadlocker is a one component acrylic adhesive designed for the permanent licking and sealing of threaded fasteners. Its thixotropic nature reduces the migration of liquid product after application to the substrate. This product complies to MIL-S-46163A. 250 mL Bottle. [See More]
- Cure / Technology: Anaerobic; Single Component
- Viscosity: 1200 to 2400
- Features: Sealant; Threadlocker or Retainer; Adhesive
from Ellsworth Adhesives
Henkel Loctite 262 Red Threadlocker is a one component acrylic adhesive designed for the permanent licking and sealing of threaded fasteners. Its thixotropic nature reduces the migration of liquid product after application to the substrate. This product complies to MIL-S-46163A. 50 mL Bottle. [See More]
- Cure / Technology: Anaerobic; Single Component
- Viscosity: 400 to 2400
- Features: Sealant; Threadlocker or Retainer; Adhesive
- Thermal Conductivity: 0.1000
from Hi-Tech Seals, Inc.
The Nuts N ’ Bolts is an anaerobic adhesive, used in nut and bolt assemblies. When the adhesive is confined between substrates, the oxygen is eliminated and the adhesive cures. These thread locking adhesives offer a wide-range of strengths, viscosities, and temperature ranges for just about... [See More]
- Cure / Technology: Anaerobic; Single Component
- Features: Sealant; Threadlocker or Retainer; Adhesive
- Type / Form: Liquid
- Substrate Compatibility: Metal
from Chemence Inc.
KG155 flexible anaerobic gasket is a purple, gel. It is easily applied and cures to form a tough, flexible, formed-in-place gasket. KG155 provides an instant low pressure seal for most general purpose gasket sealing applications. KG155 is used for fuel and water pumps, split crank cases on engines,... [See More]
- Cure / Technology: Anaerobic; Two Component (optional feature); Single Component
- Features: Sealant; Adhesive
- Type / Form: Gel
- Substrate Compatibility: Metal
from Henkel Corporation - Industrial
Surface Preparation - activator. Solvent-based. Low temperature curing. LOCTITE ® SF 7649 is designed to promote the curing speed of LOCTITE anaerobic adhesives and sealants without any significant loss of joint strength. It is especially recommended for applications with passive metals or... [See More]
- Cure / Technology: Anaerobic
- Industry: Military
- Features: Sealant; Threadlocker or Retainer; Adhesive
- Viscosity: 2
from ThreeBond International, Inc.
Electrically Conductive Resins. These Electrically conductive resin can connect multiple electrical contacts simultaneously and make it possible to create an electrical connection in materials that cannot be soldered. They are electro-conductive resins made up of synthetic resin and a conductive... [See More]
- Cure / Technology: Anaerobic
- Features: Electrically Conductive; Adhesive
- Composition: Filled
- Substrate Compatibility: Rubber or Elastomer
from Hi-Tech Seals, Inc.
HERNON ® offers a complete line of ultraviolet curing adhesives and compounds, the Ultrabond ® line of products. These products are single component systems offering either ultraviolet light or ultraviolet light & primer initiated curing mechanisms. All Ultrabond ® products cure upon... [See More]
- Cure / Technology: Anaerobic; UV or Radiation Cured; Single Component
- Features: Sealant; Adhesive
- Type / Form: Liquid
- Industry: OEM or Industrial
from Henkel Corporation - Industrial
Thixotropic, methacrylate ester acrylic thread sealant liquid designed for threaded fittings commonly found in hydraulic and pneumatic systems. LOCTITE ® 5452 is a purple, thixotropic, methacrylate ester acrylic thread sealant liquid designed for threaded fittings commonly found in hydraulic... [See More]
- Cure / Technology: Anaerobic; Single Component
- Features: Leveling Filling; Sealant; Adhesive
- Type / Form: Liquid
- Use Temperature: 65 to 300