Rubber / Elastomer Acrylic Adhesives and Acrylate Adhesives

7 Results
Henkel Loctite HY 4070 Hybrid Adhesive Clear 11 g Cartridge -- 2264448 [2264448 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite HY 4070 is a two component, cyanoacrylate/acrylic hybrid adhesive that has the cure speed of an instant adhesive and the strength of a structural adhesive. It bonds well to a variety of substrates including metals, rubbers, and plastics. It offers a non-drip formula, high gap filling... [See More]

  • Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
  • Features: Adhesive
  • Cure / Technology: Two Component  
  • Viscosity: 1 to 1300
Floor Coatings -- DM-6712
from Shenzhen DeepMaterial Technologies Co., Ltd

It is a two-component acrylic structural adhesive. At room temperature (23°C), the operating time is 3-5 minutes, the curing time is 5 minutes, and it can be used in 1 hour. After being fully cured, it has the characteristics of high shear, high peeling, and good impact resistance. Suitable for... [See More]

  • Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Rubber or Elastomer; Wood
  • Features: Adhesive
  • Cure / Technology: Two Component  ; Room Temperature Vulcanizing or Curing
  • Viscosity: 70000 to 150000
ReAct™ Adhesive -- Grade 784
from Hi-Tech Seals, Inc.

HERNON ® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives are termed “reactive ” cure systems. The... [See More]

  • Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood
  • Type / Form: Liquid
  • Cure / Technology: Two Component  ; Reactive or Moisture Cured
  • Features: Sealant; Adhesive
1100 Series Liquid Gaskets and Adhesives -- TB1141G
from ThreeBond International, Inc.

Liquid Gaskets, sometimes called liquid adhesives, seal various types of flanges and pipes with threads. We have a wide selection of grades to help you find the right product to match your application needs. With several different chemistries and reaction grades are available, there is a solution... [See More]

  • Substrate Compatibility: Rubber or Elastomer
  • Features: Adhesive
  • Type / Form: Liquid; Sheet or Film
  • Viscosity: 15000
Pressure Sensitive Hot Melt -- W337
from Cattie Adhesive Solutions

Pressure Sensitive Hot Melts (PSA) are unique because they do not solidify to form a solid material, they remain permanently tacky and have the ability to wet-out substrates on contact. Bonds are formed by bringing the PSA adhesive in contact with the substrate and applying pressure. When inadequate... [See More]

  • Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood
  • Type / Form: Mini Pillows
  • Cure / Technology: Thermoplastic / Hot Melt; Contact or Pressure Sensitive Adhesives
  • Features: Solvent Based; Water Based ; Adhesive
3000/3100 Series UV Curable Resins and Adhesives -- TB3081J
from ThreeBond International, Inc.

Our UV curable resins are materials that are polymerized and cured in a short time by the energy radiated from ultraviolet irradiation devices. We offer our UV curing adhesives in many variations to meet almost any industrial need. Curing is completed in several seconds through UV light irradiation. [See More]

  • Substrate Compatibility: Rubber or Elastomer
  • Features: Elastomeric; Adhesive
  • Cure / Technology: UV or Radiation Cured
  • Viscosity: 95000
3300 Series Electro-Conductive Resins -- TB3350C
from ThreeBond International, Inc.

Electrically Conductive Resins. These Electrically conductive resin can connect multiple electrical contacts simultaneously and make it possible to create an electrical connection in materials that cannot be soldered. They are electro-conductive resins made up of synthetic resin and a conductive... [See More]

  • Substrate Compatibility: Rubber or Elastomer
  • Composition: Filled
  • Cure / Technology: Anaerobic
  • Features: Electrically Conductive; Adhesive