Contact / Pressure Sensitive (PSA) Acrylic Adhesives and Acrylate Adhesives
2 Results
Thermally Conductive Adhesives -- BERGQUIST BOND PLY TBP 400B
from Henkel Corporation - Industrial
from Henkel Corporation - Industrial
BERGQUIST BOND PLY TBP 400B, Silicone-Free Formulation, High Performance Thermally Conductive Material BERGQUIST ® BOND PLY TBP 400B is a thermally conductive, electrically insulating, double-sided pressure sensitive adhesive tape. The tape consists of a high performance, thermally conductive... [See More]
- Cure / Technology: Contact or Pressure Sensitive Adhesives
- Use Temperature: 22 to 248
- Features: Adhesive
- Thermal Conductivity: 0.4000
Pressure Sensitive Hot Melt -- W337
from Cattie Adhesive Solutions
from Cattie Adhesive Solutions
Pressure Sensitive Hot Melts (PSA) are unique because they do not solidify to form a solid material, they remain permanently tacky and have the ability to wet-out substrates on contact. Bonds are formed by bringing the PSA adhesive in contact with the substrate and applying pressure. When inadequate... [See More]
- Cure / Technology: Thermoplastic / Hot Melt; Contact or Pressure Sensitive Adhesives
- Features: Solvent Based; Water Based ; Adhesive
- Type / Form: Mini Pillows
- Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood