Electronics Acrylic Adhesives and Acrylate Adhesives

10 Results
Formulations - Applications - Bonding - Fusionbond 375 -- 3375AB22
from Hernon Manufacturing, Inc.

Fusionbond ® 375 is a highly thixotropic, two component, room temperature curing, 1:1 ratio, methacrylate adhesive system. Fusionbond ® 375 is formulated to provide fixturing strength within 7 to 10 minutes. This adhesive product forms resilient bonds and maintains its strength over a wide... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
  • Type / Form: 50 ml (two component)
  • Cure / Technology: Two Component  
  • Features: Adhesive
Formulations - Applications - Bonding - HASA 716 -- 371630
from Hernon Manufacturing, Inc.

HASA 716 is a single component structural anaerobic adhesive formulated for bonding rigid assemblies at high temperatures. This high strength acrylic adhesive cures when it is confined between mating surfaces. Utilized for bonding magnets in motor assemblies and structural applications, HASA 716... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
  • Type / Form: 50 ml
  • Cure / Technology: Single Component
  • Features: Adhesive
Formulations - Applications - Bonding - React 727 -- 372725
from Hernon Manufacturing, Inc.

ReAct ® 727 is a tough acrylic adhesive designed primarily for securing of ceramic permanent magnet segments in motor magnet bonding applications. This adhesive has also found wide acceptance in a variety of structural bonding applications due to its versatile performance capabilities. ReAct... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
  • Features: Adhesive
  • Type / Form: 25 ml
Formulations - Applications - Bonding - React 761 -- 376125
from Hernon Manufacturing, Inc.

ReAct ® 761 is a tough acrylic adhesive designed primarily for bonding permanent magnets. ReAct ® 761 has also found wide acceptance in a variety of structural bonding applications due to its versatile performance capabilities. ReAct ® 761 provides high tensile strength while... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
  • Type / Form: 25 ml
  • Cure / Technology: Single Component
  • Features: Adhesive
Cyanoacrylates -- Vibra-Tite®
from ND Industries, Inc.

Cyanoacrylates (also known as superglues) are single-part clear instant adhesives that rapidly polymerize at room temperature and develop strength extremely fast (fixture 0 to 60 seconds). They are initiated by moisture on the parts surface or by accelerators. Uses: Circuit board wires. Ceramic,... [See More]

  • Industry: Electronics
  • Type / Form: Liquid
  • Cure / Technology: Air Setting / Film Drying; Single Component
  • Features: Adhesive
Black Polyimide Film Coated With Acrylic Adhesive -- Pyralux® LF-B
from DuPont Electronics & Imaging

DuPont ™ Pyralux ® LF-B is DuPont ™ Kapton ® B black polyimide film coated with acrylic ideal for products where uniform matte black appearance is desired. The coverlay is made with the leading DuPont ™ Kapton ® brand black polyimide film for high performance... [See More]

  • Industry: Automotive; Electronics; Military; OEM or Industrial
  • Features: High Dielectric; Adhesive
  • Type / Form: Sheet or Film
3300 Series Electro-Conductive Resins -- TB3350C
from ThreeBond International, Inc.

Electrically Conductive Resins. These Electrically conductive resin can connect multiple electrical contacts simultaneously and make it possible to create an electrical connection in materials that cannot be soldered. They are electro-conductive resins made up of synthetic resin and a conductive... [See More]

  • Industry: Automotive; Electronics
  • Composition: Filled
  • Cure / Technology: Anaerobic
  • Features: Electrically Conductive; Adhesive
Loctite 3192 -- 8802602418177
from Henkel Corporation - Electronics

Loctite ® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage. [See More]

  • Industry: Electronics
  • Features: Adhesive
  • Cure / Technology: UV or Radiation Cured
  • Elongation: 100.0
Dissipator® Adhesive -- Grade 745
from Hi-Tech Seals, Inc.

HERNON ® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives are termed “reactive ” cure systems. The... [See More]

  • Industry: Electronics
  • Type / Form: Paste
  • Cure / Technology: Two Component  ; Reactive or Moisture Cured
  • Features: Thermally Conductive; Adhesive
Ultrabond™ Adhesive -- Grade 758
from Hi-Tech Seals, Inc.

HERNON ® offers a complete line of ultraviolet curing adhesives and compounds, the Ultrabond ® line of products. These products are single component systems offering either ultraviolet light or ultraviolet light & primer initiated curing mechanisms. All Ultrabond ® products cure upon... [See More]

  • Industry: Electronics; OEM or Industrial
  • Type / Form: Liquid
  • Cure / Technology: UV or Radiation Cured; Single Component
  • Features: Sealant; Adhesive