Ceramic / Glass Acrylic Adhesives and Acrylate Adhesives
from Ellsworth Adhesives
3M Scotch-Weld DP805 Off-White is a two component, room temperature curing, acrylic structural adhesive. It offers good durability and impact, as well as excellent peel and shear strengths. Ideal for bonding ceramics, wood, metals, and most plastics. 48.5 mL Duo-Pak Cartridge. [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Features: Adhesive
- Cure / Technology: Two Component
- Viscosity: 40000 to 150000
from Ellsworth Adhesives
3M Scotch-Weld Low-Odor Acrylic Adhesive DP810 Tan is a two component, fast bonding, acrylic based resin that is used for bonding wood, plastics, metal, rubber, and ceramics. It offers low odor, little surface preparation, impact resistance, high shear and peel strength. 1:1 mix ratio by volume and... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Features: Adhesive
- Cure / Technology: Two Component
- Viscosity: 18000 to 22000
from Ellsworth Adhesives
3M Scotch-Weld Low-Odor Acrylic Adhesive DP810 is a two component, fast bonding, acrylic based resin that is used for bonding wood, plastics, metal, rubber, and ceramics. It offers low odor, little surface preparation, impact resistance, high shear and peel strength. 1:1 mix ratio by volume and... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Features: Adhesive
- Cure / Technology: Two Component
- Viscosity: 18000 to 22000
from Ellsworth Adhesives
3M Scotch-Weld Low-Odor Acrylic Adhesive DP810 NS is a two component, fast bonding, acrylic based resin that is used for bonding wood, plastics, metal, rubber, and ceramics. It offers low odor, non-sag, little surface preparation, 10 minute handling time, high shear and peel strength. 1:1 mix ratio... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Features: Adhesive
- Cure / Technology: Two Component
- Viscosity: 90000 to 100000
from Ellsworth Adhesives
3M Scotch-Weld Low-Odor Acrylic Adhesive DP810 NS is a two component, fast bonding, acrylic based resin that is used for bonding wood, plastics, metal, rubber, and ceramics. It offers low odor, non-sag, little surface preparation, 10 minute handling time, high shear and peel strength. 1:1 mix ratio... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Features: Adhesive
- Cure / Technology: Two Component
- Viscosity: 90000 to 100000
from Shenzhen DeepMaterial Technologies Co., Ltd
It is a two-component acrylic structural adhesive. At room temperature (23°C), the operating time is 3-5 minutes, the curing time is 5 minutes, and it can be used in 1 hour. After being fully cured, it has the characteristics of high shear, high peeling, and good impact resistance. Suitable for... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Rubber or Elastomer; Wood
- Features: Adhesive
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Viscosity: 70000 to 150000
from Hi-Tech Seals, Inc.
HERNON ® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives are termed “reactive ” cure systems. The... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
- Type / Form: Liquid
- Cure / Technology: Two Component ; Reactive or Moisture Cured
- Features: Sealant; Adhesive
from ND Industries, Inc.
Cyanoacrylates (also known as superglues) are single-part clear instant adhesives that rapidly polymerize at room temperature and develop strength extremely fast (fixture 0 to 60 seconds). They are initiated by moisture on the parts surface or by accelerators. Uses: Circuit board wires. Ceramic,... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Textiles or Fabrics
- Type / Form: Liquid
- Cure / Technology: Air Setting / Film Drying; Single Component
- Features: Adhesive
from Cattie Adhesive Solutions
Pressure Sensitive Hot Melts (PSA) are unique because they do not solidify to form a solid material, they remain permanently tacky and have the ability to wet-out substrates on contact. Bonds are formed by bringing the PSA adhesive in contact with the substrate and applying pressure. When inadequate... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood
- Type / Form: Mini Pillows
- Cure / Technology: Thermoplastic / Hot Melt; Contact or Pressure Sensitive Adhesives
- Features: Solvent Based; Water Based ; Adhesive
from Henkel Corporation - Industrial
2-part, high strength, fast-fixturing acrylic methacrylate adhesive gel system designed for bonding low energy plastics without surface pretreatment. LOCTITE ® AA 3035 is a pale yellow, 2-part, high strength, fast-fixturing acrylic methacrylate adhesive gel system designed for bonding low... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
- Type / Form: Gel
- Cure / Technology: Two Component
- Features: Adhesive
from Electro-Lite Corporation
ELC-4481 optically transparent acrylic with a refractive index of 1.48 is an excellent material for use in fiber optics, lenses tacking and laser applications. Available in 300cps -- 5000cps -- 20,000cps [See More]
- Substrate Compatibility: Ceramic, Glass; Fiber Optic Cable
- Type / Form: Liquid
- Cure / Technology: UV or Radiation Cured
- Features: Adhesive
from Hi-Tech Seals, Inc.
HERNON ® offers a complete line of ultraviolet curing adhesives and compounds, the Ultrabond ® line of products. These products are single component systems offering either ultraviolet light or ultraviolet light & primer initiated curing mechanisms. All Ultrabond ® products cure upon... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal
- Type / Form: Liquid
- Cure / Technology: UV or Radiation Cured; Single Component
- Features: Sealant; Adhesive
from ND Industries, Inc.
Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our adhesives respond well to dissimilar materials and a wide range of temperatures. Forms a bond on: fiberglass, steel, aluminum, stainless steel, composite, ABS,... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Wood
- Type / Form: Liquid
- Cure / Technology: Single Component
- Features: Adhesive
from Henkel Corporation - Industrial
Modified acrylic ester adhesive liquid typical applications include bonding dissimilar materials such as metals, glass or ceramics. LOCTITE ® AA 312 is a clear, amber, modified acrylic ester adhesive liquid typical applications include bonding dissimilar materials such as metals, glass or... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal
- Type / Form: Liquid
- Cure / Technology: Single Component
- Features: Adhesive
from ND Industries, Inc.
Vibra-Tite is one of the world ’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry. And, as a result of ND ’s low overhead expenses and in-house... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Wood
- Type / Form: Liquid
- Cure / Technology: Two Component ; Reactive or Moisture Cured
- Features: Adhesive
from Henkel Corporation - Industrial
2-part, methacrylate acrylic structural adhesive paste system that forms resilient bonds and maintains its strength over a wide range of temperatures. LOCTITE ® AA H4000 is a pale yellow, 2-part, non-sag, medium fixture time, methacrylate acrylic structural adhesive paste system that forms... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
- Features: Adhesive
- Cure / Technology: Two Component
- Viscosity: 130000
from ND Industries, Inc.
Vibra-Tite Structural adhesives are a methacrylate technology, room temperature curing, two part, no mix system comprised of resin and hardener. Structural adhesives work on metal, composites, plastic, wood, ceramic and many other substrates. Since it is a two part system, structurals are ideal for... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Wood
- Type / Form: Liquid
- Cure / Technology: Two Component ; Reactive or Moisture Cured
- Features: Adhesive
from Henkel Corporation - Industrial
2-part, non-sag, room temperature curing methacrylate acrylic adhesive system. LOCTITE ® AA H8000 is a green, 2-part, non-sag, room temperature curing methacrylate acrylic adhesive system. It has a fast fixture time and excellent bond strength on multiple substrates including metals, plastics... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
- Features: Adhesive
- Cure / Technology: Two Component
- Viscosity: 190000
from Henkel Corporation - Industrial
UV, liquid acrylic adhesive for a wide variety of applications that require fast cure, flexibility, high adhesion and autoclave resistance. LOCTITE ® AA 3933 is a transparent to slightly hazy, UV acrylic, instant, liquid adhesive suitable for a wide variety of applications requiring fast cure,... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
- Type / Form: Liquid
- Cure / Technology: UV or Radiation Cured; Single Component
- Features: Adhesive