Automotive Acrylic Adhesives and Acrylate Adhesives
from Hernon Manufacturing, Inc.
Fusionbond ® 375 is a highly thixotropic, two component, room temperature curing, 1:1 ratio, methacrylate adhesive system. Fusionbond ® 375 is formulated to provide fixturing strength within 7 to 10 minutes. This adhesive product forms resilient bonds and maintains its strength over a wide... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Type / Form: 50 ml (two component)
- Cure / Technology: Two Component
- Features: Adhesive
from Ellsworth Adhesives
Henkel Loctite 271 Red Threadlocker is a one component, high strength threadlocker designed for permanent locking and sealing of threaded fasteners. This product complies to MIL-S-46163A. 10 mL Bottle. [See More]
- Industry: Automotive
- Features: Sealant; Threadlocker or Retainer; Adhesive
- Cure / Technology: Anaerobic; Single Component
- Viscosity: 400 to 600
from Hernon Manufacturing, Inc.
HASA 716 is a single component structural anaerobic adhesive formulated for bonding rigid assemblies at high temperatures. This high strength acrylic adhesive cures when it is confined between mating surfaces. Utilized for bonding magnets in motor assemblies and structural applications, HASA 716... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Type / Form: 50 ml
- Cure / Technology: Single Component
- Features: Adhesive
from Ellsworth Adhesives
Henkel Loctite 271 Red Threadlocker is a one component, high strength threadlocker designed for permanent locking and sealing of threaded fasteners. This product complies to MIL-S-46163A. 250 mL Bottle. [See More]
- Industry: Automotive
- Features: Sealant; Threadlocker or Retainer; Adhesive
- Cure / Technology: Anaerobic; Single Component
- Viscosity: 400 to 600
from Hernon Manufacturing, Inc.
ReAct ® 727 is a tough acrylic adhesive designed primarily for securing of ceramic permanent magnet segments in motor magnet bonding applications. This adhesive has also found wide acceptance in a variety of structural bonding applications due to its versatile performance capabilities. ReAct... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Features: Adhesive
- Type / Form: 25 ml
from Ellsworth Adhesives
Henkel Loctite 271 Red Threadlocker is a one component, high strength threadlocker designed for permanent locking and sealing of threaded fasteners. This product complies to MIL-S-46163A. 50 mL Bottle. [See More]
- Industry: Automotive
- Features: Sealant; Threadlocker or Retainer; Adhesive
- Cure / Technology: Anaerobic; Single Component
- Viscosity: 400 to 600
from Hernon Manufacturing, Inc.
ReAct ® 761 is a tough acrylic adhesive designed primarily for bonding permanent magnets. ReAct ® 761 has also found wide acceptance in a variety of structural bonding applications due to its versatile performance capabilities. ReAct ® 761 provides high tensile strength while... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Type / Form: 25 ml
- Cure / Technology: Single Component
- Features: Adhesive
from Ellsworth Adhesives
Henkel Loctite 3412 is a two component adhesive that is it ideal for filling large gaps, dispensing on vertical surfaces and manual dispensing. It develops high strength, peel resistant, structural bonds to a wide variety of substrates usually without the aid of surface preparation, primers, or... [See More]
- Industry: Automotive
- Features: Adhesive
- Cure / Technology: Two Component
- Substrate Compatibility: Metal; Plastic
from Hernon Manufacturing, Inc.
ReAct ® 766 is a tough acrylic adhesive designed primarily for bonding permanent magnets. ReAct ® 766 has also found wide acceptance in a variety of structural bonding applications due to its versatile performance capabilities. ReAct ® 766 provides high tensile strength while... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Type / Form: 300 ml cartridge (10:2 ratio)
- Cure / Technology: Single Component
- Features: Adhesive
from Hi-Tech Seals, Inc.
The Nuts N ’ Bolts is an anaerobic adhesive, used in nut and bolt assemblies. When the adhesive is confined between substrates, the oxygen is eliminated and the adhesive cures. These thread locking adhesives offer a wide-range of strengths, viscosities, and temperature ranges for just about... [See More]
- Industry: Automotive; OEM or Industrial
- Type / Form: Liquid
- Cure / Technology: Anaerobic; Single Component
- Features: Sealant; Threadlocker or Retainer; Adhesive
from Chemence Inc.
KG155 flexible anaerobic gasket is a purple, gel. It is easily applied and cures to form a tough, flexible, formed-in-place gasket. KG155 provides an instant low pressure seal for most general purpose gasket sealing applications. KG155 is used for fuel and water pumps, split crank cases on engines,... [See More]
- Industry: Automotive; Construction; OEM or Industrial
- Type / Form: Gel
- Cure / Technology: Anaerobic; Two Component (optional feature); Single Component
- Features: Sealant; Adhesive
from ThreeBond International, Inc.
Electrically Conductive Resins. These Electrically conductive resin can connect multiple electrical contacts simultaneously and make it possible to create an electrical connection in materials that cannot be soldered. They are electro-conductive resins made up of synthetic resin and a conductive... [See More]
- Industry: Automotive; Electronics
- Composition: Filled
- Cure / Technology: Anaerobic
- Features: Electrically Conductive; Adhesive
from DuPont Electronics & Imaging
DuPont ™ Pyralux ® LF-B is DuPont ™ Kapton ® B black polyimide film coated with acrylic ideal for products where uniform matte black appearance is desired. The coverlay is made with the leading DuPont ™ Kapton ® brand black polyimide film for high performance... [See More]
- Industry: Automotive; Electronics; Military; OEM or Industrial
- Features: High Dielectric; Adhesive
- Type / Form: Sheet or Film
from Hi-Tech Seals, Inc.
Self Locker thread locking adhesives are pre-applied products designed for production environments. This line features microscopic glass spheres that remain dry until activated by thread engagement. The shearing action of the engagement breaks the spheres releasing the contained anaerobic thread... [See More]
- Industry: Automotive; OEM or Industrial
- Substrate Compatibility: Metal
- Features: Threadlocker or Retainer; Adhesive
- Use Temperature: -65 to 300
from ThreeBond International, Inc.
Structural adhesives from ThreeBond are impact-resistant and yield a good bond balance of shear bond strength and peel bond strength. These structural adhesives offer two-component (2K) structural adhesive bonds making them impact-resistant and ideal for applications that require fast hardening and... [See More]
- Industry: Automotive
- Features: Adhesive
- Cure / Technology: Two Component
- Substrate Compatibility: Rubber or Elastomer