Building / Construction Acrylic Adhesives and Acrylate Adhesives
2 Results
Sure Seal Heavy Duy Double Sided Tape -- Sure Seal
from Acoustical Solutions, Inc.
from Acoustical Solutions, Inc.
Acoustical Solutions offers Sure Seal Heavy Duty Double Sided Tape to assist you with the installation of acoustical foam. [See More]
- Industry: Construction; Acoustical
- Type / Form: Sheet or Film; Tape
- Cure / Technology: Single Component
- Features: Flexible; Adhesive
Flexible Anaerobic Gasket Maker -- KG155
from Chemence Inc.
from Chemence Inc.
KG155 flexible anaerobic gasket is a purple, gel. It is easily applied and cures to form a tough, flexible, formed-in-place gasket. KG155 provides an instant low pressure seal for most general purpose gasket sealing applications. KG155 is used for fuel and water pumps, split crank cases on engines,... [See More]
- Industry: Automotive; Construction; OEM or Industrial
- Type / Form: Gel
- Cure / Technology: Anaerobic; Two Component (optional feature); Single Component
- Features: Sealant; Adhesive