Polyurethane (PU, PUR) Rubber Adhesives and Sealants

11 Results
Adhesive -- GSP 1414
from GS Polymers, Inc.

Two part, 1:4, temperatures to 230 °F, good hydrolytic stability, FDA [See More]

  • Composition: Unfilled
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry (optional feature); Composites (optional feature); Metal; Paper or Paperboard; Porous Surfaces; Dissimilar Substrates; Variety
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Industry: Sanitary; OEM or Industrial
Filled Polyurethane Elastomer -- 20-2350 (35%)
from Epoxies Etc...

This two component urethane series are low durometer (25-90 Shore A), potting, casting, and encapsulating compounds. They are unfilled materials engineered to provide excellent hydrolytic stability and low moisture permeability. They have outstanding thermal cycling properties, low glass transition... [See More]

  • Composition: Filled
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Features: Encapsulant, Potting Compound
Filter-bond™ Elastomeric Casting and Potting Compound -- E-3264
from Hapco, Inc.

Filter-bond ™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond ™ E-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval. Filter-bond... [See More]

  • Cure / Technology: Two Component  
  • Features: Flexible; Encapsulant, Potting Compound; Sealant
  • Type / Form: Liquid
  • Industry: Sanitary
Universal Block Filler -- No. 509
from Sauereisen, Inc.

Sauereisen Universal Block Filler No. 509 is a moist-cured urethane formulation specifically designed to fill small voids, irregularities, and air pockets in concrete. No. 509 provides a smooth surface prior to application of vinyl ester and urethane protective barriers. [See More]

  • Composition: Unfilled
  • Type / Form: Liquid; Powder
  • Cure / Technology: Air Setting / Film Drying; Two Component  
  • Features: Leveling Filling; Solvent Based
Flexible UV Curable Compound -- UV 60-7016
from Epoxies Etc...

UV 60-7016 is a high performance Ultraviolet Curable Adhesive, Sealant, and Potting Compound. This new one component urethane acrylate system was specifically designed for the difficult bonding of glass to metal. UV 60-7016 has outstanding thermal shock and impact resistance, and is an excellent... [See More]

  • Composition: Unfilled
  • Type / Form: Liquid
  • Cure / Technology: UV or Radiation Cured; Single Component
  • Features: Flexible; Encapsulant, Potting Compound; Sealant
Hapflex™ 1000 Series High Performance Hybrid Elastomeric Polymer Alloy -- 1021
from Hapco, Inc.

HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 1000 Series products are soft, colorless, Shore A elastomers. These materials are available in both a fast and slow gel time and can also be combined to yield customized gel times without the addition of heat. Hapflex ™... [See More]

  • Composition: Unfilled
  • Type / Form: Liquid
  • Cure / Technology: Two Component  ; Room Temperature Vulcanizing or Curing
  • Features: Sealant
Thermally Conductive PU Potting Compound -- 50-2366 FR
from Epoxies Etc...

50-2366 FR is a new thermally conductive polyurethane potting compound. This flexible system is designed for low stress on sensitive components during and after cure. 50-2366 FR polyurethane resin system is formulated for applications requiring low exotherm, low shrinkage, and excellent electrical... [See More]

  • Composition: Filled
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Features: Encapsulant, Potting Compound; Flame Retardant; Thermally Conductive; UL Rating
Hapflex™ 500 Series High Performance Hybrid Elastomeric Polymer Alloy -- 540
from Hapco, Inc.

HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 500 Series offers soft durometer elastomers ranging from 45 - 95 Shore A. All are relatively fast, room curing, flexible systems that can be accelerated with moderate heat for faster cycle times. Most 500 Series products are... [See More]

  • Composition: Unfilled
  • Type / Form: Liquid
  • Cure / Technology: Two Component  ; Room Temperature Vulcanizing or Curing
  • Features: Sealant
Hapflex™ 600 Series High Performance Hybrid Elastomeric Polymer Alloy -- 650
from Hapco, Inc.

HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 600 series are relatively fast, semi-rigid, room temperature curing systems. This series yields harder durometers ranging from 50 - 70 Shore D. Most. 600 Series products are offered in 2 speeds: a standard 20-25 minute working... [See More]

  • Composition: Unfilled
  • Type / Form: Liquid
  • Cure / Technology: Two Component  ; Room Temperature Vulcanizing or Curing
  • Features: Sealant
Hapflex™ 700 Series High Performance Hybrid Elastomeric Polymer Alloy -- 765
from Hapco, Inc.

HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. Hapflex ™ 700/800 products are colorless, high strength elastomers available in hardnesses ranging from 65A to 72D. Hapflex ™ 700/800 products exhibit high tensile strength, high tear strength, and excellent elongation. All Hapflex... [See More]

  • Composition: Unfilled
  • Type / Form: Liquid
  • Cure / Technology: Two Component  ; Room Temperature Vulcanizing or Curing
  • Features: Sealant
Steralloy™ FDG - Elastomeric Liquid Molding Polymer -- Steralloy 2021
from Hapco, Inc.

Elastomeric Series. Various hardness elastomers, shore 20A - 72D. Clear in color. Available in 2 speeds - fast and slow. STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG Series... [See More]

  • Composition: Unfilled
  • Type / Form: Liquid
  • Cure / Technology: Two Component  
  • Features: Sealant