Electrically Conductive Rubber Adhesives and Sealants

3 Results
Electrically Conductive Silicone Adhesive -- SEMICOSIL® 979 EC
from Wacker Chemical Corp.

SEMICOSIL ® 979 EC is a RTV-1 amine cure silicone rubber that cures on contact with moisture in the air. Special features. Low volume resistivity. Thixotropic paste. Solvated. Excellent adhesion to many substrates. Application. SEMICOSIL ® 979 EC is an electrically conductive adhesive for... [See More]

  • Features: Electrically Conductive
  • Cure / Technology: Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
  • Chemical System: Silicone
  • Industry: Electronics
Momentive CRTV5120 Semi Conductive Silicone 170gm -- MOSI01358
from Techsil Limited

Momentive CRTV5120 is a high performance, semi-conductive silicone adhesive. This one-part RTV offers fast cure and a resistivity of 200 - 800 ohm-cm. CRTV5120 offers a primer less adhesion to many metals, plastics and glass. This product is ideal for gaskets & seals for electronics that need... [See More]

  • Features: Electrically Conductive
  • Chemical System: Silicone
3300 Series Electro-Conductive Resins -- TB3315E
from ThreeBond International, Inc.

Electrically Conductive Resins. These Electrically conductive resin can connect multiple electrical contacts simultaneously and make it possible to create an electrical connection in materials that cannot be soldered. They are electro-conductive resins made up of synthetic resin and a conductive... [See More]

  • Features: Flexible; Electrically Conductive
  • Cure / Technology: Anaerobic
  • Composition: Filled
  • Type / Form: Liquid