Caulk / Grout Rubber Adhesives and Sealants

4 Results
Acoustical Caulk
from Acoustical Solutions, Inc.

Acoustical Caulk is a non-flammable, latex based sealant specially designed for the reduction of sound transmission and drafts in all types of wall systems. Acoustical Caulk remains flexible and adheres firmly to wood, metal studs, concrete, gypsum board and most other building materials. Acoustical... [See More]

  • Chemical System: Latex
  • Features: Flexible; Sealant; UL Rating; Water Based 
  • Cure / Technology: Thermoset; Single Component
  • Substrate Compatibility: Concrete, Masonry; Metal; Paper or Paperboard; Wood; Dissimilar Substrates; Gypsum Board
Roofing Adhesive -- EverGuard® Caulk
from GAF

EverGuard ® Caulk. Description. Elastomeric sealant. Benefit/Application. Suitable for sealing upper lip of exposed termination bars. Suitable for sealing around upper edge of penetration clamping rings. Meets ASTM C-920-87, Type S, Grade NS, Class 25 [See More]

  • Cure / Technology: Single Component
  • Substrate Compatibility: Plastic
  • Features: Sealant; Solvent Based
  • Industry: Construction
Sanitary Silicone Glazing, Perimeter, & Joint Sealant -- ELASTOSIL® 5100
from Wacker Chemical Corp.

ELASTOSIL ® 5100 is a one-component, acid-curing, low modulus silicone sealant for sanitary applications. Special features. suitable for use in sanitary areas. non-sag. ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures. flexible at low (- 40 °C) and high temperatures... [See More]

  • Chemical System: Silicone
  • Type / Form: Gel
  • Cure / Technology: Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
  • Features: Sealant
SpecSeal Elastomeric Sealant -- ES105
from Acoustical Solutions, Inc.

The Professional's Choice For Spray-Applied Protection of Joints & Penetrations of all types. SpecSeal Sealant has been UL tested and classified for a wide variety of common construction joint applications including floor-to-floor, floor-to-wall, wall-to-floor, wall-to-wall, and head-of-wall... [See More]

  • Cure / Technology: Single Component
  • Substrate Compatibility: Concrete, Masonry; Metal; Paper or Paperboard; Dissimilar Substrates
  • Features: Flexible; Flame Retardant; Sealant; UL Rating
  • Industry: Construction; Acoustical