Dissimilar Substrates Rubber Adhesives and Sealants

15 Results
One Component Low Viscosity, Optically Clear UV Curable -- UV19
from Master Bond, Inc.

Master Bond Polymer System UV19 is a newly developed UV curable, low viscosity optically clear compound specifically designed for high performance laminating, sealing, bonding and coating. This remarkable acrylic based polymer composition can effectively replace conventional heat and/or solvent... [See More]

  • Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
  • Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation
  • Type / Form: Liquid
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
One Component UV Curable Compound -- UV15-7SP4
from Master Bond, Inc.

Master Bond Polymer System UV15-7SP4 is a new one component, optically clear, toughened UV and/or curable polymer system with extended service capability of -80 °F to +250 °F. It is 100% reactive, does not contain any solvents or other volatiles and does not embrittle even upon exposure to... [See More]

  • Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
  • Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation
  • Type / Form: Liquid
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
One Component, High Viscosity UV Curable Compound -- UV15X-5
from Master Bond, Inc.

Master Bond Polymer System UV15X-5 is a newly developed one component, non-yellowing, UV curable urethane elastomer system possessing high flexibility and outstanding abrasion resistance. This high viscosity system can be used for bonding, sealing, coating and casting. Master Bond UV15X-5 offers... [See More]

  • Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
  • Features: Flexible; High Dielectric; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation
  • Type / Form: Liquid
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
One Component, Highly Flexible UV Curable Urethane -- UV21
from Master Bond, Inc.

Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf life at ambient... [See More]

  • Cure / Technology: Thermoset; UV or Radiation Cured; Contact or Pressure Sensitive Adhesives; Single Component
  • Features: Flexible; High Dielectric; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation
  • Type / Form: Liquid
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
One Part, Flexiblized UV Curable System -- UV15FL
from Master Bond, Inc.

Master Bond UV15FL is a new one component, high strength, low viscosity, flexible UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed... [See More]

  • Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
  • Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation
  • Type / Form: Liquid
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Acoustical Caulk
from Acoustical Solutions, Inc.

Acoustical Caulk is a non-flammable, latex based sealant specially designed for the reduction of sound transmission and drafts in all types of wall systems. Acoustical Caulk remains flexible and adheres firmly to wood, metal studs, concrete, gypsum board and most other building materials. Acoustical... [See More]

  • Chemical System: Latex
  • Features: Flexible; Sealant; UL Rating; Water Based 
  • Cure / Technology: Thermoset; Single Component
  • Substrate Compatibility: Concrete, Masonry; Metal; Paper or Paperboard; Wood; Dissimilar Substrates; Gypsum Board
Flowable, Two-part, Condensation Curing Silicone Rubber -- ELASTOSIL® RT772
from Wacker Chemical Corp.

ELASTOSIL ® RT 745 A/B is a pourable, thermally curable, addition-curing, two-part silicone rubber. Special features. two-part, 1 : 1 mixing ratio. low viscosity. low hardness. low risk of inhibition. rapid heat cure. primerless adhesion. Application. encapsulation of electronic components. [See More]

  • Chemical System: Silicone
  • Features: Flame Retardant (optional feature); Sealant
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing; Condensation Cured
  • Substrate Compatibility: Ceramic, Glass; Metal; Dissimilar Substrates
3M™ Scotch-Weld™ High Performance Plastic Adhesive -- 1099L Tan
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Nitrile High Performance Plastic Adhesive 1099L is a low viscosity fast drying and heat curable Nitrile adhesive. Tan can bond most vinyls (supported and unsupported) wood, metal, rubber to fiberglass, painted, primed or bare steel, and molded plastics. This product... [See More]

  • Cure / Technology: Air Setting / Film Drying; Thermoset; Single Component
  • Features: Solvent Based
  • Type / Form: Liquid
  • Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Wood; Dissimilar Substrates; Fiberglass
Elastomer Modified Epoxy -- 20-3236
from Epoxies Etc...

20-3236 Resin is a low viscosity copolymer adhesive and potting compound specifically designed for bonding vinyls and neoprenes. 20-3236 Resin has an extended working time and a convenient 2:1 mix ratio. [See More]

  • Composition: Unfilled
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Features: High Dielectric; Encapsulant, Potting Compound
HCC Concentrate
from Westech Aerosol Corporation

WT-HCC canister is based on the Westech's popular HSC-13 adhesive. It is supplied in a pressurized canister without hydrocarbon propellants so that it can be used with standard pneumatic spray equipment. This permits more flexibility in spray patterns from narrow to broad, fine to coarse pattern as... [See More]

  • Composition: Unfilled
  • Type / Form: Liquid
  • Cure / Technology: Air Setting / Film Drying; Contact or Pressure Sensitive Adhesives; Single Component
  • Features: Laminaes; Solvent Based
Power Grab Adhesive -- AAAP
from Acoustical Solutions, Inc.

AlphaPanel ™ Adhesive is a non-toxic water based adhesive that makes installation quick and easy by providing a strong permanent bond when apply foam panels to walls or ceilings. It offers easy clean up and is compatible with all polyurethane and melamine foam products. The tubes are 10.1... [See More]

  • Chemical System: Latex Based
  • Features: Flexible; Water Based 
  • Cure / Technology: Thermoset; Single Component
  • Substrate Compatibility: Paper or Paperboard; Plastic; Porous Surfaces; Dissimilar Substrates; Acoustical Foam Products
3M™ Scotch-Weld™ Neoprene Contact Adhesive -- 10 Light Yellow
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Neoprene Contact Adhesive 10 Light Yellow is a is a brushable, light yellow colored contact adhesive. Air drying contact adhesive which bonds immediately and permanently upon application of contact pressure - no clamping or fixturing. It bonds many decorative and high... [See More]

  • Cure / Technology: Air Setting / Film Drying; Contact or Pressure Sensitive Adhesives; Single Component
  • Features: Solvent Based
  • Type / Form: Liquid
  • Substrate Compatibility: Metal; Porous Surfaces; Wood; Dissimilar Substrates; Laminates
Flexible UV Curable Compound -- UV 60-7016
from Epoxies Etc...

UV 60-7016 is a high performance Ultraviolet Curable Adhesive, Sealant, and Potting Compound. This new one component urethane acrylate system was specifically designed for the difficult bonding of glass to metal. UV 60-7016 has outstanding thermal shock and impact resistance, and is an excellent... [See More]

  • Composition: Unfilled
  • Type / Form: Liquid
  • Cure / Technology: UV or Radiation Cured; Single Component
  • Features: Flexible; Encapsulant, Potting Compound; Sealant
SpecSeal Elastomeric Sealant -- ES105
from Acoustical Solutions, Inc.

The Professional's Choice For Spray-Applied Protection of Joints & Penetrations of all types. SpecSeal Sealant has been UL tested and classified for a wide variety of common construction joint applications including floor-to-floor, floor-to-wall, wall-to-floor, wall-to-wall, and head-of-wall... [See More]

  • Cure / Technology: Single Component
  • Substrate Compatibility: Concrete, Masonry; Metal; Paper or Paperboard; Dissimilar Substrates
  • Features: Flexible; Flame Retardant; Sealant; UL Rating
  • Industry: Construction; Acoustical
3M™ Scotch-Weld™ Rubber And Gasket Adhesive -- 2141 Light Yellow
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Neoprene Rubber And Gasket Adhesive 2141 is a light yellow, high strength, solvent type synthetic rubber-based brushable adhesive. Used for bonding rubber and gasketing materials. It is also useful for bonding fabric and leather to metal, wood and many plastic... [See More]

  • Cure / Technology: Air Setting / Film Drying; Single Component
  • Features: Solvent Based
  • Type / Form: Liquid
  • Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood; Dissimilar Substrates; Gasketing Materials, Leather