Electrical Power / HV Rubber Adhesives and Sealants
from Hernon Manufacturing, Inc.
Silastomer ® 333 is a high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer ® 333 can be... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
- Chemical System: Silicone
from Master Bond, Inc.
Master Bond X21 is a specially formulated one component system for bonding and priming polyolefinic surfaces. X21 is a very low viscosity( <250 cps) solvent based system that is easy to apply and process. Most often, it is used as a primer to promote adhesion of polyolefinic substrates to other... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
- Cure / Technology: Thermoset; Single Component
- Composition: Unfilled
- Type / Form: Liquid
from Ellsworth Adhesives
Dow SYLGARD ™ 186 Silicone Elastomer Clear is a two component, room temperature and heat curing, encapsulant that is used as a protective coating for electrical applications such as power supplies, transformers, sensors, amplifiers, and connectors. It provides flexibility, high tear strength,... [See More]
- Industry: Electric Power
- Cure / Technology: Two Component
- Chemical System: Silicone
- Features: Encapsulant, Potting Compound
from Hernon Manufacturing, Inc.
Silastomer ® 334 is a high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer ® 334 can be... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
- Chemical System: Silicone
from Master Bond, Inc.
Master Bond X-5 is specially formulated, synthetic elastomer-based, one component adhesive for high performance bonding and sealing. This synthetic elastomer based adhesive bonds well in both shear and peel to similar and dissimilar surfaces including metals, woods, most plastics, ceramics, glass,... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; OEM or Industrial; Semiconductors, IC's; Tooling
- Cure / Technology: Thermoset; Single Component
- Composition: Unfilled
- Type / Form: Liquid
from Ellsworth Adhesives
Dow SYLGARD ™ 186 Silicone Elastomer Clear is a two component, room temperature and heat curing, encapsulant that is used as a protective coating for electrical applications such as power supplies, transformers, sensors, amplifiers, and connectors. It provides flexibility, high tear strength,... [See More]
- Industry: Electric Power
- Cure / Technology: Two Component
- Chemical System: Silicone
- Features: Encapsulant, Potting Compound
from Hernon Manufacturing, Inc.
Silastomer ® 336 is a high performance, single component, acetoxy, ready to use silicone. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer ® 336 can be... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
- Chemical System: Silicone
from Master Bond, Inc.
Master Bond Polymer System UV19 is a newly developed UV curable, low viscosity optically clear compound specifically designed for high performance laminating, sealing, bonding and coating. This remarkable acrylic based polymer composition can effectively replace conventional heat and/or solvent... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation
from Ellsworth Adhesives
Dow SYLGARD ™ 186 Silicone Elastomer Clear is a two component, room temperature and heat curing, encapsulant that is used as a protective coating for electrical applications such as power supplies, transformers, sensors, amplifiers, and connectors. It provides flexibility, high tear strength,... [See More]
- Industry: Electric Power
- Cure / Technology: Two Component
- Chemical System: Silicone
- Features: Encapsulant, Potting Compound
from Hernon Manufacturing, Inc.
Silastomer ® 343 is a black, high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Designed to provide excellent oil resistance and can be used as a... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
- Chemical System: Silicone
from Master Bond, Inc.
Master Bond Polymer System UV15-7SP4 is a new one component, optically clear, toughened UV and/or curable polymer system with extended service capability of -80 °F to +250 °F. It is 100% reactive, does not contain any solvents or other volatiles and does not embrittle even upon exposure to... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation
from Hernon Manufacturing, Inc.
Supertacker ® 351 is a single component, high performance elastomeric adhesive that exhibits exceptional bonding characteristics to a broad range of materials including metals, glass, plastic composites, rubber, leather, wood and vinyl. Supertacker ® 351 provides a tough, waterproof bond... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
- Chemical System: Acrylic; Silicone
from Master Bond, Inc.
Master Bond Polymer System UV15X-5 is a newly developed one component, non-yellowing, UV curable urethane elastomer system possessing high flexibility and outstanding abrasion resistance. This high viscosity system can be used for bonding, sealing, coating and casting. Master Bond UV15X-5 offers... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Features: Flexible; High Dielectric; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation
from Hernon Manufacturing, Inc.
Supertacker ® 353 is a single component, high performance elastomeric adhesive that exhibits exceptional bonding characteristics to a broad range of materials including metals, glass, plastic composites, rubber, leather, wood and vinyl. Supertacker ® 353 provides a tough, waterproof bond... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
- Chemical System: Acrylic; Silicone
from Master Bond, Inc.
Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf life at ambient... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Cure / Technology: Thermoset; UV or Radiation Cured; Contact or Pressure Sensitive Adhesives; Single Component
- Features: Flexible; High Dielectric; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation
from Hernon Manufacturing, Inc.
Supertacker ® 357 is a single component, high performance elastomeric adhesive that exhibits exceptional bonding characteristics to a broad range of materials including metals, glass, plastic composites, rubber, leather, wood and vinyl. Supertacker ® 357 provides a tough, waterproof bond... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
- Chemical System: Acrylic; Silicone
from Master Bond, Inc.
Master Bond UV15FL is a new one component, high strength, low viscosity, flexible UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation
from Wacker Chemical Corp.
WACKER SilGel ® 612 A/B is a pourable, additioncuring, RTV-2 silicone rubber that vulcanizes at room temperature to a very soft silicone gel. Special features. two-part, 1 : 1 mixing ratio. low viscosity. rapid heat cure. very low hardness (silicone gel). crystal clear. pronounced inherent tack. [See More]
- Industry: Automotive; Electronics; Electric Power; Optical
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Silicone
- Type / Form: Liquid
from Novagard Solutions
Non-corrosive, single component silicone coating [See More]
- Industry: Electronics; Electric Power; OEM or Industrial
- Composition: Unfilled
- Chemical System: Silicone
- Cure / Technology: Thermoset; UV or Radiation Cured (optional feature); Single Component; Reactive or Moisture Cured (optional feature); Room Temperature Vulcanizing or Curing
from Techsil Limited
TSE3941 is a flame retardant silicone adhesive sealant from Momentive Performance Materials, designed for electrical and electronic applications. This non-flowable, one-component RTV forms a soft elastic silicone rubber which is non-corrosive to metallic substrates. Product Benefits. High thermal... [See More]
- Industry: Electronics; Electric Power
- Features: Flame Retardant
- Chemical System: Silicone
- Use Temperature: -55 to 200