Air Setting / Film Drying Rubber Adhesives and Sealants

12 Results
General Purpose Spray Adhesive - Low VOC -- Nashua® 398 Spray Adhesive
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products 398 Spray Adhesive. GENERAL PURPOSE SPRAY ADHESIVE - LOW VOC. Aggressive spray adhesive designed for temporary and permanent bonding. (Net weight 12 oz. NT WT, 17 Fluid oz.) Meets FDA requirements for indirect food packaging when used in accordance with 21 CFR 175.105. [See More]

  • Cure / Technology: Air Setting / Film Drying; Single Component
  • Type / Form: Liquid
  • Composition: Unfilled
  • Substrate Compatibility: Metal; Paper or Paperboard; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood
HCC Concentrate
from Westech Aerosol Corporation

WT-HCC canister is based on the Westech's popular HSC-13 adhesive. It is supplied in a pressurized canister without hydrocarbon propellants so that it can be used with standard pneumatic spray equipment. This permits more flexibility in spray patterns from narrow to broad, fine to coarse pattern as... [See More]

  • Cure / Technology: Air Setting / Film Drying; Contact or Pressure Sensitive Adhesives; Single Component
  • Type / Form: Liquid
  • Composition: Unfilled
  • Features: Laminaes; Solvent Based
3M™ Scotch-Weld™ High Performance Plastic Adhesive -- 1099 Tan
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Nitrile High Performance Plastic Adhesive 1099H is a fast drying and heat curable Nitrile adhesive. Air dried bonds have high strength; resist weathering, water, oil and fuel. It is excellent for bonding most vinyl extrusions and sheeting. Also bonds many fabrics. [See More]

  • Cure / Technology: Air Setting / Film Drying; Thermoset; Single Component
  • Features: Solvent Based
  • Type / Form: Liquid
  • Substrate Compatibility: Plastic; Textiles or Fabrics
Home Stretch™ Water Based Liquid Adhesive Primer -- HS WB Liquid Adhesive
from Polyguard Products, Inc.

Poly Wall ® Home Stretch ™ Water Based Liquid Adhesive is specifically formulated to provide excellent adhesion with all the Poly Wall ® waterproofing and flashing membranes under many kinds of surface conditions. Home Stretch ™ Water Based Liquid Adhesive is an integral part of... [See More]

  • Cure / Technology: Air Setting / Film Drying; Single Component
  • Substrate Compatibility: Concrete, Masonry; Rubber or Elastomer; Wood
  • Type / Form: Liquid
  • Industry: Construction; OEM or Industrial
Universal Block Filler -- No. 509
from Sauereisen, Inc.

Sauereisen Universal Block Filler No. 509 is a moist-cured urethane formulation specifically designed to fill small voids, irregularities, and air pockets in concrete. No. 509 provides a smooth surface prior to application of vinyl ester and urethane protective barriers. [See More]

  • Cure / Technology: Air Setting / Film Drying; Two Component  
  • Type / Form: Liquid; Powder
  • Composition: Unfilled
  • Features: Leveling Filling; Solvent Based
Roofing Adhesive -- Topcoat® 322 White Elastomeric Coating
from GAF

Elastomeric Roof Coating. Topcoat ® 322 White Elastomeric Coating is a styrene acrylic-based roof coating that forms a seamless and flexible layer of protection for your roof. This coating is designed to seal and dramatically reduce the surface temperatures and to resist heat absorption and... [See More]

  • Cure / Technology: Air Setting / Film Drying; Single Component
  • Features: Flexible; Sealant; Thermal Insulation
  • Type / Form: Liquid
  • Substrate Compatibility: Concrete, Masonry
Liquid Adhesive/Primer -- Polyken® 1027
from Berry Plastics Corporation - Engineered Materials Division

Polyken 1027. LIQUID ADHESIVE/PRIMER. Polyken 1027 liquid adhesive system is ideal for slower machine application to rough, reconditioned, or grit-blasted pipe surfaces. It provides a uniformly smooth, instant tack surface for Polyken coating systems. Applications. Solvent based primer designed for... [See More]

  • Cure / Technology: Air Setting / Film Drying; Single Component
  • Type / Form: Liquid
  • Composition: Unfilled
  • Features: Solvent Based
3M™ Scotch-Weld™ High Performance Plastic Adhesive -- 1099L Tan
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Nitrile High Performance Plastic Adhesive 1099L is a low viscosity fast drying and heat curable Nitrile adhesive. Tan can bond most vinyls (supported and unsupported) wood, metal, rubber to fiberglass, painted, primed or bare steel, and molded plastics. This product... [See More]

  • Cure / Technology: Air Setting / Film Drying; Thermoset; Single Component
  • Features: Solvent Based
  • Type / Form: Liquid
  • Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Wood; Dissimilar Substrates; Fiberglass
Spray Adhesive - Temporary & Permanent Bonding -- Nashua® 357 Spray Adhesive
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products 357 Spray Adhesive. SPRAY ADHESIVE - TEMPORARY & PERMANENT BONDING. Designed for temporary and permanent bonding (20 fluid oz can). Low VOC for compliance with state regulations. Meets FDA requirements for indirect food packaging when used in accordance with 21 CFR 175.105. [See More]

  • Cure / Technology: Air Setting / Film Drying; Single Component
  • Type / Form: Liquid
  • Composition: Unfilled
  • Features: Water Based 
3M™ Scotch-Weld™ Neoprene Contact Adhesive -- 10 Light Yellow
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Neoprene Contact Adhesive 10 Light Yellow is a is a brushable, light yellow colored contact adhesive. Air drying contact adhesive which bonds immediately and permanently upon application of contact pressure - no clamping or fixturing. It bonds many decorative and high... [See More]

  • Cure / Technology: Air Setting / Film Drying; Contact or Pressure Sensitive Adhesives; Single Component
  • Features: Solvent Based
  • Type / Form: Liquid
  • Substrate Compatibility: Metal; Porous Surfaces; Wood; Dissimilar Substrates; Laminates
Spray Adhesive - Temporary & Permanent Bonding -- Polyken® 44SA
from Berry Plastics Corporation - Engineered Materials Division

Polyken 44SA. SPRAY ADHESIVE - TEMPORARY & PERMANENT BONDING. Fast skin, high tack, low soak in rate adhesive designed for temporary and permanent bonding. Meets FDA requirements for indirect food packaging when used in accordance with 21 CFR 175.105. Applications. Bonds foils and metals to... [See More]

  • Cure / Technology: Air Setting / Film Drying; Single Component
  • Type / Form: Liquid
  • Composition: Unfilled
  • Features: Water Based 
3M™ Scotch-Weld™ Rubber And Gasket Adhesive -- 2141 Light Yellow
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Neoprene Rubber And Gasket Adhesive 2141 is a light yellow, high strength, solvent type synthetic rubber-based brushable adhesive. Used for bonding rubber and gasketing materials. It is also useful for bonding fabric and leather to metal, wood and many plastic... [See More]

  • Cure / Technology: Air Setting / Film Drying; Single Component
  • Features: Solvent Based
  • Type / Form: Liquid
  • Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood; Dissimilar Substrates; Gasketing Materials, Leather