UV / Radiation Cured (also EB, Light) Rubber Adhesives and Sealants
from Master Bond, Inc.
Master Bond Polymer System UV19 is a newly developed UV curable, low viscosity optically clear compound specifically designed for high performance laminating, sealing, bonding and coating. This remarkable acrylic based polymer composition can effectively replace conventional heat and/or solvent... [See More]
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation
- Type / Form: Liquid
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from Master Bond, Inc.
Master Bond Polymer System UV15-7SP4 is a new one component, optically clear, toughened UV and/or curable polymer system with extended service capability of -80 °F to +250 °F. It is 100% reactive, does not contain any solvents or other volatiles and does not embrittle even upon exposure to... [See More]
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation
- Type / Form: Liquid
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from Master Bond, Inc.
Master Bond Polymer System UV15X-5 is a newly developed one component, non-yellowing, UV curable urethane elastomer system possessing high flexibility and outstanding abrasion resistance. This high viscosity system can be used for bonding, sealing, coating and casting. Master Bond UV15X-5 offers... [See More]
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Features: Flexible; High Dielectric; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation
- Type / Form: Liquid
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from Master Bond, Inc.
Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf life at ambient... [See More]
- Cure / Technology: Thermoset; UV or Radiation Cured; Contact or Pressure Sensitive Adhesives; Single Component
- Features: Flexible; High Dielectric; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation
- Type / Form: Liquid
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from ThreeBond International, Inc.
Our UV curable resins are materials that are polymerized and cured in a short time by the energy radiated from ultraviolet irradiation devices. We offer our UV curing adhesives in many variations to meet almost any industrial need. Curing is completed in several seconds through UV light irradiation. [See More]
- Cure / Technology: UV or Radiation Cured
- Substrate Compatibility: Rubber or Elastomer
- Chemical System: Acrylic
- Viscosity: 95000
from Epoxies Etc...
UV 60-7016 is a high performance Ultraviolet Curable Adhesive, Sealant, and Potting Compound. This new one component urethane acrylate system was specifically designed for the difficult bonding of glass to metal. UV 60-7016 has outstanding thermal shock and impact resistance, and is an excellent... [See More]
- Cure / Technology: UV or Radiation Cured; Single Component
- Type / Form: Liquid
- Composition: Unfilled
- Features: Flexible; Encapsulant, Potting Compound; Sealant
from Wacker Chemical Corp.
SEMICOSIL ® 912 is a pourable, addition-curing, 2-part. silicone rubber that cures to a soft silicone gel when. mixed with ELASTOSIL ® CAT PT, ELASTOSIL ® CAT. PT-F or ELASTOSIL ® CAT UV. Special features. two-part, 10 : 1 mixing ratio. low viscosity. modular system allows flexible... [See More]
- Cure / Technology: Two Component ; UV or Radiation Cured
- Type / Form: Liquid
- Chemical System: Silicone
- Features: High Dielectric; Encapsulant, Potting Compound
from Techsil Limited
ThreeBond 3164 is a UV-curing solvent free silicone which combines the quick curing speed of UV adhesives with the excellent temperature resistance of silicone sealants. Portions directly exposed to UV rays cure in seconds whilst other areas cure by moisture in the air. After curing the product... [See More]
- Cure / Technology: UV or Radiation Cured
- Chemical System: Silicone