Tooling / Mold Material Rubber Adhesives and Sealants
from Ellsworth Adhesives
Dow SILASTIC ™ RTV-3110 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 18.1 kg Pail. [See More]
- Industry: Tooling
- Cure / Technology: Two Component
- Chemical System: Silicone
- Features: Sealant
from Master Bond, Inc.
Master Bond X21 is a specially formulated one component system for bonding and priming polyolefinic surfaces. X21 is a very low viscosity( <250 cps) solvent based system that is easy to apply and process. Most often, it is used as a primer to promote adhesion of polyolefinic substrates to other... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
- Cure / Technology: Thermoset; Single Component
- Composition: Unfilled
- Type / Form: Liquid
from Ellsworth Adhesives
Dow SILASTIC ™ RTV-3110 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 4 kg Pail. [See More]
- Industry: Tooling
- Cure / Technology: Two Component
- Chemical System: Silicone
- Features: Sealant
from Master Bond, Inc.
Master Bond X-5 is specially formulated, synthetic elastomer-based, one component adhesive for high performance bonding and sealing. This synthetic elastomer based adhesive bonds well in both shear and peel to similar and dissimilar surfaces including metals, woods, most plastics, ceramics, glass,... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; OEM or Industrial; Semiconductors, IC's; Tooling
- Cure / Technology: Thermoset; Single Component
- Composition: Unfilled
- Type / Form: Liquid
from Ellsworth Adhesives
Dow SILASTIC ™ RTV-3110 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 453 g Jar. [See More]
- Industry: Tooling
- Cure / Technology: Two Component
- Chemical System: Silicone
- Features: Sealant
from Master Bond, Inc.
Master Bond Polymer System UV19 is a newly developed UV curable, low viscosity optically clear compound specifically designed for high performance laminating, sealing, bonding and coating. This remarkable acrylic based polymer composition can effectively replace conventional heat and/or solvent... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation
from Ellsworth Adhesives
Dow SILASTIC ™ RTV-3112 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 18.1 kg Pail. [See More]
- Industry: Tooling
- Cure / Technology: Two Component
- Chemical System: Silicone
- Features: Sealant
from Master Bond, Inc.
Master Bond Polymer System UV15-7SP4 is a new one component, optically clear, toughened UV and/or curable polymer system with extended service capability of -80 °F to +250 °F. It is 100% reactive, does not contain any solvents or other volatiles and does not embrittle even upon exposure to... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation
from Ellsworth Adhesives
Dow SILASTIC ™ RTV-3112 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 4 kg Pail. [See More]
- Industry: Tooling
- Cure / Technology: Two Component
- Chemical System: Silicone
- Features: Sealant
from Master Bond, Inc.
Master Bond Polymer System UV15X-5 is a newly developed one component, non-yellowing, UV curable urethane elastomer system possessing high flexibility and outstanding abrasion resistance. This high viscosity system can be used for bonding, sealing, coating and casting. Master Bond UV15X-5 offers... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Features: Flexible; High Dielectric; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation
from Ellsworth Adhesives
Dow SILASTIC ™ RTV-3112 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 453 g Jar. [See More]
- Industry: Tooling
- Cure / Technology: Two Component
- Chemical System: Silicone
- Features: Sealant
from Master Bond, Inc.
Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf life at ambient... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Cure / Technology: Thermoset; UV or Radiation Cured; Contact or Pressure Sensitive Adhesives; Single Component
- Features: Flexible; High Dielectric; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation
from Ellsworth Adhesives
Dow SILASTIC ™ RTV-3120 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 18.1 kg Pail. [See More]
- Industry: Tooling
- Cure / Technology: Two Component
- Chemical System: Silicone
- Features: Sealant
from Master Bond, Inc.
Master Bond UV15FL is a new one component, high strength, low viscosity, flexible UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation
from Ellsworth Adhesives
Dow SILASTIC ™ RTV-3120 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 4 kg Pail. [See More]
- Industry: Tooling
- Cure / Technology: Two Component
- Chemical System: Silicone
- Features: Sealant
from Master Bond, Inc.
Master Bond X-5TC is an aluminum oxide filled, thermally conductive elastomer-based, one component adhesive for high performance bonding and sealing. This thermally conductive adhesive bonds well in both shear and peel to similar and dissimilar surfaces including metals, woods, most plastics,... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
- Cure / Technology: Thermoset; Single Component
- Composition: Unfilled; Filled
- Features: Sealant; Thermally Conductive
from Ellsworth Adhesives
Dow SILASTIC ™ RTV-3120 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs mechanical shock and vibration. Base only. 453 g Jar. [See More]
- Industry: Tooling
- Cure / Technology: Two Component
- Chemical System: Silicone
- Features: Sealant
from Hapco, Inc.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 1000 Series products are soft, colorless, Shore A elastomers. These materials are available in both a fast and slow gel time and can also be combined to yield customized gel times without the addition of heat. Hapflex ™... [See More]
- Industry: Electronics; OEM or Industrial; Tooling
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Type / Form: Liquid
from GS Polymers, Inc.
Two part, excellent impact resistance, heat cure [See More]
- Industry: OEM or Industrial; Tooling
- Cure / Technology: Thermoset; Two Component
- Composition: Unfilled
- Features: Encapsulant, Potting Compound
from Hapco, Inc.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 500 Series offers soft durometer elastomers ranging from 45 - 95 Shore A. All are relatively fast, room curing, flexible systems that can be accelerated with moderate heat for faster cycle times. Most 500 Series products are... [See More]
- Industry: OEM or Industrial; Tooling
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Type / Form: Liquid
from Hapco, Inc.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 600 series are relatively fast, semi-rigid, room temperature curing systems. This series yields harder durometers ranging from 50 - 70 Shore D. Most. 600 Series products are offered in 2 speeds: a standard 20-25 minute working... [See More]
- Industry: OEM or Industrial; Tooling
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Type / Form: Liquid
from Hapco, Inc.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. Hapflex ™ 700/800 products are colorless, high strength elastomers available in hardnesses ranging from 65A to 72D. Hapflex ™ 700/800 products exhibit high tensile strength, high tear strength, and excellent elongation. All Hapflex... [See More]
- Industry: Electronics; OEM or Industrial; Tooling
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Type / Form: Liquid
from Hapco, Inc.
Hapsil 360 ™ is a high tear strength, tin-catalyzed RTV-2 silicone rubber, which was designed for casting Hapco's wide variety of rigid and flexible polyurethane resins. Hapsil 360 ™ is not sensitive to inhibition, meaning it will cure at room temperature over virtually any surface. [See More]
- Industry: OEM or Industrial; Tooling
- Composition: Unfilled
- Chemical System: Silicone
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
from Hapco, Inc.
Elastomeric Series. Various hardness elastomers, shore 20A - 72D. Clear in color. Available in 2 speeds - fast and slow. STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG Series... [See More]
- Industry: Sanitary; Tooling
- Cure / Technology: Two Component
- Composition: Unfilled
- Type / Form: Liquid