Electronics Rubber Adhesives and Sealants
from Hernon Manufacturing, Inc.
Silastomer ® 333 is a high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer ® 333 can be... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
- Chemical System: Silicone
from Dongguan Sheen Electronic Technology Co., Ltd.
Designed as battery pack thermal runaway protection(thermal propagation) material, SF-C is a fiberglass or PET carrier ceramifiable (ceramifying) silicone rubber composite sheet. Like ordinary rubber, silicone rubber and thermoplastic elastomer, it has not only good insulation and elasticity, but... [See More]
- Industry: Electronics
- Chemical System: Silicone
from Master Bond, Inc.
Master Bond X21 is a specially formulated one component system for bonding and priming polyolefinic surfaces. X21 is a very low viscosity( <250 cps) solvent based system that is easy to apply and process. Most often, it is used as a primer to promote adhesion of polyolefinic substrates to other... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
- Cure / Technology: Thermoset; Single Component
- Composition: Unfilled
- Type / Form: Liquid
from Hernon Manufacturing, Inc.
Silastomer ® 334 is a high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer ® 334 can be... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
- Chemical System: Silicone
from Master Bond, Inc.
Master Bond X-5 is specially formulated, synthetic elastomer-based, one component adhesive for high performance bonding and sealing. This synthetic elastomer based adhesive bonds well in both shear and peel to similar and dissimilar surfaces including metals, woods, most plastics, ceramics, glass,... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; OEM or Industrial; Semiconductors, IC's; Tooling
- Cure / Technology: Thermoset; Single Component
- Composition: Unfilled
- Type / Form: Liquid
from Hernon Manufacturing, Inc.
Silastomer ® 336 is a high performance, single component, acetoxy, ready to use silicone. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer ® 336 can be... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
- Chemical System: Silicone
from Master Bond, Inc.
Master Bond Polymer System UV19 is a newly developed UV curable, low viscosity optically clear compound specifically designed for high performance laminating, sealing, bonding and coating. This remarkable acrylic based polymer composition can effectively replace conventional heat and/or solvent... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation
from Hernon Manufacturing, Inc.
Silastomer ® 343 is a black, high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Designed to provide excellent oil resistance and can be used as a... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
- Chemical System: Silicone
from Master Bond, Inc.
Master Bond Polymer System UV15-7SP4 is a new one component, optically clear, toughened UV and/or curable polymer system with extended service capability of -80 °F to +250 °F. It is 100% reactive, does not contain any solvents or other volatiles and does not embrittle even upon exposure to... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation
from Hernon Manufacturing, Inc.
Supertacker ® 351 is a single component, high performance elastomeric adhesive that exhibits exceptional bonding characteristics to a broad range of materials including metals, glass, plastic composites, rubber, leather, wood and vinyl. Supertacker ® 351 provides a tough, waterproof bond... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
- Chemical System: Acrylic; Silicone
from Master Bond, Inc.
Master Bond Polymer System UV15X-5 is a newly developed one component, non-yellowing, UV curable urethane elastomer system possessing high flexibility and outstanding abrasion resistance. This high viscosity system can be used for bonding, sealing, coating and casting. Master Bond UV15X-5 offers... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Features: Flexible; High Dielectric; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation
from Hernon Manufacturing, Inc.
Supertacker ® 353 is a single component, high performance elastomeric adhesive that exhibits exceptional bonding characteristics to a broad range of materials including metals, glass, plastic composites, rubber, leather, wood and vinyl. Supertacker ® 353 provides a tough, waterproof bond... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
- Chemical System: Acrylic; Silicone
from Master Bond, Inc.
Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf life at ambient... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Cure / Technology: Thermoset; UV or Radiation Cured; Contact or Pressure Sensitive Adhesives; Single Component
- Features: Flexible; High Dielectric; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation
from Hernon Manufacturing, Inc.
Supertacker ® 357 is a single component, high performance elastomeric adhesive that exhibits exceptional bonding characteristics to a broad range of materials including metals, glass, plastic composites, rubber, leather, wood and vinyl. Supertacker ® 357 provides a tough, waterproof bond... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
- Chemical System: Acrylic; Silicone
from Master Bond, Inc.
Master Bond UV15FL is a new one component, high strength, low viscosity, flexible UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation
from Hernon Manufacturing, Inc.
Supertacker ® 67662 is a single component, high performance elastomeric adhesive that exhibits exceptional bonding characteristics to a broad range of materials including metals, glass, plastic composites, rubber, leather, wood and vinyl. Supertacker ® 67662 provides a tough, waterproof... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
from Master Bond, Inc.
Master Bond X-5TC is an aluminum oxide filled, thermally conductive elastomer-based, one component adhesive for high performance bonding and sealing. This thermally conductive adhesive bonds well in both shear and peel to similar and dissimilar surfaces including metals, woods, most plastics,... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
- Cure / Technology: Thermoset; Single Component
- Composition: Unfilled; Filled
- Features: Sealant; Thermally Conductive
from Hernon Manufacturing, Inc.
Tuffbond ® 316 is a two component, room temperature cure system. By changing the ratio of resin and hardener, the cured adhesive can change from a tough and flexible to a hard and rigid system. Tuffbond ® 316 is recommended for bonding metal, glass, wood, concrete, and rubber, and can be... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Features: Encapsulant, Potting Compound
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
from Hernon Manufacturing, Inc.
Tuffbond ® 317 is a two component, room temperature cure system. By changing the ratio of resin and hardener, the cured adhesive can change from a tough and flexible to a hard and rigid system. The resin offers a unique combination of hardness and flexibility with high chemical and solvent... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Features: Encapsulant, Potting Compound
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
from Hernon Manufacturing, Inc.
Tuffbond ® 65891 is a two-component, room temperature cure system. Tuffbond ® 65891 is recommended for bonding metal, glass, wood, concrete, and rubber, and can be used for potting and encapsulation of electrical and electronic components. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Features: Encapsulant, Potting Compound
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
from Hernon Manufacturing, Inc.
Quantum 158 is a single-component, Surface insensitive cyanoacrylate instant adhesive specifically formulated for difficult to bond substrates or where low humidity causes slow curing of standard industrial grade instant adhesives. Typical Applications • Bonds wood, leather and foamed plastic... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Single Component
from Wacker Chemical Corp.
WACKER ’s silicone adhesives and sealants are based on many years of experience, innovative research and comprehensive technological expertise. In a wide variety of industries, especially in lighting technology, flowable or non-sag silicone products offer decisive advantages in performance and... [See More]
- Industry: Electronics
- Features: Encapsulant, Potting Compound; Thermally Conductive
- Chemical System: Silicone
from Techsil Limited
MG Chemicals 422B is a silicone modified conformal coating which is a clear and flexible coating, ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. It protects against moisture, dirt, dust, and other particulates thus avoiding... [See More]
- Industry: Electronics
- Chemical System: Silicone
from Epoxies Etc...
20-3237 is a new 1:1 ratio, low viscosity Epoxy Rubber System designed for potting delicate electronic components requiring inspection. 20-3237 is an ideal candidate for applications requiring testing and/or repairs of embedded components. Cured material can be cut away to replace components and... [See More]
- Industry: Electronics
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Type / Form: Liquid
from ThreeBond International, Inc.
Electrically Conductive Resins. These Electrically conductive resin can connect multiple electrical contacts simultaneously and make it possible to create an electrical connection in materials that cannot be soldered. They are electro-conductive resins made up of synthetic resin and a conductive... [See More]
- Industry: Automotive; Electronics
- Cure / Technology: Anaerobic
- Composition: Filled
- Type / Form: Liquid
from Novagard Solutions
Non-corrosive, single component silicone coating [See More]
- Industry: Electronics; Electric Power; OEM or Industrial
- Composition: Unfilled
- Chemical System: Silicone
- Cure / Technology: Thermoset; UV or Radiation Cured (optional feature); Single Component; Reactive or Moisture Cured (optional feature); Room Temperature Vulcanizing or Curing
from Hapco, Inc.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 1000 Series products are soft, colorless, Shore A elastomers. These materials are available in both a fast and slow gel time and can also be combined to yield customized gel times without the addition of heat. Hapflex ™... [See More]
- Industry: Electronics; OEM or Industrial; Tooling
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Type / Form: Liquid
from Wacker Chemical Corp.
WACKER SilGel ® 612 A/B is a pourable, additioncuring, RTV-2 silicone rubber that vulcanizes at room temperature to a very soft silicone gel. Special features. two-part, 1 : 1 mixing ratio. low viscosity. rapid heat cure. very low hardness (silicone gel). crystal clear. pronounced inherent tack. [See More]
- Industry: Automotive; Electronics; Electric Power; Optical
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Silicone
- Type / Form: Liquid
from Techsil Limited
MG Chemicals 422B Silicone Conformal Coating is a clear and flexible aerosol coating that is ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. It protects against moisture, dirt, dust, and other particulates thus avoiding... [See More]
- Industry: Electronics
- Chemical System: Silicone
from Epoxies Etc...
UV 60-7016 is a high performance Ultraviolet Curable Adhesive, Sealant, and Potting Compound. This new one component urethane acrylate system was specifically designed for the difficult bonding of glass to metal. UV 60-7016 has outstanding thermal shock and impact resistance, and is an excellent... [See More]
- Industry: Electronics; OEM or Industrial
- Cure / Technology: UV or Radiation Cured; Single Component
- Composition: Unfilled
- Type / Form: Liquid
from Hapco, Inc.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. Hapflex ™ 700/800 products are colorless, high strength elastomers available in hardnesses ranging from 65A to 72D. Hapflex ™ 700/800 products exhibit high tensile strength, high tear strength, and excellent elongation. All Hapflex... [See More]
- Industry: Electronics; OEM or Industrial; Tooling
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Type / Form: Liquid
from Techsil Limited
MG Chemicals 422B is a silicone modified conformal coating which is a clear and flexible coating, ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. It protects against moisture, dirt, dust, and other particulates thus avoiding... [See More]
- Industry: Electronics
- Chemical System: Silicone
from Epoxies Etc...
50-2366 FR is a new thermally conductive polyurethane potting compound. This flexible system is designed for low stress on sensitive components during and after cure. 50-2366 FR polyurethane resin system is formulated for applications requiring low exotherm, low shrinkage, and excellent electrical... [See More]
- Industry: Electronics
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Filled
- Type / Form: Liquid
from Techsil Limited
Momentive CRTV5120 is a high performance, semi-conductive silicone adhesive. This one-part RTV offers fast cure and a resistivity of 200 - 800 ohm-cm. CRTV5120 offers a primerless adhesion to many metals, plastics and glass. This product is ideal for gaskets & seals for electronics that need EMI... [See More]
- Industry: Electronics
- Features: Electrically Conductive
- Chemical System: Silicone
from Techsil Limited
RTV12 A is a clear, two component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep section without additional heating or moisture. RTV12 A is the base compound and requires a curing agent to be mixed with. For a clear product which allows... [See More]
- Industry: Electronics
- Chemical System: Silicone
from Techsil Limited
RTV12 A is a clear, two component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating or moisture. RTV12 A is the base compound and requires a curing agent to be mixed with. For a clear product which allows... [See More]
- Industry: Electronics
- Features: Encapsulant, Potting Compound
- Chemical System: Silicone
from Techsil Limited
RTV12 A is a clear, two component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep section without additional heating or moisture. RTV12 A is the base compound and requires a curing agent to be mixed with. For a clear product which allows... [See More]
- Industry: Electronics
- Features: Encapsulant, Potting Compound
- Chemical System: Silicone
from Techsil Limited
Momentive RTV160 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits. Easy to use, one-component material. Cures at room temperature and ambient humidity. Offers... [See More]
- Industry: Electronics
- Features: Sealant
- Chemical System: Silicone
- Use Temperature: -60 to 204
from Techsil Limited
Momentive RTV162 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits. Easy to use, one-component material. Cures at room temperature and ambient humidity. Offers... [See More]
- Industry: Electronics
- Features: Sealant
- Chemical System: Silicone
- Use Temperature: -60 to 204
from Techsil Limited
Momentive RTV162 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits. Easy to use, one-component material. Cures at room temperature and ambient humidity. Offers... [See More]
- Industry: Electronics
- Features: Sealant
- Chemical System: Silicone
- Use Temperature: -60 to 204
from Techsil Limited
Momentive RTV162 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits. Easy to use, one-component material. Cures at room temperature and ambient humidity. Offers... [See More]
- Industry: Electronics
- Features: Sealant
- Chemical System: Silicone
- Use Temperature: -60 to 204
from Techsil Limited
Momentive RTV167 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits. Easy to use, one-component material. Cures at room temperature and ambient humidity. Offers... [See More]
- Industry: Electronics
- Features: Sealant
- Chemical System: Silicone
- Use Temperature: -60 to 204
from Techsil Limited
Momentive RTV167 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits. Easy to use, one-component material. Cures at room temperature and ambient humidity. Offers... [See More]
- Industry: Electronics
- Features: Sealant
- Chemical System: Silicone
- Use Temperature: -60 to 204
from Techsil Limited
Momentive RTV31 is a high temperature silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electric motors and transformers, casting moulds for low-melting point metals and for the fabrication of rubber parts. Also suitable for... [See More]
- Industry: Electronics
- Features: Encapsulant, Potting Compound
- Chemical System: Silicone
- Use Temperature: -54 to 260
from Techsil Limited
Momentive RTV31 is a high temperature silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electric motors and transformers, casting moulds for low-melting point metals and for the fabrication of rubber parts. Also suitable for... [See More]
- Industry: Electronics
- Features: Encapsulant, Potting Compound
- Chemical System: Silicone
- Use Temperature: -54 to 260
from Techsil Limited
Momentive RTV5242 is an electronic grade silicone adhesive sealants which exhibits high strength that will maintain a strong bond even when exposed to moist environments. RTV5242 is a true neutral curing silicone sealant and cures at room temperature, unlike most alkoxy curing silicones, RTV5242... [See More]
- Industry: Electronics
- Features: Sealant
- Chemical System: Silicone
- Use Temperature: -60 to 204
from Techsil Limited
Momentive RTV5243 is an electronic grade silicone adhesive sealants which exhibits high strength that will maintain a strong bond even when exposed to moist environments. RTV5243 is a true neutral curing silicone sealant and cures at room temperature, unlike most alkoxy curing silicones, RTV5243... [See More]
- Industry: Electronics
- Features: Sealant
- Chemical System: Silicone
- Use Temperature: -60 to 204
from Techsil Limited
Momentive RTV5249 is an electronic grade silicone adhesive sealants which exhibits high strength that will maintain a strong bond even when exposed to moist environments. RTV5249 is a true neutral curing silicone sealant and cures at room temperature, unlike most alkoxy curing silicones, RTV5249... [See More]
- Industry: Electronics
- Features: Sealant
- Chemical System: Silicone
- Use Temperature: -60 to 204
from Techsil Limited
RTV560 is a silicone rubber compound from Momentive Performance Materials. It offers excellent release properties and also good adhesion capabilities with the use of a primer. This grade with cure at room temperature and retains its elastomeric properties across a wide temperature range. RTV560 is... [See More]
- Industry: Electronics
- Features: Encapsulant, Potting Compound
- Chemical System: Silicone
- Use Temperature: -115 to 260