Peristaltic Pumps Chemical Pumps
from MOUVEX-Blackmer
The Blackmer Abaque Series pump can handle your toughest pumping needs - from abrasive and aggressive fluids to sheer sensitive and viscous materials. Seal free design eliminates leaks and contamination. Fluids are contained within the hose. The hose is the primary maintenance component. The... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump; Utility Pump
- Discharge Pressure: 232.1
- Liquid Flow: 339.010
- Pump Housing Material: Ductile Iron
from Watts
Single, model 45, 10 gpd @ 100psi, 120v/60hz or 220v/60hz, 1/4 in. suction & discharge tube connection. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 100.0
- Liquid Flow: 0.007
- Power Source: AC; 120VAC, 60hz or 220VAC, 60hz
from Thomas An Ingersoll Rand Business
Features & Benefits. Compact Design. Quick change of cassette. Self priming. Safe to run dry. Maintenance free. Left- and right-handed run (only DC drive). Range Technical Overview. Friction drive between motor shaft and rollers. Capacity from 1300 to 3000 ml/min. Max pressure height 8 mH2O. Max... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 11.4
- Liquid Flow: 0.343 to 0.793
- Media Temperature: 122
from Clark Solutions
EV8000. Bench Top Peristaltic Pump. Flow to 8 L/min (2.11 GPM). Description. EV8000 Bench Top Peristaltic Pump is a compact, economical, cased pump that provides manual variable speed/flow rate control via a potentiometer. Flow can be reversed. This model uses a 12.7 I.D. x 3.2 mm wall Verderprene... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 29.0
- Liquid Flow: 2.110
- Discharge Size: 0.500
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 30.0
- Liquid Flow: 0.300
- Discharge Size: 0.750
from Pump Solutions Group
Your solutions for abrasive products containing suspended particles. (Up to 77 m3/h) 16 bars pressure (232 psi). Features. • Seal-free design eliminate leaks and contamination. • Excellent Self-priming 25,5ft (9 meters). • Ability to run dry continuously. • Can handle your... [See More]
- Pump Type: Peristaltic Pump
from INTEGRA Biosciences AG
Designed to make the dispensing of culture media, buffers & solutions easy [See More]
- Pump Type: Dosing Pump; Injection Pump; Peristaltic Pump; Positive Displacement Pump
- Pump Housing Material: Plastic
- Liquid Flow: 1.320
- Power Source: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
from Thomas An Ingersoll Rand Business
Features & Benefits. Compact design. Quick change of cassette. Self priming. Safe to run dry. Maintenance free. Left- and right -handed run (only DC drive and stepper motor). A variety of tube materials available. Range Technical Overview. Friction drive between motor shaft and rollers. Capacity... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 11.4
- Liquid Flow: 0.004 to 0.021
- Media Temperature: 122
from Clark Solutions
Easy Tube Loading Peristaltic Pumps EZ. 12 or 24 VDC, Flow to 1260 ml/min (20 GPH). Description. EZ Easy Tube Loading Peristaltic Pumps are supplied with a 3-roller rotor for optimal fluid delivery and a 12 VDC or 24 VDC gear motor. The pump heads are rugged fabrications of polyamide, acetal and... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 29.0
- Liquid Flow: 0.333
- Discharge Size: 0.003 to 0.315
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 30.0
- Liquid Flow: 0.940
- Discharge Size: 0.750
from Thomas An Ingersoll Rand Business
Features & Benefits. Compact design. Quick change of cassette. Infinite tubing possible. Self priming. Safe to run dry. Maintenance free. Left- and right -handed run (only DC drive). Different tubing materials. Range Technical Overview. Friction drive between motor shaft and rollers. Capacity... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 11.4
- Liquid Flow: 0.026 to 0.058
- Media Temperature: 122
from Clark Solutions
EV045 & EV500 Bench Top Peristaltic Pumps. Flow to 185 ml/min. Description. EV045 & EV500 Bench Top Peristaltic Pumps are compact, economical, cased pumps that provide variable speed/flow rate and have a fast prime switch. The models accept three different tube sizes. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 29.0
- Liquid Flow: 0.003 to 0.016
- Discharge Size: 0.063 to 0.157
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 45.0
- Liquid Flow: 2.520
- Discharge Size: 1.000
from Thomas An Ingersoll Rand Business
Features & Benefits. Compact design. Self priming. Safe to run dry. Maintenance free. Exchange of tubing without tool. Additional circuit board to adjust on/off-time (0% - 100%). Range Technical Overview. Roller carrier with 2 spring loaded rollers. Capacity from 5 to 50 ml/min. Max pressure... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 14.2
- Liquid Flow: 0.001 to 0.013
- Media Temperature: 122
from Clark Solutions
Bench Top Peristaltic Pumps EV1500 & EV3000. Flow to 3.85 liters/min. Description. EV1500 & EV3000 Bench Top Peristaltic Pumps are compact, economical, cased pumps that provide variable speed/flow rate and have a fast prime switch. The models accept two and three different tube sizes respectively. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Size: 0.252 to 0.315
- Liquid Flow: 0.679
- Pump Housing Material: Plastic; Black Cycoloy
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 50.0
- Liquid Flow: 5.900
- Discharge Size: 1.500
from Thomas An Ingersoll Rand Business
Features & Benefits. Compact design. Quick change of tubing. Self priming. Safe to run dry. Maintenance free. Range Technical Overview. Roller carrier with 2 spring loaded rollers. Capacity from 0.1 to 746 ml/min. Max pressure height 10 mH2O. Max suction height 8 mH2O. Quick and easy change of... [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 11.4
- Liquid Flow: 0.004 to 0.197
- Media Temperature: 122
from Clark Solutions
Model M025 Low flow DC powered peristaltic pump is designed for intermittent duty applications where economy is important. Continuous duty DC motors are available on a special basis. The molded case design features a hinged protective cover for easy tube change. The pump is an ideal dosing pump for... [See More]
- Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump (optional feature)
- Discharge Size: 0.063 to 0.189
- Liquid Flow: 0.069
- Pump Housing Material: Plastic; Polycarbonate/ABS Blend
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 60.0
- Liquid Flow: 14.100
- Discharge Size: 1.500
from Clark Solutions
Model M1500 is a rugged, dependable pump utilizing thick wall tubing for improved performance on viscous fluids. It has considerable suction lift ability. The pump is suitable for intermittent or continuous duty cycle. [See More]
- Pump Type: Dosing Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump (optional feature)
- Discharge Size: 0.252 to 0.315
- Liquid Flow: 0.422
- Pump Housing Material: Plastic; Black Cycoloy
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Pump Type: Peristaltic Pump; Positive Displacement Pump
- Discharge Pressure: 100.0
- Liquid Flow: 40.500
- Discharge Size: 2.500