Magnetic Drive Pumps Chemical Pumps
from Dickow Pump Company, Inc.
The DICKOW ® submersible mag-drive pump, type NMT, for the chemical industry is a vertical pump with separate discharge pipe. The maximum capacity goes up to 700 m ³/h. Higher capacities are available on request. The pump type NMT has been developed for chemical, petrochemical and related... [See More]
- Pump Type: Centrifugal Pump; Magnetic Drive Pump; Submersible Pump
from Dickow Pump Company, Inc.
General. Magnetic coupled DICKOW-pumps of the series PRM according to API 685 are heavy duty sealless pumps. The containment shell forms a closed system to separate the pumped liquid from the atmosphere by confined gaskets. The equipment (including auxiliaries) is designed and constructed for a... [See More]
- Pump Type: Magnetic Drive Pump
- Discharge Pressure: 507.6
- Liquid Flow: 3962.580
- Media Temperature: 482 to 752
from Dickow Pump Company, Inc.
General. Magnetic coupled DICKOW-Pumps of series NMR are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. The NMR are designed for the chemical process industry. A leak-free magnetic drive is used to improve plant and personnel safety in industrial... [See More]
- Pump Type: Centrifugal Pump; Magnetic Drive Pump
- Discharge Pressure: 580.2
- Liquid Flow: 4400.000
- Media Temperature: 464
from Dickow Pump Company, Inc.
General. Magnetic coupled DICKOW-Pumps of series NMB/NML are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications. Magnetic driven NM-pumps are designed to improve plant and personnel safety, especially when handling toxic, explosive or... [See More]
- Pump Type: Centrifugal Pump; Magnetic Drive Pump
- Media Temperature: 464
- Discharge Pressure: 362.6
from Dickow Pump Company, Inc.
General. The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential head has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. [See More]
- Pump Type: Magnetic Drive Pump
- Media Temperature: 464
- Discharge Pressure: 580.2
from Dickow Pump Company, Inc.
Field of application. The side-channel pumps are self-priming and operate more economically (better efficiency) than normal centrifugal pumps, when handling low flows and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in industrial processes. [See More]
- Pump Type: Magnetic Drive Pump
from Iwaki America and Walchem, IWAKI America Inc
Iwaki America, the world leader in small magnetically coupled centrifugal pump technology, offers the premier line of non-metallic centrifugal pumps. Extraordinarily high efficiencies make WMD & MD the clear choice in almost every process, recirculation or transfer application. Choose standard... [See More]
- Pump Type: Centrifugal Pump; Magnetic Drive Pump
- Pump Housing Material: Plastic; Polypropylene
- Liquid Flow: 2.300
- Power Source: 220/240V, 115 VAC, 230 VAC
from GRI Pumps (A Gorman-Rupp Company)
Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 Hz Vented, shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/PSA, thermally protected Fluid Temperature - To 203 °F (95 °C)Materials... [See More]
- Pump Type: Magnetic Drive Pump
- Discharge Pressure: 75.0
- Liquid Flow: 27.000
- Discharge Size: 0.500
from Price Pump Company
Standard NEMA 56C motor. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Flourocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Standard bushings are graphitar, with glass filled PTFE optional. Standard... [See More]
- Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Magnetic Drive Pump; Water Pump; Water Supply Pump; Water Treatment Pump
- Discharge Pressure: 120.0
- Liquid Flow: 20.000
- Discharge Size: 0.500
from Johnson Pump, An SPX Brand
Heavy duty seal-less mag drive horizontal centrifugal pump to ISO 5199 and ISO 2858 /EN 22858 [See More]
- Pump Type: Centrifugal Pump; Magnetic Drive Pump; Water Pump
- Discharge Pressure: 232.1
- Liquid Flow: 2421.577
- Media Temperature: -58 to 572
from Viking Pump, Inc. - A Unit of IDEX Corporation
The Viking Universal Mag Drive Pump (UMD) combines many of the benefits of the Universal Seal Series, but in a sealless design. This eliminates the hazards and mess caused by packing or mechanical seal failure, making this an ideal solution for: Hazardous liquids such as casutics or acids. Flamable... [See More]
- Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
- Discharge Pressure: 400.0
- Liquid Flow: 15.000
- Discharge Size: 1.500
from Clark Solutions
The FG series combines a 24V brushless DC drive motor in a rotor-less configuration with motor driver circuit and a high precision mag drive external MG series gear pump to deliver a high end system capable of handling fluids in the most demanding applications. The service life of the unit, due to... [See More]
- Pump Type: Magnetic Drive Pump; Water Supply Pump
- Discharge Size: 0.005
- Liquid Flow: 0.903
- Power Source: DC; 24 VDC
from T-Mag Magnetic Drive Pumps
The T-Mag AM Series mag drive pump consists of three sizes of a Mag Drive Pump, the 1/12, 1/4 and 1/3 HP. The fractional sizes are for low flow applications looking for a compact and efficient mag drive pump. With numerous material configuration options, the AM Series mag drive pump will fit well... [See More]
- Pump Type: Magnetic Drive Pump; Pool Pump; Utility Pump; Water Pump; Water Treatment Pump
- Discharge Pressure: 7.0
- Liquid Flow: 9.000
- Discharge Size: 0.500
from Magnatex Pumps, Inc.
The MMP Series magnetically driven, sealless, centrifugal pumps are heavy-duty mag-drive pumps with superior SiC-X bearing materials for low flow applications. These close coupled pumps are similar in construction to the MPL/MP Series, except the shaft is stationary and the suction/discharge ports... [See More]
- Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Sub-ANSI
- Discharge Pressure: ? to 85.0
- Liquid Flow: ? to 20.000
- Discharge Size: 0.500 to 0.750
from Pump Solutions Group
Features. 316 stainless steel construction with metallized carbon sleeve bearings and non-metallic vanes for longer life. Blackmer seal-less pumps are designed with self-lubricating carbon graphite sleeve bearings and no metal to metal contact. This special design allows dry running for priming and... [See More]
- Pump Type: Magnetic Drive Pump
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Non-Pulsating Pumping of Non-Lubricating Liquids. With its magnetic drive gear pump Gather offers an important product for transfer and metering applications. Utmost manufacturing precision, a variety of materials as well as non-pulsating pump operating characteristics are indespensible product... [See More]
- Pump Type: Centrifugal Pump; Gear Pump; Magnetic Drive Pump; Metering Pump; Positive Displacement Pump; Water Pump
from Savino Barbera Srl
Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage. Thanks to the their magnetic coupling (transmission occurs by means of opposing magnets) and to the absence of rotating seals, this type... [See More]
- Pump Type: Centrifugal Pump; Magnetic Drive Pump
- Pump Housing Material: Plastic
- Liquid Flow: 13.209
from Texel-Seikow USA, Inc.
TEXEL magnetic drive pump, MTA series, has excellent corrosion resistance, strength, and abrasion resistance. The main parts of MTA pumps such as casing, impeller and lining are made of PFA which has excellent characteristics for process pumps. The MTA pump is ideal for most chemical applications. [See More]
- Pump Type: Magnetic Drive Pump; Sealless Pump
- Discharge Size: 2.000
- Liquid Flow: 40.000 to 750.000
- Media Temperature: -4 to 248
from Witte Pumps & Technology GmbH
CHEM – high precision gear pump for conveying low to medium viscosity fluids. CHEM gear pump for conveying and metering of fluids with low medium viscosity. The application range goes from classic transfer and metering tasks in the chemical and pharmaceutical industries up to the conveyance of... [See More]
- Pump Type: Dosing Pump; Gear Pump; Injection Pump; Magnetic Drive Pump; Metering Pump; Positive Displacement Pump
- Discharge Pressure: 1740.0
- Liquid Flow: 2.000 to 20.000
- Media Temperature: 580
from ARGAL s.r.l.
MAGNETIC DRIVE SEALLESS CHEMICAL PUMP COMPLIANT TO STANDARD ISO 2858. HERMETIC PUMPS. Magnetic driven pumps are defined “hermetic ” for any rotating seal is abolished and the sole loss of liquid possible between front and rear casing is prevented by a static seal of the O ring type. [See More]
- Pump Type: Centrifugal Pump; Dosing Pump; Injection Pump; Magnetic Drive Pump; Water Pump
- Discharge Size: 1.260 to 1.969
- Liquid Flow: 74.849 to 396.258
- Media Temperature: -22 to 230
from Affetti Giuseppe & C. s.n.c
The centrifugal close coupled magnetically driven pump, range MMB, has been designed to solve the different problems generated sometimes from the leakage through the mechanical seals, with the consequence to cause serious environmental contaminations. The impeller rotation is possible thanks to a... [See More]
- Pump Type: Centrifugal Pump; Magnetic Drive Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
- Discharge Size: 1.000
- Liquid Flow: 2.422 to 81.453
- Media Temperature: 14 to 212
from Hayward Flow Control
The R Series magnetic drive pump consists of two heavy-duty magnet assemblies whose frictionless drive offers extremely energy efficient operation. [See More]
- Pump Type: Magnetic Drive Pump
- Pump Housing Material: Plastic
- Discharge Size: 1.500 to 2.000
- Power Source: 115 VAC, 230V to 460V, Three Phase, 230 VAC
from Haight Pumps
When you have to pump hazardous or toxic fluids, Mag Drive positive displacement pumps are a practical solution for these seal-less pumping needs. Simply substitute the mag drive for one of Haight's standard close-coupled mounting brackets and you are ready to tackle even the most demanding fluids. [See More]
- Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
- Discharge Pressure: 250.0
- Liquid Flow: 120.000 to 240.000
- Media Temperature: 620
from Iwaki America and Walchem, IWAKI America Inc
MDM is a wide ranging line of chemical process pumps designed to solve the most demanding chemical handling applications. Two materials of construction and convenient mounting configurations allow MDM to handle many aggressive chemical and high purity applications. Unexpected dry running won... [See More]
- Pump Type: Magnetic Drive Pump
- Pump Housing Material: Plastic; ETFE/PFA
- Discharge Size: 1.000
- Industry Served: Chemical Process, Petrochemical, Power Generation, Semiconductor
from GRI Pumps (A Gorman-Rupp Company)
Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 , shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/ protected Fluid Temperature - To 203 °F (95 °C)Materials in Contact with... [See More]
- Pump Type: Magnetic Drive Pump
- Discharge Pressure: 75.0
- Liquid Flow: 27.000
- Discharge Size: 0.750
from Price Pump Company
NEMA 56C motor, standard bushings are carbon graphite [See More]
- Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Magnetic Drive Pump; Water Pump; Water Supply Pump; Water Treatment Pump
- Discharge Pressure: 165.0
- Liquid Flow: 60.000
- Discharge Size: 0.750
from Johnson Pump, An SPX Brand
Heavy duty seal-less closed coupled magnetic drive horizontal centrifugal pump to ISO 5199 and ISO 2858 /EN 22858 [See More]
- Pump Type: Centrifugal Pump; Magnetic Drive Pump; Water Pump
- Discharge Pressure: 232.1
- Liquid Flow: 1232.803
- Media Temperature: -58 to 392
from Viking Pump, Inc. - A Unit of IDEX Corporation
The Viking Universal Mag Drive Pump (UMD) combines many of the benefits of the Universal Seal Series, but in a sealless design. This eliminates the hazards and mess caused by packing or mechanical seal failure, making this an ideal solution for: Hazardous liquids such as casutics or acids. Flamable... [See More]
- Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
- Discharge Pressure: 200.0
- Liquid Flow: 80.000
- Discharge Size: 2.000
from Clark Solutions
The MG200 Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber that is capable of handling a wide range of corrosive liquids with a high degree of safety. The housing of the pump... [See More]
- Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
- Discharge Pressure: 290.0
- Liquid Flow: 0.925
- Discharge Size: 0.125
from T-Mag Magnetic Drive Pumps
The AMX Series Mag Drive Pump leaps ahead of the competition with the latest heat dissipation technology and six horsepower ratings to choose from. The AMX Series mag drive pump offers some of the highest flow rates seen in the industry. Ultimately this pump will bring you increased productivity,... [See More]
- Pump Type: Centrifugal Pump; Magnetic Drive Pump; Pool Pump; Utility Pump; Water Pump; Water Treatment Pump
- Discharge Pressure: 13.0
- Liquid Flow: 60.000
- Discharge Size: 1.500
from Magnatex Pumps, Inc.
Magnatex/Texel MTA Series sealless, mag-drive pumps feature a transfer molded, mechanically attached PFA lining that is thicker and more uniform than our competitors ’ roto-molded linings. Ideal for almost all industrial chemical applications including high purity and elevated temperature... [See More]
- Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Texel
- Discharge Pressure: ? to 150.0
- Liquid Flow: ? to 320.000
- Discharge Size: 1.000 to 2.000
from Savino Barbera Srl
Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage. Thanks to the their magnetic coupling (transmission occurs by means of opposing magnets) and to the absence of rotating seals, this type... [See More]
- Pump Type: Centrifugal Pump; Magnetic Drive Pump
- Pump Housing Material: Stainless Steel
- Liquid Flow: 26.417
from Affetti Giuseppe & C. s.n.c
The centrifugal close coupled self-priming magnetically driven pump, range MSP, it has been designed for installations. Where is not possible to install an under head pump. The MSP pumps can prime from negative suction head of 4 meters, after that the priming chamber has been filled the first time. [See More]
- Pump Type: Centrifugal Pump; Magnetic Drive Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
- Discharge Size: 0.984 to 1.969
- Liquid Flow: 4.843 to 81.453
- Media Temperature: 14 to 212
from Iwaki America and Walchem, IWAKI America Inc
High Discharge Capacity, High Head and High Efficiency. Fluoroplastic and ceramic wetted parts offer high resistance to virtually every industrial chemical, regardless of concentration. Use of high strength ductile cast iron external armor is mandatory for heavy duty chemical process applications. [See More]
- Pump Type: Centrifugal Pump; Magnetic Drive Pump
- Discharge Size: 2.000
- Liquid Flow: 211.000 to 396.000
- Pump Housing Material: Plastic; ETFE/PFA
from GRI Pumps (A Gorman-Rupp Company)
Pump Specifications: Flow Rates - Range to 3.75 gpm; maximum head 5.6 feet. Maximum system pressure is 75 psi. Motors - a. 115V, 50/60 Hz; 230V, 50/60 , shaded pole, impedance protected, sleeve bearing. 12VDC Fluid Temperature - To 203 °F (95 °C)Materials in Contact with Solution: Body &... [See More]
- Pump Type: Magnetic Drive Pump
- Discharge Pressure: 75.0
- Liquid Flow: 3.750
- Discharge Size: 0.520
from Price Pump Company
Optional temperature and vibration monitoring, and hard coated shaft [See More]
- Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Magnetic Drive Pump; Water Pump; Water Supply Pump; Water Treatment Pump
- Discharge Pressure: 200.0
- Liquid Flow: 190.000
- Discharge Size: 1.500
from Johnson Pump, An SPX Brand
Mag Drive seal-less centrifugal pumps are virtually leak-proof since the design eliminates the multitude of problems related to. shaft seals and packings. [See More]
- Pump Type: Centrifugal Pump; Magnetic Drive Pump; Water Pump
- Discharge Pressure: 43.5
- Liquid Flow: 132.086
- Media Temperature: 185
from Clark Solutions
The "MG 200" Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber which is capable of handling a wide range of corrosive liquids with a high degree of safety. The housing of the... [See More]
- Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
- Discharge Pressure: 290.0
- Liquid Flow: 0.748
- Discharge Size: 0.125
from Magnatex Pumps, Inc.
Magnatex ®/ Texel ® ME Series sub-ANSI pumps are dependable, durable, replaceable liner, magnetic drive pumps. They are the solution for low to medium flow, corrosive fluid applications. These pumps provide a lifetime of maintenance-free operation with low initial cost and low total cost of... [See More]
- Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Texel
- Discharge Pressure: ? to 70.0
- Liquid Flow: ? to 90.000
- Discharge Size: 0.750 to 1.500
from Iwaki America and Walchem, IWAKI America Inc
The MX Series pumps represent the latest state of the art design in plastic magnetic drive pumps. With the experience gained from previous generations of MDH pumps, the MX Series has been engineered to meet the most severe operating conditions. When fitted with a carbon bearing, the MX will allow... [See More]
- Pump Type: Magnetic Drive Pump
- Discharge Size: 1.000
- Liquid Flow: 40.000
- Pump Housing Material: Plastic; Polypropylene
from GRI Pumps (A Gorman-Rupp Company)
Pump Specifications: Flow Rates - Range to 5.5 gpm; maximum head 12 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 Hz Drip-proof, shaded poleb. 12VDC Fluid Temperature - To 203 °F (95 °C)Materials in Contact with Solution: Body & Housing - a. Vectra ®*(17651-054,... [See More]
- Pump Type: Magnetic Drive Pump
- Discharge Pressure: 75.0
- Liquid Flow: 5.500
- Discharge Size: 0.390
from Clark Solutions
The MGK 300 series pumps are designed to complete the existing MG 200 series with improved performance in terms of flow rate, pressure, capability to handle high viscosity fluids and a wider offer of materials to suit most applications, from the food to the industrial and chemical markets. The... [See More]
- Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
- Discharge Pressure: 290.0
- Liquid Flow: 1.057
- Discharge Size: 0.250
from Magnatex Pumps, Inc.
Close-coupled drivers are conventional drivers mounted directly to pumps frame. No base, coupling or guards are required for this mounting style. Operating limits. Max viscosity: 25000 cSt. Max system pressure: 50 bar standard, 150 bar HP Version. Higher pressure version available on request. Flow... [See More]
- Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
- Media Temperature: -147 to 392
- Discharge Pressure: 435.1
- Pump Housing Material: Epoxy primer and polyacrylic enamel water-based painted rolled bar forging
from Iwaki America and Walchem, IWAKI America Inc
MXM Series pumps offer the best combination of durability, safety and performance for a wide range of chemical process applications.. With proven dry run capability and our unique self-radiating bearing lubrication circuit, (patent pending) the MXM is able to withstand process-upset conditions. [See More]
- Pump Type: Magnetic Drive Pump
- Discharge Size: 1.000
- Liquid Flow: 2.500 to 55.000
- Pump Housing Material: Plastic; Carbon Fiber Reinforced ETFE
from Magnatex Pumps, Inc.
The MAXP Series of pumps has been designed to conform to ANSI B73.3 dimensional standards. The pumps are extremely rugged, which makes them ideal for rigorous duty in the chemical and petrochemical industries. Straddle-mounted inner magnet system with bearings on both sides of the magnet —this... [See More]
- Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; ANSI, Acid Transfer, Process, Transfer, Variable Speed
- Discharge Pressure: ? to 285.0
- Liquid Flow: ? to 2000.000
- Discharge Size: 0.470 to 0.710
from Iwaki America and Walchem, IWAKI America Inc
Iwaki America, the world leader in centrifugal mag-drive pumps is proud to offer the latest in sealless pump technology. Recognizing the trend toward DC power and compact, long-life pumps for fluid recirculation, we have developed products without peers. Our new pumps are smaller, offer higher... [See More]
- Pump Type: Centrifugal Pump; Magnetic Drive Pump
- Discharge Size: 0.320
- Liquid Flow: 1.200
- Media Temperature: 32 to 140
from Magnatex Pumps, Inc.
Close-coupled, compact, MP Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex ® pumps give you higher efficiency with lower... [See More]
- Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Sub-ANSI
- Discharge Pressure: ? to 225.0
- Liquid Flow: ? to 150.000
- Discharge Size: 0.470 to 0.710
from Iwaki America and Walchem, IWAKI America Inc
SMX Series pumps are non-metallic, magnetically driven and self-priming. SMX pumps have no mechanical seals or packing to maintain, which will provide years of trouble-free operation. SMX features our self-radiating bearing structure and our proven non-contact dry-run capability enabling them to... [See More]
- Pump Type: Magnetic Drive Pump
- Discharge Size: 1.000
- Liquid Flow: 2.600 to 25.000
- Pump Housing Material: Plastic; PP/ETFE
from Magnatex Pumps, Inc.
Magnetic drive, sealless, medium-duty, polypropylene thermoplastic pumps, designed for chemical transfer applications. Simple construction allows for economical first cost and ease of maintenance. Sealless design helps eliminate “Reportable Release ” issues. Material of Construction. [See More]
- Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed
- Discharge Pressure: ? to 55.0
- Liquid Flow: ? to 106.000
- Discharge Size: 1.500
from Magnatex Pumps, Inc.
Extremely rugged design, virgin PFA injection molded casing, magnetic drive, sealless, SiC rear casing, designed to ANSI dimensions. Rear casing can be flushed for solids. Maximum Flow: 140 gpm. Maximum Head: 250 ft. Maximum Temperature: 300 ° F. Maximum Power: 30 hp. Maximum Working Pressure:... [See More]
- Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed
- Discharge Pressure: ? to 150.0
- Liquid Flow: ? to 140.000
- Media Temperature: 300
from Magnatex Pumps, Inc.
MPT Series magnetically driven, sealless, regenerative turbine vane pumps are designed specifically for small flows at high heads. The MPT Series features close coupled construction similar to the MP Series, but uses a regenerative turbine vane impeller. This design provides better pump hydraulics... [See More]
- Pump Type: Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Turbine Pump; Water Pump; Acid Transfer, Process, Transfer, Variable Speed, Sub-ANSI
- Discharge Pressure: 232.0
- Liquid Flow: ? to 40.000
- Discharge Size: 0.500 to 1.000