Sump Pumps Chemical Pumps

13 Results
Vertical Sump Pumps -- EQUIPRO (HME)
from ARGAL s.r.l.

The pumps of this original Argal product are made in thermoplastic techno polymers;. are close-coupled, vertical axis, axial hydraulic suction connection directed downward and tangential outlet either free or connected to vertical outlet piping. CHEMICAL RESISTANCE. All components of the pumps... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Sump Pump; Water Pump
  • Media Temperature: -4 to 194
  • Liquid Flow: 30.820 to 220.143
  • Pump Housing Material: Plastic
Cantilever Close Coupled Pumps -- CMV-S Series
from Affetti Giuseppe & C. s.n.c

The vertical centrifugal close coupled range CMV-S, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump; Sump Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Size: 1.000 to 2.000
  • Liquid Flow: 22.014 to 1320.860
  • Media Temperature: 14 to 212
Vertical Centrifugal Pump -- AS100
from Savino Barbera Srl

Single-stage vertical centrifugal pumps, suitable for transfer, recycling and distributing corrosive liquids. The AS-series pumps are recommended for installation in cisterns, tanks or wells with variable head. The manufacturing technologies, the materials employed and the hydraulic design adopted... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump; Sump Pump
  • Pump Housing Material: Plastic
  • Liquid Flow: 92.460 to 387.452
Close Coupled Centrifugal Pump -- OH75 CP
from Price Pump Company

All non-metallic wetted parts . True volute design for high efficiency and better performance . Compact close coupled design . Standard NEMA 56C motors . Optional power frame available . Unique sleeved impeller design . Mechanical seal: 1" Type 36 Flourocarbon non-metallic seal standard . Optional... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Sump Pump; Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 70.0
  • Liquid Flow: 60.000
  • Discharge Size: 0.750
Vertical Dry Pit Sump Pump -- 5530-1x1.5x6
from Fybroc Division, Met-Pro Corporation

Fiberglass reinforced design, high strength casting, motor frame options [See More]

  • Pump Type: Centrifugal Pump; Sump Pump
  • Discharge Size: 1.000
  • Liquid Flow: 125.000
  • Pump Housing Material: Plastic; Vinyl Ester Resin
Single Stage Pump -- CombiSump
from Johnson Pump, An SPX Brand

A sump pump designed to EN 733 (DIN 24255), ISO 5199 - ISO 2858 / EN 22858, API 610 / API 682 [See More]

  • Pump Type: Centrifugal Pump; Sump Pump; Water Pump
  • Discharge Pressure: 232.1
  • Liquid Flow: 6604.300
  • Media Temperature: 320
Cantilever Vertical Pumps with Coupling -- CGV-S Series
from Affetti Giuseppe & C. s.n.c

The CGV-S range of cantilever pumps was designed to meet a demand for vertical pumps that could operate without any risk of damage to the shaft guide bushings from abrasive solid particles contained in the fluid or from dry running, such that the design does not foresee any guide mechanisms close to... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump; Sump Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Media Temperature: -22 to 212
  • Discharge Size: 1.250 to 2.000
  • Pump Housing Material: Plastic
Vertical Centrifugal Pump -- BS20
from Savino Barbera Srl

Designed for the recycling, treatment, and filtration of corrosive liquids (including those with solids) having the tendency to foul, kept in constant level tanks. The BS series centrifugal vertical pumps are constructed at standard lengths, without intermediate bearings, without guide bushings or... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump; Sump Pump
  • Pump Housing Material: Plastic
  • Liquid Flow: 2.201 to 19.373
Vertical Centrifugal Close Coupled Pumps with Intermediate Motor Adapter -- CLV Series
from Affetti Giuseppe & C. s.n.c

The vertical centrifugal close coupled range CLV, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability. [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump; Sump Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Size: 1.000 to 2.000
  • Liquid Flow: 22.014 to 1320.860
  • Media Temperature: 14 to 212
Vertical Centrifugal Pump -- GP80A
from Savino Barbera Srl

Savino Barbera's production line has been enriched with a new series of vertical-shaft centrifugal pumps, built with corrosion-resistant thermoplastic materials. These are the GP series pumps with a vertical shaft and with volute pump casing, characterized by high performance (flow rate, head, and... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump; Sump Pump
  • Pump Housing Material: Plastic
  • Liquid Flow: 462.301
Vertical Centrifugal Monobloc Pumps -- CMV Series
from Affetti Giuseppe & C. s.n.c

The vertical centrifugal close coupled range CMV, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability. [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump; Sump Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Size: 1.000 to 2.000
  • Liquid Flow: 22.014 to 1320.860
  • Media Temperature: 14 to 212
Vertical Centrifugal Pumps with Coupling -- CGV Series
from Affetti Giuseppe & C. s.n.c

The vertical centrifugal with coupling range CGV, has been designed in order to obtain the best performances and a total reliability. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump; Sump Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Size: 1.250 to 2.000
  • Liquid Flow: 22.014 to 528.344
  • Media Temperature: 14 to 212
Vertical Centrifugal Pumps with Coupling -- CGV-N Series
from Affetti Giuseppe & C. s.n.c

The vertical centrifugal with coupling range CGV-N, has been designed in order to obtain the best performances and a total reliability. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump; Sump Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Media Temperature: -22 to 212
  • Discharge Size: 1.250 to 2.000
  • Pump Housing Material: Plastic