Utility Pumps Chemical Pumps

14 Results
Advance Series -- Advance 1000
from MDM Incorporated

The Advance 1000 is one of the most efficient and adaptable centrifugal pumps of its kind. With an evenly balanced delivery of flow and pressure, the design of the pump, coupled with the chosen resins, produces a strong, durable, versatile unit that allows them to cover a broad range of... [See More]

  • Pump Type: Centrifugal Pump; Hydraulic Fluid Pump; Utility Pump; Water Pump
  • Pump Housing Material: Plastic
  • Media Temperature: 194
  • Power Source: AC; 115 VAC, 230 VAC
T-Mag™ Magnetic Drive Pump AM Series -- TM1C
from T-Mag Magnetic Drive Pumps

The T-Mag AM Series mag drive pump consists of three sizes of a Mag Drive Pump, the 1/12, 1/4 and 1/3 HP. The fractional sizes are for low flow applications looking for a compact and efficient mag drive pump. With numerous material configuration options, the AM Series mag drive pump will fit well... [See More]

  • Pump Type: Magnetic Drive Pump; Pool Pump; Utility Pump; Water Pump; Water Treatment Pump
  • Discharge Pressure: 7.0
  • Liquid Flow: 9.000
  • Discharge Size: 0.500
Chemical Slurry Pump -- Champion SL20
from Trebor International

Engineered specifically for slurry delivery applications, the Champion SL20 will handle even the most aggressive slurries with ease. The Champion air-operated, double diaphragm slurry pump is shaft-less and offers a unique Cross Phase Discharge ™ design, which allows for near pulse-less... [See More]

  • Pump Type: Agitator Pump; Bellows Pump; Diaphragm Pump; Double Diaphragm Pump; Mixing Pump; Positive Displacement Pump; Utility Pump; Water Pump
  • Discharge Pressure: 80.0
  • Liquid Flow: 6.000
  • Discharge Size: 0.750
Eccentric Disc Pump -- A Series
from MOUVEX-Blackmer

The design of the A-Series pumps, utilizes an eccentric disc according to the Mouvex principle, this enables self-priming, even when dry, and pipe clearing. The A-Series pumps maintain their initial performance level over time without any adjustment thanks to the automatic clearance make-up system. [See More]

  • Pump Type: Metering Pump; Positive Displacement Pump; Utility Pump; Eccentric Disc Pump
  • Pump Housing Material: Brass Bronze (optional feature); Cast Iron (optional feature); Stainless Steel (optional feature)
  • Liquid Flow: 220.143
  • Power Source: NoSourceIncluded
Advance Series -- Advance 3000
from MDM Incorporated

The Advance 3000 was designed to meet the demand of low flow, high-pressure applications, while utilizing the compatibility of Noryl® wetted parts. The enclosed impeller design ensures long life and durability. When used with the patented Impenatra ® Seal, the fluid does not contact any metal parts. [See More]

  • Pump Type: Centrifugal Pump; Hydraulic Fluid Pump; Utility Pump; Water Pump
  • Media Temperature: 194
  • Liquid Flow: 60.000
  • Pump Housing Material: Plastic
T-Mag™ Magnetic Drive Pump AMX Series -- TM4H
from T-Mag Magnetic Drive Pumps

The AMX Series Mag Drive Pump leaps ahead of the competition with the latest heat dissipation technology and six horsepower ratings to choose from. The AMX Series mag drive pump offers some of the highest flow rates seen in the industry. Ultimately this pump will bring you increased productivity,... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump; Pool Pump; Utility Pump; Water Pump; Water Treatment Pump
  • Discharge Pressure: 13.0
  • Liquid Flow: 60.000
  • Discharge Size: 1.500
Ultra High Purity Chemical Delivery Pump -- Evolve 55
from Trebor International

The Evolve 55 is an evolutionary design of one our most popular and reliable pumps, the Maxim 50. With the help of our customers, we designed the Evolve 55 with improved performance and reliability in mind. First, we focused on improving the life and performance of the diaphragms by incorporating a... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
  • Discharge Pressure: 100.0
  • Liquid Flow: 15.000
  • Media Temperature: 212
Eccentric Disc Pump -- C Series
from MOUVEX-Blackmer

Designed without mechanical seal, packing or magnets, the C series eliminates leakage and reduces maintenance time. The stainless steel version is designed to be flushed and cleaned in place without disassembling. The stainless steel models are ideal for sanitary applications, carry 3A approval... [See More]

  • Pump Type: Metering Pump; Positive Displacement Pump; Utility Pump; Eccentric Disc Pump
  • Discharge Pressure: 130.5
  • Liquid Flow: 79.252
  • Pump Housing Material: Stainless Steel
Ultra High Purity Chemical Delivery Pump -- Maxim 50
from Trebor International

The Maxim 50 air-operated double-diaphragm pump is ideal for aggressive, high purity applications. Its unique construction contains no metal parts or elastomer O-ring seals and includes a fluid path that consists of all PTFE and PFA materials; providing reliable, contamination- free operation at... [See More]

  • Pump Type: Bellows Pump; Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
  • Discharge Pressure: 60.0 to 80.0
  • Liquid Flow: 13.000
  • Discharge Size: 0.500 to 1.000
Hose/Peristaltic Pump -- Abaque Pump Series
from MOUVEX-Blackmer

The Blackmer Abaque Series pump can handle your toughest pumping needs - from abrasive and aggressive fluids to sheer sensitive and viscous materials. Seal free design eliminates leaks and contamination. Fluids are contained within the hose. The hose is the primary maintenance component. The... [See More]

  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Utility Pump
  • Discharge Pressure: 232.1
  • Liquid Flow: 339.010
  • Pump Housing Material: Ductile Iron
Ultra High Purity Disposable Chemical Pump -- Purus 20
from Trebor International

Purus 20 diaphragm pump offers a unique solution to the constant maintenance or rebuilding of existing chemical pumps currently available on the market. With a revolutionary injection molded PFA design, Trebor ® has created an ultrapure pump utilizing proven components with minimal parts. This... [See More]

  • Pump Type: Bellows Pump; Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
  • Discharge Pressure: 80.0
  • Liquid Flow: 5.800
  • Discharge Size: 0.500
SLC Series -- SLC1
from MOUVEX-Blackmer

Your solutions for air sensitive and shear sensitive products (up to 36m ³/h) maximum pressure 9 bars. Seals-free design. CIP & SIP abilities. Constant volumetric efficiency. Low shear rate. High vacuum & compression effect. Self priming. Dry running up to 10 minutes. Constant performance... [See More]

  • Pump Type: Positive Displacement Pump; Utility Pump; Eccentric Disc Pump
  • Discharge Pressure: 232.1
  • Liquid Flow: 4.403
  • Pump Housing Material: Stainless Steel
Ultra High Purity High Flow Chemical Pump -- Mega 960
from Trebor International

A High Purity Chemical Pump for High Volume Flow Applications. The Trebor ® Mega 960 Pump handles flow capacities up to 25 GPM and temperatures up to 100 °C. Using only the highest purity and most chemically compatible materials available in the fluid path (PTFE and PFA), the Mega 960 is... [See More]

  • Pump Type: Bellows Pump; Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
  • Discharge Pressure: 80.0
  • Liquid Flow: 22.000
  • Discharge Size: 0.500 to 1.250
Ultra High Purity Near Pulseless Chemical Pump -- Purus CP
from Trebor International

Ideal for single-wafer wet process applications, the Trebor ® Purus CP is a two-chamber, cross-phase discharge diaphragm pump that synchronizes the dual pumping action to minimize fluctuations in pressure and flow while continually delivering superior flow stability. Even without a pulsation... [See More]

  • Pump Type: Bellows Pump; Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
  • Discharge Pressure: 60.0
  • Liquid Flow: 1.600
  • Discharge Size: 0.500