Air / Pneumatic Chemical Pumps
from Plast-O-Matic Valves, Inc.
Series VPA metering pumps are air-operated, self-priming, positive displacement type pumps designed to meter precise quantities of liquids, accurate to 1/2 of 1%. The four sizes of pumps available have a single stroke maximum delivery capacity of 7, 10, 32 or 128 liquid ounces, adjustable to deliver... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 0.550
- Pump Type: Metering Pump
- Discharge Size: 0.500
from Price Pump Company
Stall - free design, quite operations - minimal exhaust noise [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 230.000
- Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Pump; Water Supply Pump; Water Treatment Pump
- Discharge Pressure: 125.0
from SANDPIPER Pump
HDF Pumps are recommended for abrasive slurries, suspended and non-suspended solids and line-size solids requirements. All SANDPIPER ® Heavy Duty Flap Pumps are configured in bottom discharge porting arrangements and provide superior suction lift. HDF pumps are thick wall constructed of Sand... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 260.000
- Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
- Discharge Pressure: 666.6
from Johnson Pump, An SPX Brand
With the new OptiFlo design we have succeeded in reducing the drawbacks of conventional AODD pumps, such as heavy pulsation, stalling air valves, cost of spares, noisy operation, downtime. Thanks to the ingenious frictionless pivoting valve (FPV) and flexible diaphragm suspension (FDS) technologies... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 5.280
- Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Pump
- Discharge Pressure: 101.5
from Trebor International
Engineered specifically for slurry delivery applications, the Champion SL20 will handle even the most aggressive slurries with ease. The Champion air-operated, double diaphragm slurry pump is shaft-less and offers a unique Cross Phase Discharge ™ design, which allows for near pulse-less... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 6.000
- Pump Type: Agitator Pump; Bellows Pump; Diaphragm Pump; Double Diaphragm Pump; Mixing Pump; Positive Displacement Pump; Utility Pump; Water Pump
- Discharge Pressure: 80.0
from Williams
The WILROY metering pump is a unique blend of Williams and Milton Roy pump technology utilizing the best features from both designs to create a new robust pump with unique features and proven technology. The WILROY utilizes the hydraulically actuated diaphragm of the mRoy pump and the... [See More]
- Power Source: Hydraulic; Air or Pneumatic
- Liquid Flow: 0.009 to 0.517
- Pump Type: Diaphragm Pump; Hydraulic Fluid Pump; Metering Pump; Positive Displacement Pump
- Discharge Pressure: 172.0 to 3000.0
from Xylem Applied Water Systems
G57 Air Operated Double Diaphragm Pump. Automotive Cleaning and Recycling;Chemical Transfer and dispensing;Bag-In-Box chemicalsParts Washers ;Car Wash Systems;. Model No.: G57 Series. Capable of Air or CO2 drive pressures up to 100PSI (6.9bar). Robust Design with durable integral mounting. Patented... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 5.000
- Pump Type: Diaphragm Pump
- Discharge Pressure: 100.0
from MAXPRO Technologies, Inc.
Dual Component Injection pumps are dual head pumps designed to pump two different fluids which will be combined to form polyurethane, acrylic materials or cements as they are injected into floors, walls and ceilings to seal and reinforce cracks. This is done to prevent moisture seepage and assist in... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 2755.0
- Pump Type: Piston Plunger Pump
- Discharge Size: 0.750
from Clark Solutions
The Pageboy series SFD15 pneumatic diaphragm pump is a unique, pocket-sized, air operated diaphragm pump that incorporates a stress-free diaphragm to give very high reliability and long life, even when pumping strong acids or powerful solvents (MEK, acetone, chloroform etc.). [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 0.792
- Pump Type: Dosing Pump; Diaphragm Pump; Positive Displacement Pump
- Discharge Pressure: 87.0
from ARGAL s.r.l.
Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options. Pump casings, and manifolds are weld free, die cast injected, solid aluminium alloy parts. Valves chambers are built in the central... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: ? to 13.200
- Pump Type: Centrifugal Pump; Diaphragm Pump; Double Diaphragm Pump; Drum Pump (optional feature); Metering Pump; Positive Displacement Pump; Submersible Pump (optional feature); Water Pump
- Discharge Size: 0.500
from Iwaki America and Walchem, IWAKI America Inc
The CFD Pump is a highly accurate pneumatic metering pump capable of 1% repeatability (which translates into efficient use of chemistry and fast replenishment without overshoot). PTFE and PFA wetted parts ensure process purity, as does an integral leak detection sensor. Suction and discharge double... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 7.1
- Pump Type: Metering Pump; Positive Displacement Pump
- Discharge Size: 0.250
from Valcor Engineering Corporation
Description. Valcor Scientific ’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and 400... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 0.024
- Pump Type: Positive Displacement Pump; Dispensing Pump
- Discharge Size: 0.250
from SANDPIPER Pump
UL (Underwriters Laboratory) Compliant Pumps are designed to meet UL79 standards for diaphragm pumps handling flammable liquids. All Aluminum construction with approved Nitrile or Virgin PTFE UL elastomers. Fully groundable to prevent static discharge. Solids-Handling Up to .25" (6 mm). [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 45.000
- Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
- Discharge Pressure: 666.6
from Johnson Pump, An SPX Brand
The TopAir-series is one of the most complete lines of Air Operated Double Diaphragm pumps on the market. With eight sizes up to 800 l/min in a wide range of material combinations we can offer pump solutions for all types of applications and industries. TopAir will pump any liquid which flows or... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 2.640
- Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Pump
- Discharge Pressure: 101.5
from Trebor International
The Evolve 55 is an evolutionary design of one our most popular and reliable pumps, the Maxim 50. With the help of our customers, we designed the Evolve 55 with improved performance and reliability in mind. First, we focused on improving the life and performance of the diaphragms by incorporating a... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 15.000
- Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
- Discharge Pressure: 100.0
from Williams
The pneumatic diaphragm metering pump consists of a liquid chamber and an air chamber separated by a diaphragm. In the liquid chamber, the suction (inlet) and discharge (outlet) ports have check valves that control the direction of the fluid flow. A pipe nipple connects the controller to the pump... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 0.013 to 2.838
- Pump Type: Diaphragm Pump; Metering Pump; Positive Displacement Pump
- Discharge Pressure: 73.0 to 98.0
from Xylem Applied Water Systems
Flojet's ultra-efficient, "stand-up-to-anything" G57 pump has become an industry leader. And now Flojet has raised the bar on pump performance even higher with the G57 Two-Pump system. The Two-Pump system delivers flows of up to 10 GPM. The G57 Two pump system is ideal for a host of heavy-duty... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 10.000
- Pump Type: Diaphragm Pump
- Discharge Pressure: 100.0
from MAXPRO Technologies, Inc.
LSF pumps have stainless steel bodies and plungers. LSF pumps have PTFE seals with Viton2 O-rings. Pumps come standard with a bottom inlet. For side inlet add – S. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to LSF catalog... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 1595.0
- Pump Type: Piston Plunger Pump
- Discharge Size: 0.500
from Iwaki America and Walchem, IWAKI America Inc
The right pump for the right job. The FA Series bellows pump addresses low flow and high flow requirements at low to medium temperatures (5 to 100 °C). The FA-2E pump is for precise chemical delivery for flow rates up to 0.5 gpm (2 L/min). The FA-40 pump is excellent for applications requiring... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 0.500
- Pump Type: Bellows Pump; Positive Displacement Pump
- Discharge Size: 0.375
from SANDPIPER Pump
SANDPIPER's Air Operated Double Diaphragm pumps are ideal for the Oil & Gas market, specifically in the applications listed below. Lube Oil Transfer. Glycol Recirculation / Heat Trace. Flare Knockout. Glycol Transfer / Water Make-Up. Sump / General Transfer. Tank Bottom Recirculation / Transfer. [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 260.000
- Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
- Discharge Pressure: 666.6
from Trebor International
The Maxim 50 air-operated double-diaphragm pump is ideal for aggressive, high purity applications. Its unique construction contains no metal parts or elastomer O-ring seals and includes a fluid path that consists of all PTFE and PFA materials; providing reliable, contamination- free operation at... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 13.000
- Pump Type: Bellows Pump; Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
- Discharge Pressure: 60.0 to 80.0
from Williams
The “V ” Series pump is a range of compact, self-contained, pneumatic metering pumps suitable for injecting a wide variety of chemicals. The pump comes standard with a MK XIIA Controller (pneumatic air motor) which has an adjustment knob with a range of 3-45 strokes per minute. The pump... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 0.001 to 0.151
- Pump Type: Metering Pump; Piston Plunger Pump (optional feature); Positive Displacement Pump
- Discharge Pressure: 13100.0
from Xylem Applied Water Systems
N5100 Industrial Air Driven Pump. FLOJET Industrial N5100 Series Pumps are designed for light general commercial and industrial applications. These pumps are constructed from a selection of materials for handling a broad range of chemicals. Model No.: N5100 Series. Compact design with plug-in hose... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 2.000
- Pump Type: Diaphragm Pump
- Discharge Pressure: 75.0
from MAXPRO Technologies, Inc.
PPSF series pumps are rugged and designed for chemical service applications. These pumps are available as single acting pumps with single air drive head and distance piece which provides a separation between theliquid and air drive sections. Click on the underlined item number below to request a... [See More]
- Power Source: Air or Pneumatic
- Discharge Pressure: 14500.0
- Pump Type: Piston Plunger Pump
- Discharge Size: 0.250
from Iwaki America and Walchem, IWAKI America Inc
Whether your application requires high pressure or high temperature, the FW-H universal temperature pump will meet your needs! High purity and exceptional performance are central to the design mission of these pumps - in fact, the pumps are manufactured in a class 10,000 clean room environment. The... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 6.500
- Pump Type: Bellows Pump; Positive Displacement Pump
- Discharge Pressure: 75.0
from SANDPIPER Pump
Containment Duty Metallic and Non-Metallic Pumps are ideal for highly corrosive and hazardous chemical fluid requirements. All containment duty pumps are exclusively designed with containment chambers, hydraulically balanced/coupled pumping diaphragm and driver diaphragm assemblies. All containment... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 238.000
- Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
- Discharge Pressure: 666.6
from Trebor International
Purus 20 diaphragm pump offers a unique solution to the constant maintenance or rebuilding of existing chemical pumps currently available on the market. With a revolutionary injection molded PFA design, Trebor ® has created an ultrapure pump utilizing proven components with minimal parts. This... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 5.800
- Pump Type: Bellows Pump; Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
- Discharge Pressure: 80.0
from Williams
The Williams “W ’ Series pump is capable of precisely injecting chemical into a wide variety of process applications. Whether you need to inject a catalyst in a reactor for a refinery or high volume batch dosage treatments offshore such as biocides for water and fuel treatments. The... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 0.150 to 1.500
- Pump Type: Metering Pump; Piston Plunger Pump (optional feature); Positive Displacement Pump
- Discharge Pressure: 3450.0
from SANDPIPER Pump
HDB Metallic Pumps are ideal for thin to highly viscous and small solids-laden fluids, while providing excellent suction lift capability and exclusive variable porting options (side, top, bottom and dual). HDB pumps are thick wall constructed of Sand Casted Aluminum, Cast Iron, Stainless Steel or... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 260.000
- Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
- Discharge Pressure: 666.6
from Trebor International
A High Purity Chemical Pump for High Volume Flow Applications. The Trebor ® Mega 960 Pump handles flow capacities up to 25 GPM and temperatures up to 100 °C. Using only the highest purity and most chemically compatible materials available in the fluid path (PTFE and PFA), the Mega 960 is... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 22.000
- Pump Type: Bellows Pump; Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
- Discharge Pressure: 80.0
from SANDPIPER Pump
Standard Duty Pumps are ideally suited for intermittent / on-demand, portable, moderately abrasive fluids, and suspended solids. Standard duty pumps are constructed in Aluminum, Cast Iron, Stainless Steel and non-metallic materials such as PTFE, Polypropylene, and PVDF with elastomer TPE (thermal... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 238.000
- Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
- Discharge Pressure: 666.6
from Trebor International
Ideal for single-wafer wet process applications, the Trebor ® Purus CP is a two-chamber, cross-phase discharge diaphragm pump that synchronizes the dual pumping action to minimize fluctuations in pressure and flow while continually delivering superior flow stability. Even without a pulsation... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 1.600
- Pump Type: Bellows Pump; Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
- Discharge Pressure: 60.0
from SANDPIPER Pump
The Premium FDA (Food & Drug Administration) Material Compliant Pumps are ideally suited for the ultimate in leak protection and clean pumping with the paired performance of AODD technology. Whether in a clean-in-place or clean-out-of-place application, these pumps will exceed the need for... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 150.000
- Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
- Discharge Pressure: 666.6
from Trebor International
The Model 110 has been on the market for over 15 years, proving to be an industry standard for low flow, high purity applications. It was originally designed with small footprints in mind. Because of the pump design and the internal air control valves, the 110 is one of the smallest pumps on the... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 5.500
- Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
- Discharge Pressure: 60.0
from SANDPIPER Pump
FDA (Food & Drug Administration) Material Compliant Pumps are ideally suited for a variety of food processing, pharmaceutical and cosmetic industry applications. The pumps are available in 1" through 3" ball check valve designs and a 2" (line size solids handling) flap check valve design. [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 235.000
- Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
- Discharge Pressure: 666.6
from Trebor International
The Trebor ® Magnum 610 Pump handles flow capacities up to 9.5 GPM and temperatures up to 100 °C. Using only virgin PTFE and PFA materials in the fluid path, the Magnum 610 is compatible with virtually all process chemicals. This air-operated, double diaphragm pump is ideally suited for... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 9.500
- Pump Type: Bellows Pump; Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
- Discharge Pressure: 60.0
from SANDPIPER Pump
Air-Powered Single Diaphragm High Pressure Metallic Pumps deliver discharge pressure twice the inlet pressure, up to 250 PSI (17.2 BAR). Designed for filter press feed and applications requiring higher discharge pressures. Available in Aluminum, Cast Iron and Stainless Steel with various elastomer... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 90.000
- Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
- Discharge Pressure: 250.0
from Trebor International
The new air-operated Trebor ® Magnum 620 Chemical Pump is the technological advancement of Trebor's Magnum 610; the industry's best selling and time-proven high purity diaphragm pump. The new 620 has no metal parts or elastomer O-ring seals, and incorporates many of the same patented design... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 11.000
- Pump Type: Bellows Pump; Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
- Discharge Pressure: 80.0
from SANDPIPER Pump
Non-Clog Wastewater Pumps are fitted with swing check valves and easy access clean-outs. The pumps are designed specifically for slurry and solids-laden materials. Flap valves allow passage of suspended, pipe-size solids and stringy material. Constructed of cast iron and durable epoxy coating inside... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 140.000 to 260.000
- Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
- Discharge Pressure: 100.0
from SANDPIPER Pump
When durability and reliability are paramount in the rigorous environments of today ’s mines and construction sites, our mining and construction pumps are a great solution. With more ways than one, these pumps are designed to be tossed, dragged and crammed into position to get the fluids you... [See More]
- Power Source: Air or Pneumatic
- Liquid Flow: 238.000
- Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
- Discharge Pressure: 666.6