Piston / Plunger Pumps Chemical Pumps

6 Results
High Pressure Water Plunger Pumps -- MSN36
from General Pump

MS high Pressure water plunger pumps have been. designed for long life industrial duties and provided they. are correctly installed and maintained will give long. trouble-free operation. [See More]

  • Pump Type: Gear Pump (optional feature); Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump; Water Pump
  • Discharge Pressure: 4350.0
  • Liquid Flow: 35.400
  • Power Source: NoSourceIncluded
Lever Pump -- LP-50H
from Great Plains Industries, Inc.

Suitable for use with water or petroleum based products [See More]

  • Pump Type: Drum Pump; Hand Foot Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Refueling Pump
  • Pump Housing Material: Plastic
  • Discharge Size: 0.500
  • Power Source: Manual
Chemical DC Series Pump -- DCDP40PU
from MAXPRO Technologies, Inc.

Dual Component Injection pumps are dual head pumps designed to pump two different fluids which will be combined to form polyurethane, acrylic materials or cements as they are injected into floors, walls and ceilings to seal and reinforce cracks. This is done to prevent moisture seepage and assist in... [See More]

  • Pump Type: Piston Plunger Pump
  • Discharge Size: 0.750
  • Discharge Pressure: 2755.0
  • Power Source: Air or Pneumatic
Piston Diaphragm Pump -- 16160-001
from GRI Pumps (A Gorman-Rupp Company)

Piston diaphragm pumps are positive displacement pumps designed to economically transfer small volumes of fluid at low discharge pressures. The lightweight, compact pumps are self-priming, corrosion resistant and can handle viscous fluids. These features make the pumps ideal for high volume copy... [See More]

  • Pump Type: Diaphragm Pump; Piston Plunger Pump; Positive Displacement Pump
  • Discharge Pressure: 2.6
  • Liquid Flow: 0.004
  • Discharge Size: 0.188
Chemical LSF Series Pump -- LSF10
from MAXPRO Technologies, Inc.

LSF pumps have stainless steel bodies and plungers. LSF pumps have PTFE seals with Viton2 O-rings. Pumps come standard with a bottom inlet. For side inlet add – S. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add – ACP to LSF catalog... [See More]

  • Pump Type: Piston Plunger Pump
  • Discharge Size: 0.500
  • Discharge Pressure: 1595.0
  • Power Source: Air or Pneumatic
Chemical PPSF Series Pump -- PPSF111
from MAXPRO Technologies, Inc.

PPSF series pumps are rugged and designed for chemical service applications. These pumps are available as single acting pumps with single air drive head and distance piece which provides a separation between theliquid and air drive sections. Click on the underlined item number below to request a... [See More]

  • Pump Type: Piston Plunger Pump
  • Discharge Size: 0.250
  • Discharge Pressure: 14500.0
  • Power Source: Air or Pneumatic