Gear Pumps Chemical Pumps
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Non-Pulsating Pumping of Non-Lubricating Liquids. With its magnetic drive gear pump Gather offers an important product for transfer and metering applications. Utmost manufacturing precision, a variety of materials as well as non-pulsating pump operating characteristics are indespensible product... [See More]
- Pump Type: Centrifugal Pump; Gear Pump; Magnetic Drive Pump; Metering Pump; Positive Displacement Pump; Water Pump
from Witte Pumps & Technology GmbH
CHEM – high precision gear pump for conveying low to medium viscosity fluids. CHEM gear pump for conveying and metering of fluids with low medium viscosity. The application range goes from classic transfer and metering tasks in the chemical and pharmaceutical industries up to the conveyance of... [See More]
- Pump Type: Dosing Pump; Gear Pump; Injection Pump; Magnetic Drive Pump; Metering Pump; Positive Displacement Pump
- Discharge Pressure: 1740.0
- Liquid Flow: 2.000 to 20.000
- Media Temperature: 580
from Johnson Pump, An SPX Brand
TopGear MAG is a range of leak-proof internal gear pumps for low and high viscous liquids which are corrosive, toxic, aggressive or expensive. Total containment of the liquid inside the pump is achieved using a hermetically sealed can, which isolates the liquid from the surrounding environment. This... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 232.1
- Liquid Flow: 352.229
- Media Temperature: 500
from Scherzinger Pump Technology Inc.
The Pumps can be used: - for low to medium-viscous, particle-free liquids. - for lubricating fluids. - for light fuel oils. - for variable rotation applications via reversing feature option. - for speeds of 0 - 5,000 RPM. Frequently Handled Fluids: - Lube Oils. - Hydraulic Oils. - Emulsions. -... [See More]
- Pump Type: Booster Pump; Dosing Pump; Gear Pump; Injection Pump; Metering Pump; Positive Displacement Pump
- Industry Served: Automotive, Machine Tool, Medical, Power Generation
- Power Source: DC
from Magnatex Pumps, Inc.
Close-coupled drivers are conventional drivers mounted directly to pumps frame. No base, coupling or guards are required for this mounting style. Operating limits. Max viscosity: 25000 cSt. Max system pressure: 50 bar standard, 150 bar HP Version. Higher pressure version available on request. Flow... [See More]
- Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
- Media Temperature: -147 to 392
- Discharge Pressure: 435.1
- Pump Housing Material: Epoxy primer and polyacrylic enamel water-based painted rolled bar forging
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Discharge Pressure: 72.5 to 87.0
- Liquid Flow: 0.264
- Discharge Size: 0.125
from Clark Solutions
Models 1, 2, 3 & 4 pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, and bronze. They are designed to operate at speeds to 900 RPM, pressures. to... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 200.0
- Liquid Flow: 4.500
- Discharge Size: 0.375
from Viking Pump, Inc. - A Unit of IDEX Corporation
General Purpose Pumps are available in foot mounted versions (shown above) or compact C-flange mounted versions. The General Purpose Pumps utilize a simple and economical "floating rotor" design, in which the rotor/shaft is not retained by a thrust bearing, and is allowed to "float" within the pump... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 100.0 to 250.0
- Liquid Flow: 0.500
- Discharge Size: 0.250
from Haight Pumps
When you have to pump hazardous or toxic fluids, Mag Drive positive displacement pumps are a practical solution for these seal-less pumping needs. Simply substitute the mag drive for one of Haight's standard close-coupled mounting brackets and you are ready to tackle even the most demanding fluids. [See More]
- Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
- Discharge Pressure: 250.0
- Liquid Flow: 120.000 to 240.000
- Media Temperature: 620
from Witte Pumps & Technology GmbH
The CHEM Magnet is in principle constructed in the same way as the CHEM but with a synchronous magnetic coupling forming the shaft seal. This operates slip-free, i.e. the pump speed is always the same as the shaft speed, as long as the load torque does not exceed the nominal torque of the magnetic... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 215.0
- Liquid Flow: 0.088 to 748.487
- Media Temperature: 580
from Johnson Pump, An SPX Brand
TopGear H-series is available in nine different sizes. The modular design gives a wide range of possibilities. Shaft seal options include single and double mechanical seals as well as packed gland and cartridge seal. Baseplate-mounted. Heating and cooling jackets are available for pump cover and... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 232.1
- Liquid Flow: 550.358
- Media Temperature: 572
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Discharge Pressure: 87.0 to 101.5
- Liquid Flow: 0.264
- Discharge Size: 0.125
from Clark Solutions
The MG200 Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber that is capable of handling a wide range of corrosive liquids with a high degree of safety. The housing of the pump... [See More]
- Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
- Discharge Pressure: 290.0
- Liquid Flow: 0.925
- Discharge Size: 0.125
from Viking Pump, Inc. - A Unit of IDEX Corporation
The High Speed Compact series pumps are of a Heavy Duty design, with thrust control and micrometer adjustments for accurate rotor positioning. Designed to operate at motor speeds, they are offered in a close-coupled version for minimum footprint. Component mechanical seals are standard, along with... [See More]
- Pump Type: Circulation Pump; Gear Pump; Positive Displacement Pump
- Discharge Pressure: 250.0
- Liquid Flow: 10.000
- Discharge Size: 1.000
from Witte Pumps & Technology GmbH
Thanks to its pioneering design and precisely matched material composition, our innovative ChemCore plus pump achieves uniform pressure even at low viscosities and consistently over a wide temperature range. It is particularly suitable for applications where pulsation-free pumping of fluids of the... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Media Temperature: 572
- Discharge Pressure: 1450.4
- Pump Housing Material: Carbon and alloy steel - Tantalum - Titanium - Hastelloy - Ceramics
from Johnson Pump, An SPX Brand
TopGear G-series are available in cast iron with inline port connections. Baseplate-mounted. Heating and cooling jackets are available for pump cover and around shaft seal. Built-on single or double safety relief valves are available. Suitable For. Pure or filled bitumen, pitch, diesel oil, crude... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 232.1
- Liquid Flow: 572.373
- Media Temperature: 572
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Discharge Pressure: 72.5 to 87.0
- Liquid Flow: 0.528
- Discharge Size: 0.125
from Clark Solutions
The "MG 200" Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber which is capable of handling a wide range of corrosive liquids with a high degree of safety. The housing of the... [See More]
- Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
- Discharge Pressure: 290.0
- Liquid Flow: 0.748
- Discharge Size: 0.125
from Viking Pump, Inc. - A Unit of IDEX Corporation
The Viking Universal Mag Drive Pump (UMD) combines many of the benefits of the Universal Seal Series, but in a sealless design. This eliminates the hazards and mess caused by packing or mechanical seal failure, making this an ideal solution for: Hazardous liquids such as casutics or acids. Flamable... [See More]
- Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
- Discharge Pressure: 400.0
- Liquid Flow: 15.000
- Discharge Size: 1.500
from Witte Pumps & Technology GmbH
Metering pumps are used in different sectors. For example, in fiber production. Synthetic chemical fibers are gaining importance. They are required for many different applications such as textiles, linens, brushes, etc. WITTE dosing pumps ensure that the polymer melt in the process is transported... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump
- Media Temperature: 662
- Discharge Pressure: 3625.9
- Pump Housing Material: Stainless Steel; Stainless steel · optional with coating
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Discharge Pressure: 72.5 to 101.5
- Liquid Flow: 0.528
- Discharge Size: 0.125
from Clark Solutions
The MGK 300 series pumps are designed to complete the existing MG 200 series with improved performance in terms of flow rate, pressure, capability to handle high viscosity fluids and a wider offer of materials to suit most applications, from the food to the industrial and chemical markets. The... [See More]
- Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
- Discharge Pressure: 290.0
- Liquid Flow: 1.057
- Discharge Size: 0.250
from Viking Pump, Inc. - A Unit of IDEX Corporation
The Universal Seal series pumps are similar to the Heavy Duty series, offering thrust control and adjustable rotor clearances to compensate for wear and viscosity. An enlarged bearing housing at the rear of the pump provides easy drive-end access, and accepts various sealing options including:... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 200.0
- Liquid Flow: 15.000
- Discharge Size: 1.500
from Witte Pumps & Technology GmbH
CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media. The application range goes from classic transfer and metering tasks in the chemical and... [See More]
- Pump Type: Dosing Pump; Gear Pump; Injection Pump; Metering Pump; Positive Displacement Pump
- Discharge Pressure: 1740.0
- Liquid Flow: 2.000 to ?
- Media Temperature: 580
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Discharge Pressure: 43.5 to 58.0
- Liquid Flow: 0.793
- Discharge Size: 0.125
from Clark Solutions
Series UP9-PN Gear Pumps for Water & Diesel Fuel. 12 or 24 VDC, Flow to 3.2 GPM, Pressure to 58 PSI. Description: Model UP9-PN is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP9-PM is constructed of PTFE gears, nickelplated brass body and stainless steel shaft. Use UP-9PN... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Size: 0.375
- Liquid Flow: 3.200
- Media Temperature: 185
from Viking Pump, Inc. - A Unit of IDEX Corporation
Double pumps operate like Spur Gear Single Pumps, but offer two independent pumping units operated from a single power source to reduce equipment costs. These may be used to pump from one fluid source to two applications, two fluids to two applications, or for proportioning two fluids together. [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 500.0
- Liquid Flow: 0.600
- Discharge Size: 0.500
from Witte Pumps & Technology GmbH
We offer broad expertise in the field of gear pumps and are therefore the ideal partner when it comes to replacing your old Hermetic LZ gear pumps. Hermetic has discontinued this series, although a large number of pumps are still in active operation. However, this is no reason for you as a customer... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 362.6 to 580.2
- Liquid Flow: 0.220 to 528.344
- Media Temperature: -4 to 392
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all. started. It contains more bearings for higher load-carrying capacity,. resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Discharge Pressure: 58.0 to 72.5
- Liquid Flow: 0.793
- Discharge Size: 0.125
from Viking Pump, Inc. - A Unit of IDEX Corporation
Viking Power Transfer Units (PTUs) are matched positive displacement fluid transfer pumps and hydraulic motors, mounted to a common foot bracket. The positive displacement pumps are available in either external gear or internal gear designs. They are excellent for mobile fluid transfer solutions, or... [See More]
- Pump Type: Gear Pump; Positive Displacement Pump
- Discharge Pressure: 500.0
- Liquid Flow: 0.060
- Discharge Size: 0.375
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all started. It contains more bearings for higher load-carrying capacity, resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing and... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Discharge Pressure: 29.0
- Liquid Flow: 1.057
- Discharge Size: 0.125
from Diener Precision Pumps LP
The flagship of our product line, the Extreme series is where it all started. It contains more bearings for higher load-carrying capacity, resulting in long life at relatively high pressures. The innovative body forging allows a wide range of inlet/outlet port locations, simplifying the plumbing and... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Discharge Pressure: 43.5
- Liquid Flow: 1.057
- Discharge Size: 0.125
from Diener Precision Pumps LP
The Optima series is designed for applications requiring accurate flow in a very small package size. The wetted materials and gear construction are the same as those of it ’s larger cousins, but by removing one of the shaft bearings the overall length is much shorter. In addition, the magnetic... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Discharge Pressure: 58.0 to 87.0
- Liquid Flow: 0.264
- Discharge Size: 0.250
from Diener Precision Pumps LP
The Optima series is designed for applications requiring accurate flow in a very small package size. The wetted materials and gear construction are the same as those of it ’s larger cousins, but by removing one of the shaft bearings the overall length is much shorter. In addition, the magnetic... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Discharge Pressure: 58.0 to 87.0
- Liquid Flow: 0.264
- Discharge Size: 0.250
from Diener Precision Pumps LP
The Optima series is designed for applications requiring accurate flow. in a very small package size. The wetted materials and gear construction. are the same as those of it ’s larger cousins, but by removing one. of the shaft bearings the overall length is much shorter. In addition,the... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Discharge Pressure: 58.0 to 87.0
- Liquid Flow: 0.528
- Discharge Size: 0.125
from Diener Precision Pumps LP
The Optima series is designed for applications requiring accurate flow in a very small package size. The wetted materials and gear construction are the same as those of it ’s larger cousins, but by removing one of the shaft bearings the overall length is much shorter. In addition, the magnetic... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Discharge Pressure: 58.0 to 87.0
- Liquid Flow: 0.528
- Discharge Size: 0.125
from Diener Precision Pumps LP
The Silencer series is everything a gear pump should be: Simple. Leak-free. Chemically inert. Reliable. Economical. It ’s manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures the pump will never leak and wetted materials are... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Discharge Pressure: 58.0 to 72.5
- Liquid Flow: 0.264
- Discharge Size: 0.331
from Diener Precision Pumps LP
The Silencer series is everything a gear pump should be: Simple. Leak-free. Chemically inert. Reliable. Economical. It ’s manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures the pump will never leak and wetted materials are... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Discharge Pressure: 58.0 to 87.0
- Liquid Flow: 0.396
- Discharge Size: 0.331
from Diener Precision Pumps LP
The Silencer series is everything a gear pump should be:SimpleLeak-freeChemically inertReliableEconomicalIt's manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures the pump will never leak and wetted materials are chosen to withstand a... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Discharge Pressure: 72.5 to 87.0
- Liquid Flow: 0.528
- Discharge Size: 0.331
from Diener Precision Pumps LP
A gear pump of the Silencer series is simple, leak-free, chemically inert, reliable and economical.The gear pumps manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures the gear pump will never leak and wetted materials are chosen to... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Discharge Pressure: 72.5 to 87.0
- Liquid Flow: 0.132
- Discharge Size: 0.331
from Diener Precision Pumps LP
The Silencer series is everything a gear pump should be: Simple. Leak-free. Chemically inert. Reliable. Economical. It ’s manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures the pump will never leak and wetted materials are... [See More]
- Pump Type: Gear Pump; Metering Pump; Positive Displacement Pump; Sampling Pump
- Discharge Pressure: 58.0 to 72.5
- Liquid Flow: 0.264
- Discharge Size: 0.331