Diaphragm Pumps Chemical Pumps

85 Results
OptiFlo Double Diaphragm Pump -- OF 15
from Johnson Pump, An SPX Brand

With the new OptiFlo design we have succeeded in reducing the drawbacks of conventional AODD pumps, such as heavy pulsation, stalling air valves, cost of spares, noisy operation, downtime. Thanks to the ingenious frictionless pivoting valve (FPV) and flexible diaphragm suspension (FDS) technologies... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Pump
  • Discharge Pressure: 101.5
  • Liquid Flow: 5.280
  • Media Temperature: 185
Solenoid Diaphragm Analog Metering Pumps -- Z Series
from Hayward Flow Control

The NEW Z Series Solenoid Metering Pumps in GFPP with PVDF head, PTFE Diaphragms and FPM Seals. The New Z Series Solenoid Dosing Pumps brings simplicity to your metering pump needs in all aspects of design, function and performance. The Z Series features only one design configuration allowing for... [See More]

  • Pump Type: Dosing Pump; Diaphragm Pump; Metering Pump; Positive Displacement Pump
  • Discharge Pressure: 232.0
  • Liquid Flow: 0.018 to 0.238
  • Discharge Size: 0.250 to 0.437
Flow-Pro® Diaphragm Type Chemical Feed Pump -- FP-DCP-12
from Watts

500:1 turn-down ration, 120v, 12 gpd @ 80psi, dual output control for easy & accurate adjustment. Enclosed construction for chemical resistance and outdoor installations. [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 80.0
  • Liquid Flow: 0.008
  • Power Source: AC; 120VAC
Piston Diaphragm Pump -- 16160-001
from GRI Pumps (A Gorman-Rupp Company)

Piston diaphragm pumps are positive displacement pumps designed to economically transfer small volumes of fluid at low discharge pressures. The lightweight, compact pumps are self-priming, corrosion resistant and can handle viscous fluids. These features make the pumps ideal for high volume copy... [See More]

  • Pump Type: Diaphragm Pump; Piston Plunger Pump; Positive Displacement Pump
  • Discharge Pressure: 2.6
  • Liquid Flow: 0.004
  • Discharge Size: 0.188
AODD Aluminum ASTRA Pumps -- DDA 50 C
from ARGAL s.r.l.

Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options. Pump casings, and manifolds are weld free, die cast injected, solid aluminium alloy parts. Valves chambers are built in the central... [See More]

  • Pump Type: Centrifugal Pump; Diaphragm Pump; Double Diaphragm Pump; Drum Pump (optional feature); Metering Pump; Positive Displacement Pump; Submersible Pump (optional feature); Water Pump
  • Discharge Size: 0.500
  • Liquid Flow: ? to 13.200
  • Media Temperature: 275
Duplex II Series -- D2121F5011
from Xylem Applied Water Systems

Self-priming diaphragm pump with 110-240v AC electric motors. Flow rates from 4-8 litres/min (1-2.1 US gallons/min), pressure switch control or with a bypass, or both, capable of pressures up to 6.5bar (95psi). Model No.: Duplex II AC Bypass Series. Handles Water-like and Views Liquids Up to 250 cP. [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 60.0
  • Liquid Flow: 1.200
  • Power Source: DC; 12 VDC
Air Operated Diaphragm Pump -- AOD .25-A
from Price Pump Company

Stall - free design, quite operations - minimal exhaust noise [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 125.0
  • Liquid Flow: 230.000
  • Discharge Size: 0.250
Pulse Actuated Chemical Pump -- 100152
from General Pump

Pulse-actuated chemical pump with ball valve. • 303 Stainless Steel body. • EPDM diaphragm offers resilience and chemical compatibility. • Mounts to one of the drive pump inlet valve ports by using a special valve adapter. • Draws cleaning solution with each stroke of the drive... [See More]

  • Pump Type: Diaphragm Pump; Injection Pump; Positive Displacement Pump; Pulse-Actuated
  • Discharge Pressure: 1500.0 to 3000.0
  • Liquid Flow: 0.750
  • Discharge Size: 0.125
Chemical Slurry Pump -- Champion SL20
from Trebor International

Engineered specifically for slurry delivery applications, the Champion SL20 will handle even the most aggressive slurries with ease. The Champion air-operated, double diaphragm slurry pump is shaft-less and offers a unique Cross Phase Discharge ™ design, which allows for near pulse-less... [See More]

  • Pump Type: Agitator Pump; Bellows Pump; Diaphragm Pump; Double Diaphragm Pump; Mixing Pump; Positive Displacement Pump; Utility Pump; Water Pump
  • Discharge Pressure: 80.0
  • Liquid Flow: 6.000
  • Discharge Size: 0.750
Boxer Series D Pump -- DF-12
from Clark Solutions

The Boxer D is essentially two of the Boxer S pump heads powered. by a single motor. The double arrangement of ports allows to connect the pump heads in parallel for maximum flow, or in series for maximum pressure/vacuum. [See More]

  • Pump Type: Dosing Pump; Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 10.0
  • Liquid Flow: 1.056
  • Discharge Size: 0.138
Liquid Diaphragm Pump -- 5002F Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Self priming. Dry running. Oil-less, non lubricated. Suitable for continuous operation (motor shaft should be horizontal). Chemical resistant pump materials for aggressive media. Drive available for all required voltages in AC and DC. Range Technical Overview. Capacity up to... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 35.6 to 56.9
  • Liquid Flow: 0.106 to 0.291
  • Media Temperature: 32 to 158
Diaphragm Pump with Flap - Heavy Duty -- HDF Pumps - Air Operated
from SANDPIPER Pump

HDF Pumps are recommended for abrasive slurries, suspended and non-suspended solids and line-size solids requirements. All SANDPIPER ® Heavy Duty Flap Pumps are configured in bottom discharge porting arrangements and provide superior suction lift. HDF pumps are thick wall constructed of Sand... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 666.6
  • Liquid Flow: 260.000
  • Discharge Size: 1.000 to 4.000
Chemical Metering Pump -- PHP-300/400/500 Series
from OMEGA Engineering, Inc.

OMEGA's PHP-300 Series of programmable, solenoid-driven diaphragm liquid metering pumps can be operated manually or automatically, utilizing a 4-20 mA input or pulse input. PHP-400 and PHP-500 Series pumps are diaphragm liquid metering pumps designed for manual operation. The stroke length for all... [See More]

  • Pump Type: Diaphragm Pump; Metering Pump; Positive Displacement Pump
  • Discharge Pressure: 30.0 to 250.0
  • Liquid Flow: 0.004 to 0.416
  • Discharge Size: 0.250 to 0.500
Solenoid Operated Micro-Pump -- 030SP Series
from Arcmed Bio-Chem

What is a Solenoid Operated Micro-Pump? A Micro-Pump is a solenoid operated device designed to provide a precise, repeatable and discrete dispensed volume of fluid. The flow path is isolated from the operating mechanism by a flexible diaphragm. When the solenoid is energized the diaphragm is pulled... [See More]

  • Pump Type: Diaphragm Pump; Metering Pump; Micro Pump; Positive Displacement Pump; Solenoid Operated Micro-Pump
  • Pump Housing Material: Plastic; PPS
  • Liquid Flow: 0.000
  • Power Source: 12 VDC, 24 VDC
Diaphragm Gas Pump -- N 0100
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 21.8
  • Liquid Flow: 26.400
  • Pump Housing Material: Aluminum; Stainless Steel; Aluminium, Stainless steel
Uraca Pumps: Diaphragm Type
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT

Leak Free Pumping of Dangerous and Difficult to Handle Liquids - URACA diaphragm pumps offer many significant advantages, including: Safety. Operational economy. Reliability. Compactness. Driver flexibility. Leak Free Pumping. URACA Redundant Diaphragm Type Heads with Safety Features. URACA... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Pump
Hydraulically Actuated Diaphragm Pumps -- WILROY Series
from Williams

The WILROY metering pump is a unique blend of Williams and Milton Roy pump technology utilizing the best features from both designs to create a new robust pump with unique features and proven technology. The WILROY utilizes the hydraulically actuated diaphragm of  the mRoy pump and the... [See More]

  • Pump Type: Diaphragm Pump; Hydraulic Fluid Pump; Metering Pump; Positive Displacement Pump
  • Discharge Pressure: 172.0 to 3000.0
  • Liquid Flow: 0.009 to 0.517
  • Media Temperature: -40 to 300
Diaphragm Pump -- Hydra-Cell® D66 / G66 Series
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Mixing Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump
  • Discharge Pressure: 700.0
  • Liquid Flow: 65.700
  • Discharge Size: 1.500
ALMATEC® Pumps -- Series-Futur
from Pump Solutions Group

Since 1984 ALMATEC manufactures special pumps for the chemicals supply and circulation in the semiconductor industry. The latest generation is the FUTUR, a pump series particularly developed for the special requirements of these applications. The different pump sizes achieve max. capacities between... [See More]

  • Pump Type: Diaphragm Pump
  • Pump Housing Material: Plastic
TopAir Double Diaphragm Pump -- TA-5
from Johnson Pump, An SPX Brand

The TopAir-series is one of the most complete lines of Air Operated Double Diaphragm pumps on the market. With eight sizes up to 800 l/min in a wide range of material combinations we can offer pump solutions for all types of applications and industries. TopAir will pump any liquid which flows or... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Pump
  • Discharge Pressure: 101.5
  • Liquid Flow: 2.640
  • Media Temperature: 248
Solenoid Diaphragm Digital Metering Pumps -- Z Series
from Hayward Flow Control

The NEW Z Series Solenoid Metering Pumps in GFPP with PVDF head, PTFE Diaphragms and FPM Seals. The New Z Series Solenoid Dosing Pumps brings simplicity to your metering pump needs in all aspects of design, function and performance. The Z Series features only one design configuration allowing for... [See More]

  • Pump Type: Dosing Pump; Diaphragm Pump; Metering Pump; Positive Displacement Pump
  • Discharge Pressure: 232.0
  • Liquid Flow: 0.018 to 0.238
  • Discharge Size: 0.250 to 0.437
G57 Series -- G575215
from Xylem Applied Water Systems

G57 Air Operated Double Diaphragm Pump. Automotive Cleaning and Recycling;Chemical Transfer and dispensing;Bag-In-Box chemicalsParts Washers ;Car Wash Systems;. Model No.: G57 Series. Capable of Air or CO2 drive pressures up to 100PSI (6.9bar). Robust Design with durable integral mounting. Patented... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 100.0
  • Liquid Flow: 5.000
  • Pump Housing Material: Plastic; Polypropylene
Pulse Actuated Chemical Pump -- 100906
from General Pump

Pulse Pump. 303 Stainless Steel body. EPDM diaphragm offers resilience and chemical compatibility. Mounts to one of the drive pump inlet valve ports by using a special valve adapter. Draws cleaning solution with each stroke of the drive pump. Permits cleaning solution application at system Pressure... [See More]

  • Pump Type: Diaphragm Pump; Injection Pump; Positive Displacement Pump; Pulse-Actuated
  • Discharge Pressure: 1500.0
  • Liquid Flow: 0.750
  • Discharge Size: 0.125
Ultra High Purity Chemical Delivery Pump -- Evolve 55
from Trebor International

The Evolve 55 is an evolutionary design of one our most popular and reliable pumps, the Maxim 50. With the help of our customers, we designed the Evolve 55 with improved performance and reliability in mind. First, we focused on improving the life and performance of the diaphragms by incorporating a... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
  • Discharge Pressure: 100.0
  • Liquid Flow: 15.000
  • Media Temperature: 212
Pageboy Series SFD Pocket Size Diaphragm Pump
from Clark Solutions

The Pageboy series SFD15 pneumatic diaphragm pump is a unique, pocket-sized, air operated diaphragm pump that incorporates a stress-free diaphragm to give very high reliability and long life, even when pumping strong acids or powerful solvents (MEK, acetone, chloroform etc.). [See More]

  • Pump Type: Dosing Pump; Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 87.0
  • Liquid Flow: 0.792
  • Discharge Size: 0.500
Liquid Diaphragm Pump -- F120 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Self priming. Dry running. Oil-less, non lubricated. Suitable for continuous operation (motor shaft should be horizontal). Chemical resistent pump materials for aggressive media. Drive available for all required voltages in AC and DC. Range Technical Overview. Capacity up to... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 56.9 to 71.1
  • Liquid Flow: 0.069 to 0.238
  • Media Temperature: 32 to 158
Diaphragm Pumps for Handling Flammable Liquids -- UL Listed (UL79) - Air Operated
from SANDPIPER Pump

UL (Underwriters Laboratory) Compliant Pumps are designed to meet UL79 standards for diaphragm pumps handling flammable liquids. All Aluminum construction with approved Nitrile or Virgin PTFE UL elastomers. Fully groundable to prevent static discharge. Solids-Handling Up to .25" (6 mm). [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 666.6
  • Liquid Flow: 45.000
  • Discharge Size: 1.000
Diaphragm Metering Pump -- PHP-800
from OMEGA Engineering, Inc.

The PHP-800 Series of metering pumps are well suited for use in many applications, including; agricultural industries for pumping fertilizers, and in some cases pH lowering chemicals (acid); waste water treatment fields (including municipal); plating and metal finishing; and larger HVAC cooling... [See More]

  • Pump Type: Diaphragm Pump; Metering Pump; Positive Displacement Pump
  • Discharge Pressure: 80.0 to 175.0
  • Liquid Flow: 0.082 to 0.700
  • Discharge Size: 0.500
Diaphragm Gas Pump -- N 0150 Ex
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 14.5
  • Liquid Flow: 26.400
  • Pump Housing Material: Stainless Steel; Stainless steel
Pneumatic Metering Diaphragm Pumps -- CLD Series
from Williams

The pneumatic diaphragm metering pump consists of a liquid chamber and an air chamber separated by a diaphragm. In the liquid chamber, the suction (inlet) and discharge (outlet) ports have check valves that control the direction of the fluid flow. A pipe nipple connects the controller to the pump... [See More]

  • Pump Type: Diaphragm Pump; Metering Pump; Positive Displacement Pump
  • Discharge Pressure: 73.0 to 98.0
  • Liquid Flow: 0.013 to 2.838
  • Media Temperature: 40 to 185
Hydra-Cell® Diaphragm Pump -- D/G-03-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
  • Discharge Pressure: 1000.0
  • Liquid Flow: 3.000
  • Discharge Size: 0.375
WILDEN Specialty A.D.S. High Pressure Pump -- H400s
from Pump Solutions Group

The Pro-Flo X ™ is the latest innovation to the AODD pump world. The development of Wilden's Pro-Flo X ™ air distribution system (ADS) is derived from the Pro-Flo ® family and offers an alternative with operational flexibility never before seen. This flexibility is accomplished by... [See More]

  • Pump Type: Diaphragm Pump; Piston Plunger Pump (optional feature)
G57 Series Dual High Flow -- G257301A
from Xylem Applied Water Systems

Flojet's ultra-efficient, "stand-up-to-anything" G57 pump has become an industry leader. And now Flojet has raised the bar on pump performance even higher with the G57 Two-Pump system. The Two-Pump system delivers flows of up to 10 GPM. The G57 Two pump system is ideal for a host of heavy-duty... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 100.0
  • Liquid Flow: 10.000
  • Pump Housing Material: Plastic; Polypropylene
Pulse Actuated Chemical Pump -- 101067
from General Pump

Pulse-Actuated Chemical Pump, High Pressure. Features. 316 Stainless Steel body. 316 Stainless Steel piston. Mounts to one of the drive pump inlet valve ports by using a special valve adapter. Draws cleaning solution with each stroke of the drive pump. Permits cleaning solution application at system... [See More]

  • Pump Type: Diaphragm Pump; Injection Pump; Positive Displacement Pump; Pulse-Actuated
  • Discharge Size: 0.125
  • Discharge Pressure: 3000.0
  • Media Temperature: 190
Ultra High Purity Chemical Delivery Pump -- Maxim 50
from Trebor International

The Maxim 50 air-operated double-diaphragm pump is ideal for aggressive, high purity applications. Its unique construction contains no metal parts or elastomer O-ring seals and includes a fluid path that consists of all PTFE and PFA materials; providing reliable, contamination- free operation at... [See More]

  • Pump Type: Bellows Pump; Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
  • Discharge Pressure: 60.0 to 80.0
  • Liquid Flow: 13.000
  • Discharge Size: 0.500 to 1.000
Pressure/Vacuum Pump -- Model 0112101
from Clark Solutions

Model 011 miniature diaphragm pump is an excellent pressure/vacuum pump source for gas analyzers, medical devices, process samplers and other analytical instrument applications. The miniature pressure/vacuum pumps are quiet, reliable and mount in any position. The diaphragm pump operates oil free... [See More]

  • Pump Type: Dosing Pump; Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 4.4
  • Liquid Flow: 0.330
  • Pump Housing Material: Plastic; Ryton
Diaphragm Pumps for Oil and Gas Industry -- Drillers Series Pump - Air Operated
from SANDPIPER Pump

SANDPIPER's Air Operated Double Diaphragm pumps are ideal for the Oil & Gas market, specifically in the applications listed below. Lube Oil Transfer. Glycol Recirculation / Heat Trace. Flare Knockout. Glycol Transfer / Water Make-Up. Sump / General Transfer. Tank Bottom Recirculation / Transfer. [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 666.6
  • Liquid Flow: 260.000
  • Discharge Size: 0.500 to 3.000
Diaphragm-Type Injection Metering Pump -- FPUD1100 Series
from OMEGA Engineering, Inc.

The FPUD1000 Series are positive displacement metering pumps. The FPUD1000 Series is designed to inject chemicals into piping systems and is capable of injecting against a high system pressure up to 150 psi (10.4 bar). All models are equipped with a front mounted mechanical flow rate adjustment... [See More]

  • Pump Type: Diaphragm Pump; Metering Pump; Positive Displacement Pump
  • Discharge Pressure: 150.0
  • Liquid Flow: 0.026 to 0.250
  • Discharge Size: 0.375
Diaphragm Gas Pump -- N 024
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 21.8
  • Liquid Flow: 4.752
  • Pump Housing Material: Aluminum; Stainless Steel; Stainless steel, Aluminium
Hydra-Cell® Diaphragm Pump -- D/G-04-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
  • Discharge Pressure: 2500.0
  • Liquid Flow: 2.900
  • Discharge Size: 0.500
LF Series -- LF121421
from Xylem Applied Water Systems

Model No.: LF Series. Compact Design Measuring 6.4" (162 mm) in Length. Fully Automatic Demand Pump. Self-priming and Can Operate Dry Without Damage. Built-in Thermal Protector. Sealed Pressure Switch and Motor. Flow Rates to 1.0 GPM (3.8 L/min.) and Operating Pressures to 25 PSI (1.7 bar). Compact... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 40.0
  • Liquid Flow: 0.700
  • Media Temperature: 109
Ultra High Purity Disposable Chemical Pump -- Purus 20
from Trebor International

Purus 20 diaphragm pump offers a unique solution to the constant maintenance or rebuilding of existing chemical pumps currently available on the market. With a revolutionary injection molded PFA design, Trebor ® has created an ultrapure pump utilizing proven components with minimal parts. This... [See More]

  • Pump Type: Bellows Pump; Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
  • Discharge Pressure: 80.0
  • Liquid Flow: 5.800
  • Discharge Size: 0.500
Pressure/Vacuum Pump -- Model 0152001
from Clark Solutions

Model 015 LC miniature diaphragm pumps are an economical pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. This diaphragm pump is quiet, reliable and mounts in any position. The unit operates oil free and the available wetted... [See More]

  • Pump Type: Dosing Pump; Diaphragm Pump; Positive Displacement Pump
  • Pump Housing Material: Plastic; Ryton
  • Liquid Flow: 0.291
  • Power Source: DC
Diaphragm Pumps with Ball Check -- Containment Duty Metallic and Non-Metallic Pumps - Air Operated
from SANDPIPER Pump

Containment Duty Metallic and Non-Metallic Pumps are ideal for highly corrosive and hazardous chemical fluid requirements. All containment duty pumps are exclusively designed with containment chambers, hydraulically balanced/coupled pumping diaphragm and driver diaphragm assemblies. All containment... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 666.6
  • Liquid Flow: 238.000
  • Discharge Size: 1.000 to 3.000
Diaphragm Gas Pump -- N 036
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 21.8
  • Liquid Flow: 7.920
  • Pump Housing Material: Aluminum; Stainless Steel; Aluminium, Stainless steel
Hydra-Cell® Diaphragm Pump -- D/G-10-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
  • Discharge Pressure: 1000.0
  • Liquid Flow: 7.800
  • Discharge Size: 0.750
N5100 Series -- N5100050A
from Xylem Applied Water Systems

N5100 Industrial Air Driven Pump. FLOJET Industrial N5100 Series Pumps are designed for light general commercial and industrial applications. These pumps are constructed from a selection of materials for handling a broad range of chemicals. Model No.: N5100 Series. Compact design with plug-in hose... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 75.0
  • Liquid Flow: 2.000
  • Pump Housing Material: Plastic; Acetal Copolymer
Ultra High Purity High Flow Chemical Pump -- Mega 960
from Trebor International

A High Purity Chemical Pump for High Volume Flow Applications. The Trebor ® Mega 960 Pump handles flow capacities up to 25 GPM and temperatures up to 100 °C. Using only the highest purity and most chemically compatible materials available in the fluid path (PTFE and PFA), the Mega 960 is... [See More]

  • Pump Type: Bellows Pump; Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
  • Discharge Pressure: 80.0
  • Liquid Flow: 22.000
  • Discharge Size: 0.500 to 1.250
Series 5000 Miniature Diaphragm Liquid Pump -- 50-1-3
from Clark Solutions

Series 5000 liquid diaphragm pumps are an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical eqipment, laboratory automated chemistry applications, environmental sampling equipment... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 10.2
  • Liquid Flow: 0.048
  • Discharge Size: 0.157
Diaphragm Pumps with Ball Check -- HDB Metallic Pumps - Air Operated
from SANDPIPER Pump

HDB Metallic Pumps are ideal for thin to highly viscous and small solids-laden fluids, while providing excellent suction lift capability and exclusive variable porting options (side, top, bottom and dual). HDB pumps are thick wall constructed of Sand Casted Aluminum, Cast Iron, Stainless Steel or... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 666.6
  • Liquid Flow: 260.000
  • Discharge Size: 1.000 to 4.000
Diaphragm Gas Pump -- N 036.0
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 21.8
  • Liquid Flow: 15.840
  • Pump Housing Material: Aluminum; Stainless Steel; Stainless steel, Aluminium
Hydra-Cell® Diaphragm Pump -- D/G-12-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
  • Discharge Pressure: 1000.0
  • Liquid Flow: 7.800
  • Discharge Size: 0.750
Pentaflex Series -- R7300142A
from Xylem Applied Water Systems

R7300 Series Pentaflex 7.0 GPM High Pressure Pump. Flojet Pentaflex ® Series 7.0 GPM high Pressure Pumps – the industry's most powerful diaphragm pumps in it ’s class and price range. Flow rates from 26.5 litres/min (7 US gallons/min). Pressure switch control capable of pressures up... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 80.0
  • Liquid Flow: 7.000
  • Pump Housing Material: Glass Filled Nylon
Ultra High Purity Near Pulseless Chemical Pump -- Purus CP
from Trebor International

Ideal for single-wafer wet process applications, the Trebor ® Purus CP is a two-chamber, cross-phase discharge diaphragm pump that synchronizes the dual pumping action to minimize fluctuations in pressure and flow while continually delivering superior flow stability. Even without a pulsation... [See More]

  • Pump Type: Bellows Pump; Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
  • Discharge Pressure: 60.0
  • Liquid Flow: 1.600
  • Discharge Size: 0.500
Series 7008 Miniature Diaphragm Liquid Pump -- 70-4-8
from Clark Solutions

Model 7008 liquid diaphragm pump is an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. It is typically used on medical eqipment, laboratory automated chemistry applications, environmental sampling equipment and a... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 14.5
  • Liquid Flow: 0.166
  • Discharge Size: 0.157
Diaphragm Pumps with Ball Check -- Standard Duty - Air Operated
from SANDPIPER Pump

Standard Duty Pumps are ideally suited for intermittent / on-demand, portable, moderately abrasive fluids, and suspended solids. Standard duty pumps are constructed in Aluminum, Cast Iron, Stainless Steel and non-metallic materials such as PTFE, Polypropylene, and PVDF with elastomer TPE (thermal... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 666.6
  • Liquid Flow: 238.000
  • Discharge Size: 0.250 to 3.000
Diaphragm Gas Pump -- N 1200 (60 Hz)
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 87.0
  • Liquid Flow: 39.600
  • Pump Housing Material: Stainless Steel; Stainless steel
Hydra-Cell® Diaphragm Pump -- D/G-15-X/D-17-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
  • Discharge Pressure: 2500.0
  • Liquid Flow: 13.400
  • Discharge Size: 0.750
Ultra High Purity Pnuematic Chemical Delivery Pump -- Model 110
from Trebor International

The Model 110 has been on the market for over 15 years, proving to be an industry standard for low flow, high purity applications. It was originally designed with small footprints in mind. Because of the pump design and the internal air control valves, the 110 is one of the smallest pumps on the... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
  • Discharge Pressure: 60.0
  • Liquid Flow: 5.500
  • Media Temperature: 212
Series 7039 Miniature Diaphragm Liquid Pump -- 7039S
from Clark Solutions

Models 7039 & 7049 liquid diaphragm pumps are an excellent choice where flow control, chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical equipment, laboratory automated chemistry applications,... [See More]

  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 14.5
  • Liquid Flow: 0.008
  • Discharge Size: 0.157
FDA Compliant Diaphragm Pumps -- Premium FDA - Air Operated
from SANDPIPER Pump

The Premium FDA (Food & Drug Administration) Material Compliant Pumps are ideally suited for the ultimate in leak protection and clean pumping with the paired performance of AODD technology. Whether in a clean-in-place or clean-out-of-place application, these pumps will exceed the need for... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 666.6
  • Liquid Flow: 150.000
  • Discharge Size: 1.000 to 2.000
Diaphragm Gas Pump -- N 1400 (60 Hz)
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 87.0
  • Liquid Flow: 79.200
  • Pump Housing Material: Stainless Steel; Stainless steel
Hydra-Cell® Diaphragm Pump -- D/G-35-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
  • Discharge Pressure: 1200.0
  • Liquid Flow: 36.500
  • Discharge Size: 1.250
Ultra High Purity Wet Process Chemical Pump -- Magnum 610
from Trebor International

The Trebor ® Magnum 610 Pump handles flow capacities up to 9.5 GPM and temperatures up to 100 °C. Using only virgin PTFE and PFA materials in the fluid path, the Magnum 610 is compatible with virtually all process chemicals. This air-operated, double diaphragm pump is ideally suited for... [See More]

  • Pump Type: Bellows Pump; Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
  • Discharge Pressure: 60.0
  • Liquid Flow: 9.500
  • Discharge Size: 0.500 to 0.750
FDA Compliant Diaphragm Pumps -- Standard FDA
from SANDPIPER Pump

FDA (Food & Drug Administration) Material Compliant Pumps are ideally suited for a variety of food processing, pharmaceutical and cosmetic industry applications. The pumps are available in 1" through 3" ball check valve designs and a 2" (line size solids handling) flap check valve design. [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 666.6
  • Liquid Flow: 235.000
  • Discharge Size: 1.000 to 3.000
Diaphragm Gas Pump -- N 2400 (60 Hz)
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 232.1
  • Liquid Flow: 39.600
  • Pump Housing Material: Stainless Steel; Stainless steel
Hydra-Cell® Diaphragm Pump -- F/G-20-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
  • Discharge Pressure: 1000.0
  • Liquid Flow: 1.000
  • Discharge Size: 0.375
Ultra High Purity Wet Process Chemical Pump -- Magnum 620
from Trebor International

The new air-operated Trebor ® Magnum 620 Chemical Pump is the technological advancement of Trebor's Magnum 610; the industry's best selling and time-proven high purity diaphragm pump. The new 620 has no metal parts or elastomer O-ring seals, and incorporates many of the same patented design... [See More]

  • Pump Type: Bellows Pump; Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
  • Discharge Pressure: 80.0
  • Liquid Flow: 11.000
  • Discharge Size: 0.500 to 1.000
High Pressure Diaphragm Pumps -- Air Operated
from SANDPIPER Pump

Air-Powered Single Diaphragm High Pressure Metallic Pumps deliver discharge pressure twice the inlet pressure, up to 250 PSI (17.2 BAR). Designed for filter press feed and applications requiring higher discharge pressures. Available in Aluminum, Cast Iron and Stainless Steel with various elastomer... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 250.0
  • Liquid Flow: 90.000
  • Discharge Size: 1.000 to 2.000
Diaphragm Gas Pump -- N 630
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 101.5
  • Liquid Flow: 9.240
  • Pump Housing Material: Stainless Steel; Stainless steel
Hydra-Cell® Diaphragm Pump -- H/G-25-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
  • Discharge Pressure: 1000.0
  • Liquid Flow: 20.000
  • Discharge Size: 1.000
Non-Clog Wastewater Diaphragm Pumps -- Air Operated
from SANDPIPER Pump

Non-Clog Wastewater Pumps are fitted with swing check valves and easy access clean-outs. The pumps are designed specifically for slurry and solids-laden materials. Flap valves allow passage of suspended, pipe-size solids and stringy material. Constructed of cast iron and durable epoxy coating inside... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 100.0
  • Liquid Flow: 140.000 to 260.000
  • Discharge Size: 2.000 to 3.000
Diaphragm Gas Pump -- N 630 Ex
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 58.0
  • Liquid Flow: 9.240
  • Pump Housing Material: Stainless Steel; Stainless steel
SD Series Slurry Duty Pump -- D/G-35-E-SD
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
  • Discharge Pressure: 300.0
  • Liquid Flow: 35.000
  • Discharge Size: 1.250
Portable and Rugged Pumps for the Mining Market -- Mining Construction - Air Operated
from SANDPIPER Pump

When durability and reliability are paramount in the rigorous environments of today ’s mines and construction sites, our mining and construction pumps are a great solution. With more ways than one, these pumps are designed to be tossed, dragged and crammed into position to get the fluids you... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 666.6
  • Liquid Flow: 238.000
  • Discharge Size: 2.000 to 3.000
Diaphragm Gas Pump -- N 630.1.2
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 101.5
  • Liquid Flow: 17.952
  • Pump Housing Material: Stainless Steel; Stainless steel
Seal-Less Diaphragm Pump -- Hydra-Cell® M03 / G03 Mono-Block Series
from Wanner Engineering, Inc.

Versatile, Seal-less, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Mixing Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump
  • Discharge Pressure: 1000.0
  • Liquid Flow: 3.100
  • Discharge Size: 0.500
Diaphragm Gas Pump -- N 630.1.2 Ex
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 58.0
  • Liquid Flow: 17.952
  • Pump Housing Material: Stainless Steel; Stainless steel
Seal-Less Diaphragm Pump -- Hydra-Cell® M03 / G03 Series
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Mixing Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump
  • Discharge Pressure: 350.0 to 1200.0
  • Liquid Flow: 3.100
  • Discharge Size: 0.375
Diaphragm Gas Pump -- N 630.15
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 174.0
  • Liquid Flow: 9.240
  • Pump Housing Material: Stainless Steel; Stainless steel
Seal-Less Diaphragm Pump -- Hydra-Cell® Q Series
from Wanner Engineering, Inc.

Exclusive Seal-less Diaphragm Design. Seal-less design separates the power end from the process fluid end, eliminating leaks, hazards, and the expense associated with seals and packing. Low NPSH requirements allow for operation with a vacuum condition on the suction - positive inlet pressure is not... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Mixing Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump
  • Discharge Pressure: 3500.0
  • Liquid Flow: 157.000
  • Discharge Size: 3.000
Diaphragm Gas Pump -- N 630.15 Ex
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 130.5
  • Liquid Flow: 9.240
  • Pump Housing Material: Stainless Steel; Stainless steel
Diaphragm Gas Pump -- N 630.3
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 7.3
  • Liquid Flow: 9.240
  • Pump Housing Material: Stainless Steel; Stainless steel
Diaphragm Gas Pump -- N 630.3 Ex
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 7.3
  • Liquid Flow: 9.240
  • Pump Housing Material: Stainless Steel; Stainless steel
Diaphragm Gas Pump -- N 680.1.2 Ex
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 43.5
  • Liquid Flow: 58.080
  • Pump Housing Material: Stainless Steel; Stainless steel