Wastewater Treatment Pumps Chemical Pumps

44 Results
Diaphragm Dosing Pumps -- DMX
from Grundfos Pumps Corporation

The Grundfos DMX range has proven its worth in dosing applications worldwide. With their robust diaphragm-based design and their high-quality motors DMX pumps require minimum maintenance and are best choice for many dosing applications. The DMX range is highly versatile: it covers a wide flow range... [See More]

  • Pump Type: Dosing Pump; Injection Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Pump Housing Material: Aluminum (optional feature); Plastic (optional feature)
  • Liquid Flow: 0.002 to 17.611
  • Industry Served: Textile, Dairy, Food Processing, Pulp & Paper
NEMO® C.Pro®
from NETZSCH Pumps North America, LLC

Patented NEMOLAST ® reversible stator guarantees long life [See More]

  • Pump Type: Positive Displacement Pump; Progressing Cavity Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Discharge Pressure: 270.0
  • Liquid Flow: 4.417
  • Media Temperature: 140
Cantilever Close Coupled Pumps -- CMV-S Series
from Affetti Giuseppe & C. s.n.c

The vertical centrifugal close coupled range CMV-S, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump; Sump Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Size: 1.000 to 2.000
  • Liquid Flow: 22.014 to 1320.860
  • Media Temperature: 14 to 212
Fiberglass Pumps -- Saturn Range ZGS
from ARGAL s.r.l.

CENTRIFUGAL PUMPS STANDARD ANSI/ASME B73.1. Pump with impeller keyed to shaft and shaft fitted with mechanical seal with sliding rings. MECHANICAL SEALS. SATURN ZGS pumps can be fitted with various types of mechanical seals, produced either by ARGAL or other leading Manufacturers. These seals are... [See More]

  • Pump Type: Centrifugal Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Size: 1.969 to 5.906
  • Liquid Flow: 184.920 to 4623.010
  • Pump Housing Material: Plastic
Single-stage Volute Casing Pump -- Etanorm GPV / CPV
from KSB AG

Design. Single-stage volute casing pump, ratings to EN 733, for vertical installation in closed tanks under atmospheric pressure. Up toan immersion depth of 2000 mm. Applications. Handling of neutral degreasing and phosphatizing solutions, wash water with degreasing agents, dipping paints, etc. [See More]

  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Wastewater Treatment Pump; Water Pump
  • Discharge Pressure: 145.0
  • Liquid Flow: 13.209 to 3258.121
  • Media Temperature: 158
Chopper Pumps For Solids
from Cornell Pump Company

Cornell ’s Chopper Pump is ideally suited for chopping Solids. The standard casing, made of ASTM A536 grade 65-45-12 ductile iron, stands up to robust applications. Everything about the pump is built to tackle hard jobs, from the replaceable cutter bar made of T1 tool steel heat treated to a... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Wastewater Treatment Pump; Pump Lift Station
  • Discharge Size: 4.000 to 6.000
  • Liquid Flow: 0.000 to 2000.000
  • Pump Housing Material: Ductile Iron
Diaphragm Pump -- Hydra-Cell® D66 / G66 Series
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Mixing Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump
  • Discharge Pressure: 700.0
  • Liquid Flow: 65.700
  • Discharge Size: 1.500
MAXROY® Series Metering Pumps
from Milton Roy

Rugged and reliable. For the toughest chemical processing applications. MAXROY series is a rugged, industrial grade of metering pumps designed for applications up to 290 gph (1,100 l/h) at pressures up to 406 psi (28 bar). Its cast iron housing with chemical resistant coating enables the pump to be... [See More]

  • Pump Type: Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Pressure: 406.0
  • Liquid Flow: 4.833
  • Pump Housing Material: Cast Iron
Bridge Breaker Open Hopper Pump -- Group T - Range BTEI
from SEEPEX Inc.

SEEPEX BTEI range pumps are a further development of the BTI and BTE pumps. They have individually adjustable supply tanks, which replace additional storage in the system. Conveying Medias. For highly viscous to semi-solid products that tend to bridge. Properties. Conveying capacity: 0.5 m ³/h... [See More]

  • Pump Type: Dewatering Pump; Mixing Pump; Positive Displacement Pump; Progressing Cavity Pump; Screw Pump; Wastewater Treatment Pump; Water Pump; Sludge Storage and Pumping System
  • Discharge Pressure: 525.0
  • Liquid Flow: 440.000
  • Discharge Size: 10.000
Cantilever Vertical Pumps with Coupling -- CGV-S Series
from Affetti Giuseppe & C. s.n.c

The CGV-S range of cantilever pumps was designed to meet a demand for vertical pumps that could operate without any risk of damage to the shaft guide bushings from abrasive solid particles contained in the fluid or from dry running, such that the design does not foresee any guide mechanisms close to... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump; Sump Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Media Temperature: -22 to 212
  • Discharge Size: 1.250 to 2.000
  • Pump Housing Material: Plastic
Hydra-Cell® Diaphragm Pump -- D/G-03-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
  • Discharge Pressure: 1000.0
  • Liquid Flow: 3.000
  • Discharge Size: 0.375
MILROYAL® Series Metering Pumps -- Model B
from Milton Roy

Modular design for high-pressure applications. Customized performance when it matters most. The MILROYAL ® series metering pumps are the most reliable, industrial-duty metering pumps for critical processes in industries such as oil and gas, chemical and petrochemical processing, and industrial... [See More]

  • Pump Type: Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Pressure: 100.0 to 20000.0
  • Liquid Flow: 0.001 to 34.667
  • Industry Served: Oil & Gas
Bridge Breaker Open Hopper Pump -- Group T - Range BTI
from SEEPEX Inc.

SEEPEX BTI range pumps offer a rectangular hopper with an integrated and adjustable bridge breaker. Conveying Medias. For highly viscous to semi-solid products that tend to bridge. Properties. Conveying capacities: 100 l/h – 130 m ³/h (0.44 USGPM – 572 USGPM). Pressure: up to 36 bar... [See More]

  • Pump Type: Dewatering Pump; Mixing Pump; Positive Displacement Pump; Progressing Cavity Pump; Screw Pump; Wastewater Treatment Pump; Water Pump
  • Discharge Pressure: 525.0
  • Liquid Flow: 572.000
  • Discharge Size: 10.000
Centrifugal Horizontal Pumps -- CGD Series
from Affetti Giuseppe & C. s.n.c

The CGD pump range, centrifugal horizontal normalized to DIN 24256, ISO 2858, NFE 44-121, has been designed in order to face strong applications. Easy to handle, the pumps of this range are strong, produced in their components with high thickness to give a product with the maximum reliability. The... [See More]

  • Pump Type: Centrifugal Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Size: 16.000 to 20.000
  • Liquid Flow: 44.029 to 4402.867
  • Media Temperature: -58 to 302
Hydra-Cell® Diaphragm Pump -- D/G-04-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
  • Discharge Pressure: 2500.0
  • Liquid Flow: 2.900
  • Discharge Size: 0.500
MILROYAL® Series Metering Pumps -- Model C
from Milton Roy

Modular design for high-pressure applications. Customized performance when it matters most. The MILROYAL ® series metering pumps are the most reliable, industrial-duty metering pumps for critical processes in industries such as oil and gas, chemical and petrochemical processing, and industrial... [See More]

  • Pump Type: Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Pressure: 100.0 to 20000.0
  • Liquid Flow: 0.001 to 34.667
  • Industry Served: Oil & Gas
Low Cost Open Hopper Pump -- Group T - Range BTQ
from SEEPEX Inc.

SEEPEX BTQ range pumps have a wide square inlet and an identical footprint to the BN range pumps. Conveying Medias. For medium to highly viscous products with low flowability. Properties. Conveying capacity: 50 l/h – 100 m ³/h (0.22 – 440 USGPM). Pressure: up to 24 bar (350 psi). [See More]

  • Pump Type: Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Screw Pump; Wastewater Treatment Pump; Water Pump
  • Discharge Pressure: 350.0
  • Liquid Flow: 440.000
  • Discharge Size: 6.000
Centrifugal Monobloc Pumps -- CDM Series
from Affetti Giuseppe & C. s.n.c

The centrifugal close coupled range CDM, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability. Suitable... [See More]

  • Pump Type: Centrifugal Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Size: 16.000 to 20.000
  • Liquid Flow: 44.029 to 1100.717
  • Media Temperature: -58 to 302
Hydra-Cell® Diaphragm Pump -- D/G-10-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
  • Discharge Pressure: 1000.0
  • Liquid Flow: 7.800
  • Discharge Size: 0.750
MILROYAL® Series Metering Pumps -- Model D
from Milton Roy

Modular design for high-pressure applications. Customized performance when it matters most. The MILROYAL ® series metering pumps are the most reliable, industrial-duty metering pumps for critical processes in industries such as oil and gas, chemical and petrochemical processing, and industrial... [See More]

  • Pump Type: Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Pressure: 100.0 to 20000.0
  • Liquid Flow: 0.001 to 34.667
  • Industry Served: Oil & Gas
Metering Pump -- Group D - Range MD
from SEEPEX Inc.

SEEPEX metering pumps achieve a metering accuracy of ±1%. They ’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts. Conveying Capacity 0.2 l/h - 1,000 l/h 0.053... [See More]

  • Pump Type: Dosing Pump; Metering Pump; Positive Displacement Pump; Progressing Cavity Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Pressure: 350.0
  • Liquid Flow: 5.400
  • Discharge Size: 0.500
Centrifugal Monobloc Pumps -- CMO-N Series
from Affetti Giuseppe & C. s.n.c

The centrifugal close coupled range CMO, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability. Suitable... [See More]

  • Pump Type: Centrifugal Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Size: 1.000
  • Liquid Flow: 22.014 to 1100.717
  • Media Temperature: -40 to 230
Hydra-Cell® Diaphragm Pump -- D/G-12-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
  • Discharge Pressure: 1000.0
  • Liquid Flow: 7.800
  • Discharge Size: 0.750
mROY® Series Metering Pumps -- Model A
from Milton Roy

Maximize uptime with unrivaled accuracy and reliability. Setting the worldwide industry standard for critical process control. mROY series metering pumps control chemical dosing with unmatched accuracy and reliability. This dosing pump is durable, compact in design and enables metering of some of... [See More]

  • Pump Type: Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Pressure: 100.0 to 3000.0
  • Liquid Flow: 0.003 to 1.450
  • Industry Served: Agriculture, Food Service, Mining, Oil & Gas, Pharmacutical, Power Generation, Pulp & Paper
Open Hopper Coke Pump -- Group T - Range BTH
from SEEPEX Inc.

SEEPEX open hopper pumps handle viscous to semi-solid products with low or no flowability. They come in 10 ranges with multiple variations within each range and are suitable for nearly all industrial sectors. For highly viscous, semi-solid and shear-sensitive products that tend to bridge. Conveying... [See More]

  • Pump Type: Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Screw Pump; Wastewater Treatment Pump; Water Pump
  • Discharge Pressure: 525.0
  • Liquid Flow: 572.000
  • Discharge Size: 10.000
Closed Coupled Fiberglass Centrifugal Pumps -- CFM Series - Vitrium Line
from Affetti Giuseppe & C. s.n.c

The Vitrum line was developed for mildly to severely corrosive liquids and able to withstand arduous working condition. All wetted parts are in reinforced fiberglass material, in order to resist abrasion and severe temperatures between -45 °C (-50 °F) and 120 °C (250 °F). CFM close... [See More]

  • Pump Type: Centrifugal Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Media Temperature: -49 to 248
  • Liquid Flow: 44.029 to 1100.717
  • Pump Housing Material: Fiberglass Resin
Hydra-Cell® Diaphragm Pump -- D/G-15-X/D-17-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
  • Discharge Pressure: 2500.0
  • Liquid Flow: 13.400
  • Discharge Size: 0.750
PROTEUS™ Metering Pumps
from Milton Roy

Delivering accuracy, reliability, and process control flexibility. PROTEUS intelligent chemical metering pumps are engineered to meet today ’s most demanding requirements for municipal and industrial water and waste treatment. Milton Roy designed these pumps from the ground up based on... [See More]

  • Pump Type: Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Pressure: 50.0 to 175.0
  • Liquid Flow: 0.000 to 0.300
  • Industry Served: Agriculture, Power Generation, Pulp & Paper
Open Hopper Coke Pump -- Group T - Range BTHE
from SEEPEX Inc.

SEEPEX BTHE range pumps feature a large open hopper with vertical walls. The centric and edge running ribbon screw ensures an optimum product inflow to the pump's conveying elements. Conveying Medias. For highly viscous to semi-solid products that tend to bridge. Properties. Conveying capacity: 0.5... [See More]

  • Pump Type: Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Screw Pump; Wastewater Treatment Pump; Water Pump
  • Discharge Pressure: 525.0
  • Liquid Flow: 572.000
  • Discharge Size: 10.000
Horizontal Centrifugal Pumps with Support and Coupling -- CGO Series
from Affetti Giuseppe & C. s.n.c

The horizontal centrifugal range CGO, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, built in their components with high thikness to give a product with the maximum reliability. The motor is connected to the pump... [See More]

  • Pump Type: Centrifugal Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Size: 1.000
  • Liquid Flow: 22.014 to 528.344
  • Media Temperature: -4 to 230
Hydra-Cell® Diaphragm Pump -- D/G-35-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
  • Discharge Pressure: 1200.0
  • Liquid Flow: 36.500
  • Discharge Size: 1.250
Open Hopper Pump -- Group T - Range BTVE
from SEEPEX Inc.

SEEPEX BTVE range pumps are designed with an enlarged rectangular open hopper and a sliding compression casing. Conveying Medias. For highly viscous and semi-solid products that tend not to bridge. Properties. Conveying capacity: 0.5 – 120 m ³/h (2.2 – 530 USGPM). Pressure: up to 36... [See More]

  • Pump Type: Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Screw Pump; Wastewater Treatment Pump; Water Pump
  • Discharge Pressure: 525.0
  • Liquid Flow: 530.000
  • Discharge Size: 10.000
Monobloc Centrifugal Pumps with Magnetic Drive -- MMB-N / MMB-E Series
from Affetti Giuseppe & C. s.n.c

The centrifugal close coupled magnetically driven pump, range MMB, has been designed to solve the different problems generated sometimes from the leakage through the mechanical seals, with the consequence to cause serious environmental contaminations. The impeller rotation is possible thanks to a... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Size: 1.000
  • Liquid Flow: 2.422 to 81.453
  • Media Temperature: 14 to 212
Hydra-Cell® Diaphragm Pump -- F/G-20-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
  • Discharge Pressure: 1000.0
  • Liquid Flow: 1.000
  • Discharge Size: 0.375
Open Hopper Pump with Feed Screw -- Group T - Range BT
from SEEPEX Inc.

SEEPEX BT range pumps have a large rectangular open hopper with a compression zone and auger feed screw. Conveying Medias. For highly viscous products with low flowability. Properties. Conveying capacities: 100 l/h – 300 m ³/h (0.44 USGPM – 1,320 USGPM). Pressure: up to 36 bar (525... [See More]

  • Pump Type: Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Screw Pump; Wastewater Treatment Pump; Water Pump
  • Discharge Pressure: 525.0
  • Liquid Flow: 1320.000
  • Discharge Size: 10.000
Self-priming Monobloc Centrifugal Pumps with Magnetic Drive -- MSP-N / MSP-E Series
from Affetti Giuseppe & C. s.n.c

The centrifugal close coupled self-priming magnetically driven pump, range MSP, it has been designed for installations. Where is not possible to install an under head pump. The MSP pumps can prime from negative suction head of 4 meters, after that the priming chamber has been filled the first time. [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Size: 0.984 to 1.969
  • Liquid Flow: 4.843 to 81.453
  • Media Temperature: 14 to 212
Hydra-Cell® Diaphragm Pump -- H/G-25-X
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
  • Discharge Pressure: 1000.0
  • Liquid Flow: 20.000
  • Discharge Size: 1.000
Standard Progressive Cavity Pump -- Group N - Range BN
from SEEPEX Inc.

Product group N pumps are the basis for SEEPEX progressive cavity pumps. They are used in almost all industrial sectors and convey low to highly viscous media with or without solids. Those benefits along with others ensure the pump ’s economical operation. Key Facts. Conveying Capacity 30 l/h... [See More]

  • Pump Type: Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Pressure: 1400.0
  • Liquid Flow: 2200.000
  • Discharge Size: 10.000
Vertical Centrifugal Close Coupled Pumps with Intermediate Motor Adapter -- CLV Series
from Affetti Giuseppe & C. s.n.c

The vertical centrifugal close coupled range CLV, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability. [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump; Sump Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Size: 1.000 to 2.000
  • Liquid Flow: 22.014 to 1320.860
  • Media Temperature: 14 to 212
SD Series Slurry Duty Pump -- D/G-35-E-SD
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump
  • Discharge Pressure: 300.0
  • Liquid Flow: 35.000
  • Discharge Size: 1.250
Vertical Pump -- Group E - Range BE
from SEEPEX Inc.

SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are easy to maintain and have low operating costs. Overall, our semi-submersible pumps... [See More]

  • Pump Type: Dewatering Pump; Drum Pump; Immersible Pump; Positive Displacement Pump; Progressing Cavity Pump; Submersible Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Discharge Pressure: 180.0
  • Liquid Flow: 1300.000
  • Discharge Size: 8.000
Vertical Centrifugal Monobloc Pumps -- CMV Series
from Affetti Giuseppe & C. s.n.c

The vertical centrifugal close coupled range CMV, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability. [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump; Sump Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Size: 1.000 to 2.000
  • Liquid Flow: 22.014 to 1320.860
  • Media Temperature: 14 to 212
Seal-Less Diaphragm Pump -- Hydra-Cell® M03 / G03 Mono-Block Series
from Wanner Engineering, Inc.

Versatile, Seal-less, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and... [See More]

  • Pump Type: Condensate Pump; Dosing Pump; Diaphragm Pump; Injection Pump; Metering Pump; Mixing Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump
  • Discharge Pressure: 1000.0
  • Liquid Flow: 3.100
  • Discharge Size: 0.500
Wobble Stator Pump -- Group W - Range BW
from SEEPEX Inc.

SEEPEX wobble-stator pumps work reliably in many industries. They efficiently transfer liquids of thin to moderate viscosities, even with a high solids content. In contrast to conventional progressive cavity pumps they have a rotating unit with only one joint, which is why the stator “wobbles. [See More]

  • Pump Type: Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Pressure: 58.0
  • Liquid Flow: 10.600
  • Discharge Size: 1.000