Drum Pumps Chemical Pumps
from Finish Thompson, Inc.
High Viscosity - High Head. The BT series is for high viscosity mild corrosives and flammables. Use for pumping polymers, adhesives, oils, resins, etc. Features. Sealed. Tube interchangeable with motors. Unique lifting compressor design. Stainless Steel and PTFE construction. When pumping flammables... [See More]
- Pump Type: Drum Pump
- Power Source: AC; 230V to 460V, Three Phase
from Xylem Applied Water Systems
Designed to fit Xylem Jabsco drum pump tubes. Do not use where flammable vapors are present. Always use a safety ground strap. [See More]
- Pump Type: Drum Pump
- Discharge Pressure: 80.0
- Liquid Flow: 24.000
- Pump Housing Material: Cast Iron
from DRUM-MATES Inc.
For transferring most types of chemicals and liquids. These high efficiency pumps are constructed from the highest quality materials including C276 Hastelloy, 316 stainless steel, Teflon, Viton and 6038C carbon. They offer lower operating and maintenance costs. The pump drives will interchange with... [See More]
- Pump Type: Drum Pump
from Savino Barbera Srl
Single-stage vertical centrifugal pumps with closed impeller, cantilever shaft and bushings lubricated by the liquid being pumped. Practical and handy, they allow discontinuous service and are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels. [See More]
- Pump Type: Cantelever Pump; Centrifugal Pump; Drum Pump
- Pump Housing Material: Plastic; Stainless Steel
- Liquid Flow: 13.200 to 18.480
from Great Plains Industries, Inc.
Suitable for use with water or petroleum based products [See More]
- Pump Type: Drum Pump; Hand Foot Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Refueling Pump
- Pump Housing Material: Plastic
- Discharge Size: 0.500
- Power Source: Manual
from SEEPEX Inc.
SEEPEX metering pumps achieve a metering accuracy of ±1%. They ’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts. Conveying Capacity 0.2 l/h - 1,000 l/h 0.053... [See More]
- Pump Type: Dosing Pump; Drum Pump; Immersible Pump; Metering Pump; Positive Displacement Pump; Progressing Cavity Pump; Submersible Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
- Discharge Pressure: 175.0
- Liquid Flow: 5.400
- Discharge Size: 1.000
from Finish Thompson, Inc.
Best Value - Medium Duty. The EF Series drum (container) pump is an ideal combination of performance and value. The sealless design and carefully chosen, corrosion resistant materials of construction assure a long, trouble-free life. It is lightweight and easy to use yet amazingly powerful. The EF... [See More]
- Pump Type: Drum Pump
- Power Source: AC; 115 VAC
from Xylem Applied Water Systems
The new and improved 16450 Series motors replace all older style 16420 Series motors and are compatible with all Jabsco D100 size drum pump tubes. Jabsco D100 size pumps quickly and easily transfer and dispense liquids from drums and tanks. Jabsco drum pump tubes are available in polypropylene,... [See More]
- Pump Type: Drum Pump
- Power Source: AC; 115 VAC
- Liquid Flow: 26.000
- Industry Served: Chemical
from DRUM-MATES Inc.
Drum Pump Operation. This interchangeable drum pump drive is designed to interchange with any quantity or type of “DP ” series pump tubes, DM-PP8339, polypropylene, DM-SS8339, stainless steel, DM-KY8339, Kynar. The universal electric open, drip proof motor operating specifications are... [See More]
- Pump Type: Drum Pump
from Savino Barbera Srl
Single-stage vertical centrifugal pumps with twin impeller, cantilever shaft and bushings lubricated by the liquid being pumped. Practical and handy, they allow discontinuous service and are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels. [See More]
- Pump Type: Cantelever Pump; Centrifugal Pump; Drum Pump
- Pump Housing Material: Plastic; Stainless Steel
- Liquid Flow: 13.200 to 15.840
from SEEPEX Inc.
SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are easy to maintain and have low operating costs. Overall, our semi-submersible pumps... [See More]
- Pump Type: Dewatering Pump; Drum Pump; Immersible Pump; Positive Displacement Pump; Progressing Cavity Pump; Submersible Pump; Wastewater Treatment Pump; Water Treatment Pump
- Discharge Pressure: 180.0
- Liquid Flow: 1300.000
- Discharge Size: 8.000
from Finish Thompson, Inc.
Designed to work with PF Series pump tubes, FTI ’s line of flow meters allow customer ’s to dispense precise volumes of fluids from drums, barrel, totes and other containers. How do FTI flow meters work?. As liquid flows through the body of the flow meter, it rotates a paddlewheel sensor... [See More]
- Pump Type: Drum Pump
from DRUM-MATES Inc.
The Proper Choice for Pumping Liquids from Drums or Tanks. These high efficiency pumps are excellent for all kinds of chemically compatible liquids. Made from the highest quality materials, including polypropylene, Kynar, 316 stainless steel C276 Hastelloy, Teflon, Viton and 6038C carbon, they offer... [See More]
- Pump Type: Drum Pump
from Savino Barbera Srl
Vertical centrifugal pumps constructed from PP, PVDF, AISI. 316 steel and with internal parts in polypropylene, PVDF, Ryton. Practical and handy, they allow discontinuous service and they are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels. [See More]
- Pump Type: Cantelever Pump; Centrifugal Pump; Drum Pump
- Pump Housing Material: Plastic; Stainless Steel
- Liquid Flow: 21.120
from Finish Thompson, Inc.
High Viscosity - High Head. HVDP Series drum pumps are positive displacement pumps using a progressive cavity design to gently move highly viscous materials up the pump tube in a smooth, non-pulsing flow. The progressive cavity design requires a relatively slow speed to operate properly. A planetary... [See More]
- Pump Type: Drum Pump
- Power Source: AC; 115 VAC
from DRUM-MATES Inc.
For transferring very thick compounds of all kinds. These high viscosity pump tubes can transfer very thick materials up to 17,000 Cps (100,000 SSU, 40,000 mPas) with or without solids and fibers. They are constructed from the highest quality materials including 316 stainless steel, PTFE, Viton and... [See More]
- Pump Type: Drum Pump
from Savino Barbera Srl
Vertical centrifugal pumps constructed from PP, PVDF, AISI. 316 steel and with internal parts in polypropylene, PVDF, Ryton. Practical and handy, they allow discontinuous service and they are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels. [See More]
- Pump Type: Cantelever Pump; Centrifugal Pump; Drum Pump
- Pump Housing Material: Plastic; Stainless Steel
- Liquid Flow: 21.120
from Finish Thompson, Inc.
Most Versatile - High Flow. The PF Series are high performance, sealless drum/barrel pumps designed for container-to-container transfer of acids, corrosives, and chemicals. It is excellent for DEF or diesel exhaust fluid transfer (PFM Series). The PFP and PFV are patent pendng. Features. [See More]
- Pump Type: Drum Pump
- Power Source: AC; 230 VAC
from DRUM-MATES Inc.
Air Operated Drum & Tank Pumps. Applications & Examples of Liquids Pumped. A high performance, industrial duty, easily handled, pneumatic explosion proof (when used with the DM-166GWK grounding kit) pump for most types of mild or aggressive liquids up to medium thickness (450 centipoise). [See More]
- Pump Type: Drum Pump
from Finish Thompson, Inc.
Light to Medium Viscosity - Medium Flow. The lightweight TB Series drum (container) pump is suitable for mild corrosives and solvents. Its 1 ½ " tube width fits containers with smaller bung openings. Features. Sealed. Unique lifting compressor design. Handles mild corrosives and solvents. [See More]
- Pump Type: Drum Pump
- Power Source: AC; 230 VAC
from Finish Thompson, Inc.
Light to Medium Viscosity - Medium Flow. The economical TBP series drum (container) pump handles light to medium viscosity fluids. Constructed of pure materials, it is ideal for use with bleach, nitric acids, hydrochloric acids, sulfuric acids, etc. The 1.66 " (42mm) tube diameter is designed... [See More]
- Pump Type: Drum Pump
- Power Source: AC; 230 VAC
from Finish Thompson, Inc.
Medium Viscosity. The TM Series Drum Mixer is a 4-blade, turbine drum mixer ideal for mild corrosives, solvents, or flammables of light to medium viscosity. Features. Sealed. Turbine mixing and blending. Non-aerating, non-vortexing circulation. Loosens and suspends bottom sediments. Handles... [See More]
- Pump Type: Drum Pump
- Discharge Pressure: 100.0
from Finish Thompson, Inc.
Medium Viscosity - Medium Flow. The TT series pumps are ideal for corrosive chemicals or solvents, flammables, and applications requiring high purity or sanitary construction. Typical uses include detergents, vinegar, motor oils, and semi viscous liquids. Features. Sealed. Handles mild corrosives,... [See More]
- Pump Type: Drum Pump
- Discharge Pressure: 80.0