AC Powered Chemical Pumps

103 Results
Magnetic Drive Gear Pumps
from Magnatex Pumps, Inc.

Close-coupled drivers are conventional drivers mounted directly to pumps frame. No base, coupling or guards are required for this mounting style. Operating limits. Max viscosity: 25000 cSt. Max system pressure: 50 bar standard, 150 bar HP Version. Higher pressure version available on request. Flow... [See More]

  • Power Source: AC; from 0,25 up to 75 kW
  • Discharge Pressure: 435.1
  • Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
  • Media Temperature: -147 to 392
Vector Peristaltic Pump -- Model 4003
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Power Source: AC; 230/460 VAC, 60 Hz
  • Liquid Flow: 0.117 to 0.700
  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Pressure: 110.0
Drum Pump Electric Motor -- 16450-0115
from Xylem Applied Water Systems

The new and improved 16450 Series motors replace all older style 16420 Series motors and are compatible with all Jabsco D100 size drum pump tubes. Jabsco D100 size pumps quickly and easily transfer and dispense liquids from drums and tanks. Jabsco drum pump tubes are available in polypropylene,... [See More]

  • Power Source: AC; 115 VAC
  • Liquid Flow: 26.000
  • Pump Type: Drum Pump
  • Industry Served: Chemical
Digital Dosing Pumps -- Digital Dosing DME
from Grundfos Pumps Corporation

Grundfos DME Digital Dosing pumps combine perfect precision with user-friendliness, covering large dosing quantities in the range from 60 l/h to 940 l/h with few variants [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Liquid Flow: 0.264 to 4.139
  • Pump Type: Dosing Pump; Injection Pump; Water Treatment Pump
  • Industry Served: Textile, Food Processing, Pulp & Paper
Advance Series -- Advance 1000
from MDM Incorporated

The Advance 1000 is one of the most efficient and adaptable centrifugal pumps of its kind. With an evenly balanced delivery of flow and pressure, the design of the pump, coupled with the chosen resins, produces a strong, durable, versatile unit that allows them to cover a broad range of... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Media Temperature: 194
  • Pump Type: Centrifugal Pump; Hydraulic Fluid Pump; Utility Pump; Water Pump
  • Pump Housing Material: Plastic
100 Series Centrifugal Pump -- 15332-006
from GRI Pumps (A Gorman-Rupp Company)

Flow Rates - Range to 9 gpm; maximum head14 feet Motors - 115V, 50/60 Hz; 230V, 50/60 Hz Open, shaded pole, thermally protected, ball bearing Fluid Temperature - To 220 °F (104 °C)Materials in Contact with Solution: Body - Suction I.D. - 1 ⁄2"Discharge I.D. - 1... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Liquid Flow: 9.000
  • Pump Type: Centrifugal Pump; Water Pump
  • Discharge Pressure: 6.1
Single Stage Centrifugal Pumps -- Wide Range of Pumps Including API610 / ISO 13709, ASMEB73.1, ISO5199
from Sulzer Ltd.

Wide range of single-stage pumps can be designed either using the end suction overhang impeller design method, or the impeller between bearing design method. These pumps comply with either ISO 5199/ISO 2858, ASME B73.1 or API 610 standards and guarantee reliable pumping processes. Applications. Low... [See More]

  • Power Source: AC
  • Liquid Flow: 4.000 to 22000.000
  • Pump Type: Centrifugal Pump; Circulation Pump
  • Discharge Pressure: 3460.0
"Super-ANSI" Process Pump -- VIT 1000 Series
from EnviroPump and Seal, Inc.

Enviropump and Seal VIT-1000 Series “Super-ANSI ” Process Pump. Pumps are the heart of most Industrial Manufacturing plants. Traditional ANSI pumps are inherently weak in design, resulting in high maintenance cost and reduced reliability. The most common areas of failure are bearings and... [See More]

  • Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Liquid Flow: 10.000 to 3000.000
  • Pump Type: Boiler Feed Pump; Booster Pump; Centrifugal Pump; Circulation Pump; Condensate Pump; Water Pump
  • Discharge Pressure: 375.0
High Viscosity Metering Pump -- EHE-HV
from Iwaki America and Walchem, IWAKI America Inc

Walchem and Iwaki have created a unique partnership with over. 100 years combined pump experience in an array of different. markets. The HV series is specifically designed to accurately feed. high viscosity chemicals. Equipped with rugged, machined PVC or molded GFRPP liquid. ends and spring loaded... [See More]

  • Power Source: AC; 115 VAC, 230V to 460V, Three Phase, 230 VAC
  • Liquid Flow: 0.067
  • Pump Type: Metering Pump; Positive Displacement Pump
  • Discharge Pressure: 73.0
Horizontal / Vertical, Seal-less Volute Casing Pump -- Etaseco
from KSB AG

Design. Horizontal / vertical, seal-less volute casing pump in backpull-out design with fully enclosed canned motor, low noise emission, with radial impeller, singlestage, single-entry, pump casing connecting dimensions to EN 733. Applications. Handling of aggressive, flammable, toxic, volatile, or... [See More]

  • Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Liquid Flow: 13.209 to 1100.717
  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Water Pump
  • Discharge Pressure: 232.1
Close Coupled Centrifugal Pump -- F50-AI
from Price Pump Company

Compact close coupled design . Standard NEMA 56J motor . Mechanical seal: 5/8" Type 6A Buna, carbon vs. ceramic standard. [See More]

  • Power Source: AC; Air or Pneumatic (optional feature); 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
  • Liquid Flow: 23.000
  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 24.0
Chemical Metering Pump -- PHP-300/400/500 Series
from OMEGA Engineering, Inc.

OMEGA's PHP-300 Series of programmable, solenoid-driven diaphragm liquid metering pumps can be operated manually or automatically, utilizing a 4-20 mA input or pulse input. PHP-400 and PHP-500 Series pumps are diaphragm liquid metering pumps designed for manual operation. The stroke length for all... [See More]

  • Power Source: AC; 115 VAC
  • Liquid Flow: 0.004 to 0.416
  • Pump Type: Diaphragm Pump; Metering Pump; Positive Displacement Pump
  • Discharge Pressure: 30.0 to 250.0
Variable-Flow Chemical Transfer Pump -- Model 3388
from Traceable® Products

Compact, variable-flow, bi-directional, self-priming, peristaltic pumps offer precise flow deliveries. Ideal for use with conductivity flow-thru cells, liquid chromatography, collecting fractions, pH/circulating fluids or buffers in baths, and moving corrosive materials. They provide outstanding... [See More]

  • Power Source: AC; 115 VAC
  • Liquid Flow: 0.625
  • Pump Type: Pulseless Fluid Transfer
  • Media Temperature: 200
KRAL Screw Pump - CG Series
from KRAL AG

The CG pump is a casing pump fitted with an easily installed CL pump module with flows ranging up to 581 gpm. Dependent on the requirements of the application radial shaft seals, mechanical seals or hermetically sealed magnetic coupling can be used. CG pumps cover a wide range of applications... [See More]

  • Power Source: AC
  • Liquid Flow: 581.000
  • Pump Type: Positive Displacement Pump; Screw Pump
  • Discharge Pressure: 1450.0
Solenoid Diaphragm Analog Metering Pumps -- Z Series
from Hayward Flow Control

The NEW Z Series Solenoid Metering Pumps in GFPP with PVDF head, PTFE Diaphragms and FPM Seals. The New Z Series Solenoid Dosing Pumps brings simplicity to your metering pump needs in all aspects of design, function and performance. The Z Series features only one design configuration allowing for... [See More]

  • Power Source: AC; 100-240 VAC, 50/60 Hz, 100V / 200V, Single Phase
  • Liquid Flow: 0.018 to 0.238
  • Pump Type: Dosing Pump; Diaphragm Pump; Metering Pump; Positive Displacement Pump
  • Discharge Pressure: 232.0
B Series Rotary Gear Pump -- Model 1
from Clark Solutions

Models 1, 2, 3 & 4 pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, and bronze. They are designed to operate at speeds to 900 RPM, pressures. to... [See More]

  • Power Source: AC; 230V to 460V, Three Phase
  • Liquid Flow: 4.500
  • Pump Type: Gear Pump; Positive Displacement Pump
  • Discharge Pressure: 200.0
Diaphragm Gas Pump -- N 0100
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: AC
  • Liquid Flow: 26.400
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 21.8
Liquid Diaphragm Pump -- F120 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Self priming. Dry running. Oil-less, non lubricated. Suitable for continuous operation (motor shaft should be horizontal). Chemical resistent pump materials for aggressive media. Drive available for all required voltages in AC and DC. Range Technical Overview. Capacity up to... [See More]

  • Power Source: AC; DC; 20 VAC, 12 VDC, 24 VDC
  • Liquid Flow: 0.069 to 0.238
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 56.9 to 71.1
NEMO® Aseptic Pump
from NETZSCH Pumps North America, LLC

NEMO® Aseptic pumps are ideal for all pure and sterile pumping applications. NEMO® meets the most demanding aseptic requirements in the industry as well as 3A, FDA and EHEDG standards, and are CIP and SIP able. All sealing points are designed as sterile intersections to completely ensure against... [See More]

  • Power Source: AC
  • Liquid Flow: 620.000
  • Pump Type: Positive Displacement Pump; Progressing Cavity Pump; Sanitary Pump
  • Discharge Pressure: 340.0
BT Series - Drum/Barrel Pump -- Motor Model: M15
from Finish Thompson, Inc.

High Viscosity - High Head. The BT series is for high viscosity mild corrosives and flammables. Use for pumping polymers, adhesives, oils, resins, etc. Features. Sealed. Tube interchangeable with motors. Unique lifting compressor design. Stainless Steel and PTFE construction. When pumping flammables... [See More]

  • Power Source: AC; 230V to 460V, Three Phase
  • Pump Type: Drum Pump
Flow-Pro® Diaphragm Type Chemical Feed Pump -- FP-DCP-12
from Watts

500:1 turn-down ration, 120v, 12 gpd @ 80psi, dual output control for easy & accurate adjustment. Enclosed construction for chemical resistance and outdoor installations. [See More]

  • Power Source: AC; 120VAC
  • Liquid Flow: 0.008
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 80.0
Vector Peristaltic Pump -- Model 4006
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Power Source: AC; 230/460 VAC, 60 Hz
  • Liquid Flow: 1.500 to 8.800
  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Pressure: 218.0
Duplex II Series -- D1625E7012
from Xylem Applied Water Systems

Self-priming diaphragm pump with 110-240v AC electric motors. Flow rates from 4-8 litres/min (1-2.1 US gallons/min), pressure switch control or with a bypass, or both, capable of pressures up to 6.5bar (95psi). Model No.: Duplex II AC Bypass Series. Handles Water-like and Views Liquids Up to 250 cP. [See More]

  • Power Source: AC; 115 VAC
  • Liquid Flow: 1.400
  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 100.0
Advance Series -- Advance 3000
from MDM Incorporated

The Advance 3000 was designed to meet the demand of low flow, high-pressure applications, while utilizing the compatibility of Noryl® wetted parts. The enclosed impeller design ensures long life and durability. When used with the patented Impenatra ® Seal, the fluid does not contact any metal parts. [See More]

  • Power Source: AC; 115 VAC, 230V to 460V, Three Phase
  • Liquid Flow: 60.000
  • Pump Type: Centrifugal Pump; Hydraulic Fluid Pump; Utility Pump; Water Pump
  • Media Temperature: 194
120 Series Centrifugal Pump -- 12895-002
from GRI Pumps (A Gorman-Rupp Company)

Pump Specifications: Flow Rates - Range to 40 head 50 feet Motor - 115/230V, 50/60 Hz1 ⁄3 hp, open, drip-proof, capacitor start, continuous duty rated, thermally protected Fluid Temperature - To 220 °F (104 °C)Materials in Contact with Solution: Body - Noryl ® Suction I.D. - 15... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Liquid Flow: 40.000
  • Pump Type: Centrifugal Pump; Water Pump
  • Discharge Pressure: 21.7
"Super-ANSI" Process Pump -- VIT 500 Series
from EnviroPump and Seal, Inc.

EnviroPump and Seal VIT-500 Series “Super-ANSI ” Process Pump. Whatever your needs in pumps and seals, if you are looking for long life, reduced maintenance, low life cycle cost, increased MTBF, better parts interchangeability, and reduced inventory to support your pumps and seals, we... [See More]

  • Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Liquid Flow: 10.000 to 1200.000
  • Pump Type: Boiler Feed Pump; Booster Pump; Centrifugal Pump; Circulation Pump; Condensate Pump; Water Pump
  • Discharge Pressure: 375.0
Horizontal, Radially Split Volute Casing Pump -- CPKN
from KSB AG

Design. Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Also available as variant with #wet# shaft, conical seal chamber, heatable volute casing (CPKNO-CHs) and/or semi-open impeller (CPKNO). [See More]

  • Power Source: AC
  • Liquid Flow: 4.403 to 21.134
  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Water Pump
  • Discharge Pressure: 362.6
Mag Drive, Horizontal Centrifugal Pump -- 2MS75MDSS
from Price Pump Company

NEMA 56C motor, standard bushings are carbon graphite [See More]

  • Power Source: AC; Air or Pneumatic (optional feature); 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
  • Liquid Flow: 60.000
  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Magnetic Drive Pump; Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 165.0
Diaphragm Metering Pump -- PHP-800
from OMEGA Engineering, Inc.

The PHP-800 Series of metering pumps are well suited for use in many applications, including; agricultural industries for pumping fertilizers, and in some cases pH lowering chemicals (acid); waste water treatment fields (including municipal); plating and metal finishing; and larger HVAC cooling... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Liquid Flow: 0.082 to 0.700
  • Pump Type: Diaphragm Pump; Metering Pump; Positive Displacement Pump
  • Discharge Pressure: 80.0 to 175.0
KRAL Screw Pump - CL Series
from KRAL AG

A notable feature of the CL pump is the long spindle. The CL cartridge is easily installed in the casing pump CG as well as in the double stations DC, DS, DL. The CL is available, with either a small or a large mounting flange. The flow rate of the CL is 990 l/min. Depending upon the application,... [See More]

  • Power Source: AC
  • Liquid Flow: 261.360
  • Pump Type: Positive Displacement Pump; Screw Pump
  • Discharge Pressure: 1450.4
Solenoid Diaphragm Digital Metering Pumps -- Z Series
from Hayward Flow Control

The NEW Z Series Solenoid Metering Pumps in GFPP with PVDF head, PTFE Diaphragms and FPM Seals. The New Z Series Solenoid Dosing Pumps brings simplicity to your metering pump needs in all aspects of design, function and performance. The Z Series features only one design configuration allowing for... [See More]

  • Power Source: AC; 100-240 VAC, 50/60 Hz, 100V / 200V, Single Phase
  • Liquid Flow: 0.018 to 0.238
  • Pump Type: Dosing Pump; Diaphragm Pump; Metering Pump; Positive Displacement Pump
  • Discharge Pressure: 232.0
Bench Top Peristaltic Pump -- EV8000
from Clark Solutions

EV8000. Bench Top Peristaltic Pump. Flow to 8 L/min (2.11 GPM). Description. EV8000 Bench Top Peristaltic Pump is a compact, economical, cased pump that provides manual variable speed/flow rate control via a potentiometer. Flow can be reversed. This model uses a 12.7 I.D. x 3.2 mm wall Verderprene... [See More]

  • Power Source: AC; 100V / 200V, Single Phase, 230 VAC
  • Liquid Flow: 2.110
  • Pump Type: Peristaltic Pump; Positive Displacement Pump
  • Discharge Pressure: 29.0
Diaphragm Gas Pump -- N 0150 Ex
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: AC
  • Liquid Flow: 26.400
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 14.5
Peristaltic Pump -- SR 10/100 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Compact Design. Quick change of cassette. Self priming. Safe to run dry. Maintenance free. Left- and right-handed run (only DC drive). Range Technical Overview. Friction drive between motor shaft and rollers. Capacity from 1300 to 3000 ml/min. Max pressure height 8 mH2O. Max... [See More]

  • Power Source: AC; DC; 12 VDC, 24 VDC, 230 VAC
  • Liquid Flow: 0.343 to 0.793
  • Pump Type: Peristaltic Pump; Positive Displacement Pump
  • Discharge Pressure: 11.4
NEMO® BO Series
from NETZSCH Pumps North America, LLC

This pump is an extended version of the BY Series. It is ideal for conveying fluids and solids containing abrasive materials. [See More]

  • Power Source: AC
  • Liquid Flow: 880.000
  • Pump Type: Positive Displacement Pump; Progressing Cavity Pump
  • Discharge Pressure: 170.0
EF Series - Drum/Barrel Pump -- Motor Model: S1
from Finish Thompson, Inc.

Best Value - Medium Duty. The EF Series drum (container) pump is an ideal combination of performance and value. The sealless design and carefully chosen, corrosion resistant materials of construction assure a long, trouble-free life. It is lightweight and easy to use yet amazingly powerful. The EF... [See More]

  • Power Source: AC; 115 VAC
  • Pump Type: Drum Pump
Pulsafeeder® Chemical Metering Pump Series A+ -- LB64SA-VTC1-XXX
from Watts

100:1 turn-down ratio, 3/8 in. tube connection, manual controlled stroke length and rate, 115v /50-60 Hz, water resistant. [See More]

  • Power Source: AC; 115VAC, 50/60 Hz
  • Liquid Flow: 0.021
  • Pump Type: Metering Pump; Positive Displacement Pump
  • Discharge Pressure: 100.0
Vector Peristaltic Pump -- Model 4009
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Power Source: AC; 230/460 VAC, 60 Hz
  • Liquid Flow: 8.400 to 35.900
  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Pressure: 218.0
LF Series -- LF521401
from Xylem Applied Water Systems

Model No.: LF Series. Compact Design Measuring 6.4" (162 mm) in Length. Fully Automatic Demand Pump. Self-priming and Can Operate Dry Without Damage. Built-in Thermal Protector. Sealed Pressure Switch and Motor. Flow Rates to 1.0 GPM (3.8 L/min.) and Operating Pressures to 25 PSI (1.7 bar). Compact... [See More]

  • Power Source: AC; 115 VAC
  • Liquid Flow: 0.700
  • Pump Type: Diaphragm Pump
  • Discharge Pressure: 40.0
149 Series Centrifugal Pump -- 16082-001
from GRI Pumps (A Gorman-Rupp Company)

Pump Specifications: Flow Rates - Range to 31 head32 feet Motors - 115V, 50/60 Hz;230V, 50/60 Hz1 ⁄5 hp, thermally protected, PSC, ventilated Fluid Temperature - To 220 °F (104 °C)Materials in Contact with Solution: Body - Phenolic Impeller - Noryl ®Seal - Carbon and Ceramic... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Liquid Flow: 31.000
  • Pump Type: Centrifugal Pump; Water Pump
  • Discharge Pressure: 13.9
Horizontal, Radially Split Volute Casing Pump -- CPKN PumpDrive
from KSB AG

Design. Horizontal, radially split volute casing pump in back pull-out design to EN 22 858 / ISO 2858 / ISO 5199, single-stage, single-entry, with radial impeller. Also available as variant with #wet# shaft, conical seal chamber and/or semi-open impeller (CPKNO) with motor-mounted variable speed... [See More]

  • Power Source: AC
  • Liquid Flow: 4.403 to 21.134
  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Water Pump
  • Discharge Pressure: 362.6
Mag Drive, Horizontal Centrifugal Pump -- CD150MDSS
from Price Pump Company

Optional temperature and vibration monitoring, and hard coated shaft [See More]

  • Power Source: AC; Air or Pneumatic (optional feature); 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
  • Liquid Flow: 190.000
  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Magnetic Drive Pump; Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 200.0
Diaphragm-Type Injection Metering Pump -- FPUD1100 Series
from OMEGA Engineering, Inc.

The FPUD1000 Series are positive displacement metering pumps. The FPUD1000 Series is designed to inject chemicals into piping systems and is capable of injecting against a high system pressure up to 150 psi (10.4 bar). All models are equipped with a front mounted mechanical flow rate adjustment... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Liquid Flow: 0.026 to 0.250
  • Pump Type: Diaphragm Pump; Metering Pump; Positive Displacement Pump
  • Discharge Pressure: 150.0
KRAL Screw Pump - M Series
from KRAL AG

Series M has been used in the medium pressure range for many years. Medium pressure range of up to 40 bar and a flow rate of up to 440 l/min means that the pump can be utilized in a wide range of industrial applications. The modular construction provides an advantage, as the M pump can be used alone... [See More]

  • Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
  • Liquid Flow: 0.793 to 112.801
  • Pump Type: Positive Displacement Pump; Screw Pump
  • Discharge Pressure: 580.2
EV045 Series Bench Top Peristaltic Pumps
from Clark Solutions

EV045 & EV500 Bench Top Peristaltic Pumps. Flow to 185 ml/min. Description. EV045 & EV500 Bench Top Peristaltic Pumps are compact, economical, cased pumps that provide variable speed/flow rate and have a fast prime switch. The models accept three different tube sizes. [See More]

  • Power Source: AC; 100V / 200V, Single Phase, 230 VAC
  • Liquid Flow: 0.003 to 0.016
  • Pump Type: Peristaltic Pump; Positive Displacement Pump
  • Discharge Pressure: 29.0
Diaphragm Gas Pump -- N 024
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature... [See More]

  • Power Source: AC
  • Liquid Flow: 4.752
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 21.8
Peristaltic Pump -- SR 10/30 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Compact design. Quick change of cassette. Self priming. Safe to run dry. Maintenance free. Left- and right -handed run (only DC drive and stepper motor). A variety of tube materials available. Range Technical Overview. Friction drive between motor shaft and rollers. Capacity... [See More]

  • Power Source: AC; DC; 12 VDC, 24 VDC, 230 VAC
  • Liquid Flow: 0.004 to 0.021
  • Pump Type: Peristaltic Pump; Positive Displacement Pump
  • Discharge Pressure: 11.4
NEMO® BY Series
from NETZSCH Pumps North America, LLC

This pump is a modular construction pump. Its close coupled drive arrangement eliminates the need for a bearing housing, which decreases the overall pump length. This feature helps minimize valuable manufacturing space requirements and reduces installation costs. It is optimal for handling difficult... [See More]

  • Power Source: AC
  • Liquid Flow: 1800.000
  • Pump Type: Positive Displacement Pump; Progressing Cavity Pump
  • Discharge Pressure: 680.0
HVDP Series - Drum/Barrel Pump -- Motor Model: M58H
from Finish Thompson, Inc.

High Viscosity - High Head. HVDP Series drum pumps are positive displacement pumps using a progressive cavity design to gently move highly viscous materials up the pump tube in a smooth, non-pulsing flow. The progressive cavity design requires a relatively slow speed to operate properly. A planetary... [See More]

  • Power Source: AC; 115 VAC
  • Pump Type: Drum Pump
Stenner® Self-Priming Peristaltic Chemical Feed Pump -- T55-45MHP10 (-220)
from Watts

Single, model 45, 10 gpd @ 100psi, 120v/60hz or 220v/60hz, 1/4 in. suction & discharge tube connection. [See More]

  • Power Source: AC; 120VAC, 60hz or 220VAC, 60hz
  • Liquid Flow: 0.007
  • Pump Type: Peristaltic Pump; Positive Displacement Pump
  • Discharge Pressure: 100.0
Vector Peristaltic Pump -- Model 4010
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Power Source: AC; 230/460 VAC, 60 Hz
  • Liquid Flow: 19.000 to 58.500
  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Pressure: 218.0
200 Series Centrifugal Pump -- 15901-001
from GRI Pumps (A Gorman-Rupp Company)

Pump Specifications: Flow Rates - Range to 13 gpm; maximum head9.7 feet Motor - 115V, 60 Hz Open, shaded pole Fluid Temperature - To 180 °F (82 °C)Materials in Contact with Solution: Body - Polyethylene Impeller - Polyethylene Seal - Nitrile lip seal [See More]

  • Power Source: AC; 115 VAC
  • Liquid Flow: 13.000
  • Pump Type: Centrifugal Pump; Water Pump
  • Discharge Pressure: 4.2
Horizontal, Radially Split Volute Casing Pump -- RPH
from KSB AG

Design. Horizontal, radially split volute casing pump in back pull-out design to API 610, 10th edition, or ISO 13709 (heavy duty), with radial impeller, single-stage, single-entry, centreline pump feet; with inducer, if required. Design to ATEX. Applications. Refineries, petrochemical and chemical... [See More]

  • Power Source: AC
  • Liquid Flow: 4.403 to 21.134
  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Water Pump
  • Discharge Pressure: 1595.4
Vertical Centrifugal Pump -- CD100-Al
from Price Pump Company

Optional seal face materials and elastomers available [See More]

  • Power Source: AC; Air or Pneumatic (optional feature); 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
  • Liquid Flow: 88.000
  • Pump Type: Booster Pump; Cantelever Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 40.0
KRAL Screw Pump - W Series
from KRAL AG

Water soluble machine tool coolant can be a very difficult pumping service to handle. The fluids have a very low viscosity of only about 1 mm ²/s, must by delivered at high pressure and contain abrasives, mostly metal residues. It is due to the innovative design, and especially the casing... [See More]

  • Power Source: AC
  • Liquid Flow: 6.600 to 47.520
  • Pump Type: Positive Displacement Pump; Screw Pump
  • Discharge Pressure: 1740.5
EV1500 Bench Top Peristaltic Pump
from Clark Solutions

Bench Top Peristaltic Pumps EV1500 & EV3000. Flow to 3.85 liters/min. Description. EV1500 & EV3000 Bench Top Peristaltic Pumps are compact, economical, cased pumps that provide variable speed/flow rate and have a fast prime switch. The models accept two and three different tube sizes respectively. [See More]

  • Power Source: AC
  • Liquid Flow: 0.679
  • Pump Type: Peristaltic Pump; Positive Displacement Pump
  • Discharge Size: 0.252 to 0.315
Diaphragm Gas Pump -- N 036
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: AC
  • Liquid Flow: 7.920
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 21.8
Peristaltic Pump -- SR 10/50 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Compact design. Quick change of cassette. Infinite tubing possible. Self priming. Safe to run dry. Maintenance free. Left- and right -handed run (only DC drive). Different tubing materials. Range Technical Overview. Friction drive between motor shaft and rollers. Capacity... [See More]

  • Power Source: AC; DC; 12 VDC, 24 VDC, 230 VAC
  • Liquid Flow: 0.026 to 0.058
  • Pump Type: Peristaltic Pump; Positive Displacement Pump
  • Discharge Pressure: 11.4
NEMO® Sanitary Pump
from NETZSCH Pumps North America, LLC

NEMO® Sanitary pumps are suitable for CIP processes when provided with optional flushing connections. These pumps meet 3A, FDA and EHEDG standard requirements and can be disassembled quickly for easy cleaning. The exclusive NEMO® modular pump design, combined with food grade Nitrile or EPDM stators... [See More]

  • Power Source: AC
  • Liquid Flow: 620.000
  • Pump Type: Positive Displacement Pump; Progressing Cavity Pump; Sanitary Pump
  • Discharge Pressure: 340.0
PF Series - Drum/Barrel Pump -- Motor Model: M10X
from Finish Thompson, Inc.

Most Versatile - High Flow. The PF Series are high performance, sealless drum/barrel pumps designed for container-to-container transfer of acids, corrosives, and chemicals. It is excellent for DEF or diesel exhaust fluid transfer (PFM Series). The PFP and PFV are patent pendng. Features. [See More]

  • Power Source: AC; 230 VAC
  • Pump Type: Drum Pump
Vector Peristaltic Pump -- Model 4014
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Power Source: AC; 230/460 VAC, 60 Hz
  • Liquid Flow: 46.200 to 135.500
  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Pump; Water Treatment Pump
  • Discharge Pressure: 218.0
3900 Series Centrifugal Pump -- 11908-009
from GRI Pumps (A Gorman-Rupp Company)

Pump Specifications: Flow Rates - Range to 60 head 34 feet Motor - 115/230V, 50/60 Hz1 ⁄3 hp, open, drip-proof, capacitor start Fluid Temperature - To 220 °F (104 °C)Materials in Contact with Solution: Body - Phenolic Impeller - Phenolic Seal - Carbon and Ceramic faces with 302... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Liquid Flow: 60.000
  • Pump Type: Centrifugal Pump; Water Pump
  • Discharge Pressure: 14.7
Horizontal, Seal-less Volute Casing Pump -- Secochem Ex
from KSB AG

Design. Horizontal, seal-less volute casing pump in back pull-out design with fully enclosed canned motor, low noise emission, with radial impeller, single-stage, single -entry, casing connecting dimensions to EN 22 858 / ISO 2858. Design to ATEX. Applications. Handling of aggressive, flammable,... [See More]

  • Power Source: AC; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Liquid Flow: 4.403 to 1320.860
  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Water Pump
  • Discharge Pressure: 362.6
Vertical Centrifugal Pump -- CL150
from Price Pump Company

Compact close coupled design using standard NEMA "C" OR "TC" motors. Back pull-out design for easy maintenance. Optional O-ring design available. 316SS - John Crane Type 21 Viton ®, Carbon vs. Ceramic, standard seal. John Crane Type 9 Teflon ® seal available. Optional seal face materials... [See More]

  • Power Source: AC; Air or Pneumatic (optional feature); 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
  • Liquid Flow: 300.000
  • Pump Type: Booster Pump; Cantelever Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 65.0
MG Gear Pump With AC Motor -- MGC3
from Clark Solutions

The "MG 200" Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber which is capable of handling a wide range of corrosive liquids with a high degree of safety. The housing of the... [See More]

  • Power Source: AC; Magnetic Drive, 230 VAC
  • Liquid Flow: 0.748
  • Pump Type: Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
  • Discharge Pressure: 290.0
Diaphragm Gas Pump -- N 036.0
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: AC
  • Liquid Flow: 15.840
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 21.8
Peristaltic Pump -- SR 18 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Compact design. Self priming. Safe to run dry. Maintenance free. Exchange of tubing without tool. Additional circuit board to adjust on/off-time (0% - 100%). Range Technical Overview. Roller carrier with 2 spring loaded rollers. Capacity from 5 to 50 ml/min. Max pressure... [See More]

  • Power Source: AC; 230 VAC
  • Liquid Flow: 0.001 to 0.013
  • Pump Type: Peristaltic Pump; Positive Displacement Pump
  • Discharge Pressure: 14.2
NEMO® Standard Close Coupled Pump -- NM003-NM011BY
from NETZSCH Pumps North America, LLC

This reliable series is ideal for a wide variety of applications where cost effectiveness is paramount, installation space is limited and delivery is critical. [See More]

  • Power Source: AC
  • Pump Housing Material: Cast Iron (optional feature); Stainless Steel (optional feature)
  • Pump Type: Positive Displacement Pump; Progressing Cavity Pump
  • Industry Served: Food Processing, Mining, Municiple, Petrochemical, Pulp & Paper
TB Series - Drum/Barrel Pump -- Motor Model: M10X
from Finish Thompson, Inc.

Light to Medium Viscosity - Medium Flow. The lightweight TB Series drum (container) pump is suitable for mild corrosives and solvents. Its 1 ½ " tube width fits containers with smaller bung openings. Features. Sealed. Unique lifting compressor design. Handles mild corrosives and solvents. [See More]

  • Power Source: AC; 230 VAC
  • Pump Type: Drum Pump
5600 Series Centrifugal Pump -- 15902-001
from GRI Pumps (A Gorman-Rupp Company)

Pump Specifications: Flow Rates - Range to 3.5 head16.9 feet Motor - 115V, 50/60 Hz Shaded pole, thermally protected Fluid Temperature - To 220 °F (104 °C)Materials in Contact with Solution: Body - Phenolic Impeller - Phenolic Seal - Carbon and 316 Stainless Steel faces with Polyethylene... [See More]

  • Power Source: AC; 220/240V 50Hz, 115 VAC, 230 VAC
  • Liquid Flow: 3.500
  • Pump Type: Centrifugal Pump; Water Pump
  • Discharge Pressure: 7.3
Horizontal, Seal-less, Close-coupled, Mag-drive Volute Casing Pump -- Magnochem-Bloc
from KSB AG

Design. Horizontal, seal-less, close-coupled, mag-drive volute casing pump to ISO 2858 / EN 22 858 / ISO 5199, single-stage, single-entry, with radial impeller. Design to ATEX. Applications. Handling of aggressive, toxic, explosive, valuable, flammable, malodorous or harmful liquids in the chemical,... [See More]

  • Power Source: AC
  • Liquid Flow: 4.403 to 1320.860
  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Water Pump
  • Discharge Pressure: 362.6
Vertical Centrifugal Pump -- LT25AB
from Price Pump Company

Bronze volute, electroless nickel plated volute, or molded CPVC volute. Compact close coupled design. NEMA 42C face motor, optional power frame available. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE, Type 21 double seals, silicon carbide faces are among the... [See More]

  • Power Source: AC; Air or Pneumatic (optional feature); 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
  • Liquid Flow: 12.000
  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 48.0
Peristaltic Pump -- R12
from Clark Solutions

Model R12. Peristaltic Pump. Flow Rate to 17.2 L/min (4.55 GPM). Description. Model R12 Peristaltic Pump is an extremely strong pump featuring a conventional 3-roller design. The pump has excellent suction/lift performance and is well suited for viscous fluid media applications. The R12 Peristaltic... [See More]

  • Power Source: AC; 230V to 460V, Three Phase
  • Liquid Flow: 4.550
  • Pump Type: Peristaltic Pump; Positive Displacement Pump
  • Discharge Pressure: 29.0
Diaphragm Gas Pump -- N 1200 (60 Hz)
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: AC
  • Liquid Flow: 39.600
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 87.0
Peristaltic Pump -- SR 25 Series
from Thomas An Ingersoll Rand Business

Features & Benefits. Compact design. Quick change of tubing. Self priming. Safe to run dry. Maintenance free. Range Technical Overview. Roller carrier with 2 spring loaded rollers. Capacity from 0.1 to 746 ml/min. Max pressure height 10 mH2O. Max suction height 8 mH2O. Quick and easy change of... [See More]

  • Power Source: AC; DC; 24 VDC, 230 VAC
  • Liquid Flow: 0.004 to 0.197
  • Pump Type: Peristaltic Pump; Positive Displacement Pump
  • Discharge Pressure: 11.4
Tornado® Rotary Lube Pump
from NETZSCH Pumps North America, LLC

In addition to progressing cavity pumps, NETZSCH also manufactures TORNADO® industrial rotary lobe pumps. For effectively pumping viscous fluids containing solids and abrasives, NETZSCH manufacturers TORNADO® positive displacement rotary lobe pumps. Compact in design, NETZSCH TORNADO® pumps offer... [See More]

  • Power Source: AC
  • Liquid Flow: 3100.000
  • Pump Type: Positive Displacement Pump; Rotary Lobe Pump; Water Treatment Pump
  • Discharge Pressure: 170.0
TBP Series - Drum/Barrel Pump -- Motor Model: M10X
from Finish Thompson, Inc.

Light to Medium Viscosity - Medium Flow. The economical TBP series drum (container) pump handles light to medium viscosity fluids. Constructed of pure materials, it is ideal for use with bleach, nitric acids, hydrochloric acids, sulfuric acids, etc. The 1.66 " (42mm) tube diameter is designed... [See More]

  • Power Source: AC; 230 VAC
  • Pump Type: Drum Pump
Magnetic Drive Pump -- 14110-050
from GRI Pumps (A Gorman-Rupp Company)

Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 Hz Vented, shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/PSA, thermally protected Fluid Temperature - To 203 °F (95 °C)Materials... [See More]

  • Power Source: AC; 115 VAC
  • Liquid Flow: 27.000
  • Pump Type: Magnetic Drive Pump
  • Discharge Pressure: 75.0
Horizontal, Seal-less, Mag-drive Volute Casing Pump -- Magnochem
from KSB AG

Design. Horizontal, seal-less, mag-drive volute casing pump in backpull-out design to ISO 2858 / EN 22 858 / ISO 5199, single-stage, single-entry, with radial impeller. Design to ATEX. Applications. Handling of aggressive, toxic, explosive, valuable, flammable, malodorous or harmful liquids in the... [See More]

  • Power Source: AC
  • Liquid Flow: 4.403 to 6.164
  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Water Pump
  • Discharge Pressure: 362.6
Vertical Centrifugal Pump -- RC200
from Price Pump Company

Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE Type 9 single seals... [See More]

  • Power Source: AC; Air or Pneumatic (optional feature); 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
  • Liquid Flow: 200.000
  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 75.0 to 150.0
Peristaltic Pump -- R6
from Clark Solutions

Peristaltic Pump R6. Flow Rate to 7.8 L/min (2.06 GPM). Description. Model R6 Peristaltic Pump is a rugged pump featuring a conventional rotor design. It incorporates a simple, easy tube-loading system. Thick wall tubing is used for high suction and pressure capability. [See More]

  • Power Source: AC; 230V to 460V, Three Phase
  • Liquid Flow: 2.060
  • Pump Type: Peristaltic Pump; Positive Displacement Pump
  • Discharge Pressure: 29.0
Diaphragm Gas Pump -- N 1400 (60 Hz)
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature... [See More]

  • Power Source: AC
  • Liquid Flow: 79.200
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 87.0
TM Series - Drum/Barrel Mixer -- Motor Model: M7T
from Finish Thompson, Inc.

Medium Viscosity. The TM Series Drum Mixer is a 4-blade, turbine drum mixer ideal for mild corrosives, solvents, or flammables of light to medium viscosity. Features. Sealed. Turbine mixing and blending. Non-aerating, non-vortexing circulation. Loosens and suspends bottom sediments. Handles... [See More]

  • Power Source: AC; 115 VAC
  • Pump Type: Drum Pump
Magnetic Drive Pump -- 14520-050
from GRI Pumps (A Gorman-Rupp Company)

Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 , shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/ protected Fluid Temperature - To 203 °F (95 °C)Materials in Contact with... [See More]

  • Power Source: AC; 115 VAC
  • Liquid Flow: 27.000
  • Pump Type: Magnetic Drive Pump
  • Discharge Pressure: 75.0
Radially Split, Vertical Shaft Submersible Pump -- CTN
from KSB AG

Radially split, vertical shaft submersible pump with double volute for wet-well and dry installation, single entry, one or two stages, with radial impeller, heatable model available. Applications: pumping chemically aggressive fluids which may be slightly contaminated or have a low solids content;... [See More]

  • Power Source: AC
  • Liquid Flow: 8.806 to 4314.809
  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Water Pump
  • Discharge Pressure: 232.1
Vertical Centrifugal Pump -- XL100
from Price Pump Company

Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through --... [See More]

  • Power Source: AC; Air or Pneumatic (optional feature); 100V / 200V, Single Phase, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
  • Liquid Flow: 120.000
  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 60.0
Peristaltic Pump -- R8
from Clark Solutions

Model R8. Peristaltic Pump. Flow Rate to 9.66 L/min (2.55 GPM). Description. Model R8 Peristaltic Pump is an extremely strong pump featuring a conventional rotor design. The pump is well-suited for viscous fluid media applications. Optionally, a dual head unit is available (doubling the flow... [See More]

  • Power Source: AC; 230V to 460V, Three Phase
  • Liquid Flow: 2.550
  • Pump Type: Peristaltic Pump; Positive Displacement Pump
  • Discharge Pressure: 29.0
Diaphragm Gas Pump -- N 2400 (60 Hz)
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: AC
  • Liquid Flow: 39.600
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 232.1
TT Series - Drum/Barrel Pump -- Motor Model: M7T
from Finish Thompson, Inc.

Medium Viscosity - Medium Flow. The TT series pumps are ideal for corrosive chemicals or solvents, flammables, and applications requiring high purity or sanitary construction. Typical uses include detergents, vinegar, motor oils, and semi viscous liquids. Features. Sealed. Handles mild corrosives,... [See More]

  • Power Source: AC; 115 VAC
  • Pump Type: Drum Pump
Magnetic Drive Pump -- 15651-052
from GRI Pumps (A Gorman-Rupp Company)

Pump Specifications: Flow Rates - Range to 3.75 gpm; maximum head 5.6 feet. Maximum system pressure is 75 psi. Motors - a. 115V, 50/60 Hz; 230V, 50/60 , shaded pole, impedance protected, sleeve bearing. 12VDC Fluid Temperature - To 203 °F (95 °C)Materials in Contact with Solution: Body &... [See More]

  • Power Source: AC; 230 VAC
  • Liquid Flow: 3.750
  • Pump Type: Magnetic Drive Pump
  • Discharge Pressure: 75.0
Single-stage Volute Casing Pump -- Etanorm GPV / CPV
from KSB AG

Design. Single-stage volute casing pump, ratings to EN 733, for vertical installation in closed tanks under atmospheric pressure. Up toan immersion depth of 2000 mm. Applications. Handling of neutral degreasing and phosphatizing solutions, wash water with degreasing agents, dipping paints, etc. [See More]

  • Power Source: AC
  • Liquid Flow: 13.209 to 3258.121
  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Submersible Pump; Wastewater Treatment Pump; Water Pump
  • Discharge Pressure: 145.0
Diaphragm Gas Pump -- N 630
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: AC
  • Liquid Flow: 9.240
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 101.5
Magnetic Drive Pump -- 17651-050
from GRI Pumps (A Gorman-Rupp Company)

Pump Specifications: Flow Rates - Range to 5.5 gpm; maximum head 12 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 Hz Drip-proof, shaded poleb. 12VDC Fluid Temperature - To 203 °F (95 °C)Materials in Contact with Solution: Body & Housing - a. Vectra ®*(17651-054,... [See More]

  • Power Source: AC; 115 VAC
  • Liquid Flow: 5.500
  • Pump Type: Magnetic Drive Pump
  • Discharge Pressure: 75.0
System Consisting of a Variable-speed Single-stage Centrifugal Pump with Directly Flanged Motor and Control Unit -- Microchem
from KSB AG

Design. System consisting of a variable-speed single-stage centrifugal pump with directly flanged motor and control unit. Applications. Continuous volume flow control for handling aggressive organic and inorganic fluids in chemical and pharmaceutical processes. Thepump is suitable for use in... [See More]

  • Power Source: AC
  • Liquid Flow: 1.321
  • Pump Type: Centrifugal Pump; Positive Displacement Pump; Water Pump
  • Discharge Pressure: 362.6
Diaphragm Gas Pump -- N 630 Ex
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: AC
  • Liquid Flow: 9.240
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 58.0
Diaphragm Gas Pump -- N 630.1.2
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: AC
  • Liquid Flow: 17.952
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 101.5
Diaphragm Gas Pump -- N 630.1.2 Ex
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: AC
  • Liquid Flow: 17.952
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 58.0
Diaphragm Gas Pump -- N 630.15
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: AC
  • Liquid Flow: 9.240
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 174.0
Diaphragm Gas Pump -- N 630.15 Ex
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: AC
  • Liquid Flow: 9.240
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 130.5
Diaphragm Gas Pump -- N 630.3
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: AC
  • Liquid Flow: 9.240
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 7.3
Diaphragm Gas Pump -- N 630.3 Ex
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: AC
  • Liquid Flow: 9.240
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 7.3
Diaphragm Gas Pump -- N 680.1.2 Ex
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature resistance. All pump... [See More]

  • Power Source: AC
  • Liquid Flow: 58.080
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 43.5
Diaphragm Gas Pump -- N 84.3
from KNF Neuberger, Inc.

KNF diaphragm gas pumps transfer or compress gases and vapors and generate a vacuum without contaminating the media. Different options are available for application-specific requirements related to size, motor type, control, voltage, chemical resistance, safety, vibration, noise, and temperature... [See More]

  • Power Source: AC; DC
  • Liquid Flow: 1.320
  • Pump Type: Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 4.4