Double Diaphragm Pumps Chemical Pumps

21 Results
Uraca Pumps: Diaphragm Type
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT

Leak Free Pumping of Dangerous and Difficult to Handle Liquids - URACA diaphragm pumps offer many significant advantages, including: Safety. Operational economy. Reliability. Compactness. Driver flexibility. Leak Free Pumping. URACA Redundant Diaphragm Type Heads with Safety Features. URACA... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Pump
OptiFlo Double Diaphragm Pump -- OF 15
from Johnson Pump, An SPX Brand

With the new OptiFlo design we have succeeded in reducing the drawbacks of conventional AODD pumps, such as heavy pulsation, stalling air valves, cost of spares, noisy operation, downtime. Thanks to the ingenious frictionless pivoting valve (FPV) and flexible diaphragm suspension (FDS) technologies... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Pump
  • Discharge Pressure: 101.5
  • Liquid Flow: 5.280
  • Media Temperature: 185
Diaphragm Pump with Flap - Heavy Duty -- HDF Pumps - Air Operated
from SANDPIPER Pump

HDF Pumps are recommended for abrasive slurries, suspended and non-suspended solids and line-size solids requirements. All SANDPIPER ® Heavy Duty Flap Pumps are configured in bottom discharge porting arrangements and provide superior suction lift. HDF pumps are thick wall constructed of Sand... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 666.6
  • Liquid Flow: 260.000
  • Discharge Size: 1.000 to 4.000
Chemical Slurry Pump -- Champion SL20
from Trebor International

Engineered specifically for slurry delivery applications, the Champion SL20 will handle even the most aggressive slurries with ease. The Champion air-operated, double diaphragm slurry pump is shaft-less and offers a unique Cross Phase Discharge ™ design, which allows for near pulse-less... [See More]

  • Pump Type: Agitator Pump; Bellows Pump; Diaphragm Pump; Double Diaphragm Pump; Mixing Pump; Positive Displacement Pump; Utility Pump; Water Pump
  • Discharge Pressure: 80.0
  • Liquid Flow: 6.000
  • Discharge Size: 0.750
Air Operated Diaphragm Pump -- AOD .25-A
from Price Pump Company

Stall - free design, quite operations - minimal exhaust noise [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 125.0
  • Liquid Flow: 230.000
  • Discharge Size: 0.250
AODD Aluminum ASTRA Pumps -- DDA 50 C
from ARGAL s.r.l.

Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options. Pump casings, and manifolds are weld free, die cast injected, solid aluminium alloy parts. Valves chambers are built in the central... [See More]

  • Pump Type: Centrifugal Pump; Diaphragm Pump; Double Diaphragm Pump; Drum Pump (optional feature); Metering Pump; Positive Displacement Pump; Submersible Pump (optional feature); Water Pump
  • Discharge Size: 0.500
  • Liquid Flow: ? to 13.200
  • Media Temperature: 275
TopAir Double Diaphragm Pump -- TA-5
from Johnson Pump, An SPX Brand

The TopAir-series is one of the most complete lines of Air Operated Double Diaphragm pumps on the market. With eight sizes up to 800 l/min in a wide range of material combinations we can offer pump solutions for all types of applications and industries. TopAir will pump any liquid which flows or... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Pump
  • Discharge Pressure: 101.5
  • Liquid Flow: 2.640
  • Media Temperature: 248
Diaphragm Pumps for Handling Flammable Liquids -- UL Listed (UL79) - Air Operated
from SANDPIPER Pump

UL (Underwriters Laboratory) Compliant Pumps are designed to meet UL79 standards for diaphragm pumps handling flammable liquids. All Aluminum construction with approved Nitrile or Virgin PTFE UL elastomers. Fully groundable to prevent static discharge. Solids-Handling Up to .25" (6 mm). [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 666.6
  • Liquid Flow: 45.000
  • Discharge Size: 1.000
Ultra High Purity Chemical Delivery Pump -- Evolve 55
from Trebor International

The Evolve 55 is an evolutionary design of one our most popular and reliable pumps, the Maxim 50. With the help of our customers, we designed the Evolve 55 with improved performance and reliability in mind. First, we focused on improving the life and performance of the diaphragms by incorporating a... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
  • Discharge Pressure: 100.0
  • Liquid Flow: 15.000
  • Media Temperature: 212
Diaphragm Pumps for Oil and Gas Industry -- Drillers Series Pump - Air Operated
from SANDPIPER Pump

SANDPIPER's Air Operated Double Diaphragm pumps are ideal for the Oil & Gas market, specifically in the applications listed below. Lube Oil Transfer. Glycol Recirculation / Heat Trace. Flare Knockout. Glycol Transfer / Water Make-Up. Sump / General Transfer. Tank Bottom Recirculation / Transfer. [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 666.6
  • Liquid Flow: 260.000
  • Discharge Size: 0.500 to 3.000
Ultra High Purity Chemical Delivery Pump -- Maxim 50
from Trebor International

The Maxim 50 air-operated double-diaphragm pump is ideal for aggressive, high purity applications. Its unique construction contains no metal parts or elastomer O-ring seals and includes a fluid path that consists of all PTFE and PFA materials; providing reliable, contamination- free operation at... [See More]

  • Pump Type: Bellows Pump; Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
  • Discharge Pressure: 60.0 to 80.0
  • Liquid Flow: 13.000
  • Discharge Size: 0.500 to 1.000
Diaphragm Pumps with Ball Check -- Containment Duty Metallic and Non-Metallic Pumps - Air Operated
from SANDPIPER Pump

Containment Duty Metallic and Non-Metallic Pumps are ideal for highly corrosive and hazardous chemical fluid requirements. All containment duty pumps are exclusively designed with containment chambers, hydraulically balanced/coupled pumping diaphragm and driver diaphragm assemblies. All containment... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 666.6
  • Liquid Flow: 238.000
  • Discharge Size: 1.000 to 3.000
Ultra High Purity Pnuematic Chemical Delivery Pump -- Model 110
from Trebor International

The Model 110 has been on the market for over 15 years, proving to be an industry standard for low flow, high purity applications. It was originally designed with small footprints in mind. Because of the pump design and the internal air control valves, the 110 is one of the smallest pumps on the... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
  • Discharge Pressure: 60.0
  • Liquid Flow: 5.500
  • Media Temperature: 212
Diaphragm Pumps with Ball Check -- HDB Metallic Pumps - Air Operated
from SANDPIPER Pump

HDB Metallic Pumps are ideal for thin to highly viscous and small solids-laden fluids, while providing excellent suction lift capability and exclusive variable porting options (side, top, bottom and dual). HDB pumps are thick wall constructed of Sand Casted Aluminum, Cast Iron, Stainless Steel or... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 666.6
  • Liquid Flow: 260.000
  • Discharge Size: 1.000 to 4.000
Ultra High Purity Wet Process Chemical Pump -- Magnum 610
from Trebor International

The Trebor ® Magnum 610 Pump handles flow capacities up to 9.5 GPM and temperatures up to 100 °C. Using only virgin PTFE and PFA materials in the fluid path, the Magnum 610 is compatible with virtually all process chemicals. This air-operated, double diaphragm pump is ideally suited for... [See More]

  • Pump Type: Bellows Pump; Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Utility Pump; Water Pump
  • Discharge Pressure: 60.0
  • Liquid Flow: 9.500
  • Discharge Size: 0.500 to 0.750
Diaphragm Pumps with Ball Check -- Standard Duty - Air Operated
from SANDPIPER Pump

Standard Duty Pumps are ideally suited for intermittent / on-demand, portable, moderately abrasive fluids, and suspended solids. Standard duty pumps are constructed in Aluminum, Cast Iron, Stainless Steel and non-metallic materials such as PTFE, Polypropylene, and PVDF with elastomer TPE (thermal... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 666.6
  • Liquid Flow: 238.000
  • Discharge Size: 0.250 to 3.000
FDA Compliant Diaphragm Pumps -- Premium FDA - Air Operated
from SANDPIPER Pump

The Premium FDA (Food & Drug Administration) Material Compliant Pumps are ideally suited for the ultimate in leak protection and clean pumping with the paired performance of AODD technology. Whether in a clean-in-place or clean-out-of-place application, these pumps will exceed the need for... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 666.6
  • Liquid Flow: 150.000
  • Discharge Size: 1.000 to 2.000
FDA Compliant Diaphragm Pumps -- Standard FDA
from SANDPIPER Pump

FDA (Food & Drug Administration) Material Compliant Pumps are ideally suited for a variety of food processing, pharmaceutical and cosmetic industry applications. The pumps are available in 1" through 3" ball check valve designs and a 2" (line size solids handling) flap check valve design. [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 666.6
  • Liquid Flow: 235.000
  • Discharge Size: 1.000 to 3.000
High Pressure Diaphragm Pumps -- Air Operated
from SANDPIPER Pump

Air-Powered Single Diaphragm High Pressure Metallic Pumps deliver discharge pressure twice the inlet pressure, up to 250 PSI (17.2 BAR). Designed for filter press feed and applications requiring higher discharge pressures. Available in Aluminum, Cast Iron and Stainless Steel with various elastomer... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 250.0
  • Liquid Flow: 90.000
  • Discharge Size: 1.000 to 2.000
Non-Clog Wastewater Diaphragm Pumps -- Air Operated
from SANDPIPER Pump

Non-Clog Wastewater Pumps are fitted with swing check valves and easy access clean-outs. The pumps are designed specifically for slurry and solids-laden materials. Flap valves allow passage of suspended, pipe-size solids and stringy material. Constructed of cast iron and durable epoxy coating inside... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 100.0
  • Liquid Flow: 140.000 to 260.000
  • Discharge Size: 2.000 to 3.000
Portable and Rugged Pumps for the Mining Market -- Mining Construction - Air Operated
from SANDPIPER Pump

When durability and reliability are paramount in the rigorous environments of today ’s mines and construction sites, our mining and construction pumps are a great solution. With more ways than one, these pumps are designed to be tossed, dragged and crammed into position to get the fluids you... [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
  • Discharge Pressure: 666.6
  • Liquid Flow: 238.000
  • Discharge Size: 2.000 to 3.000