Polybutadiene Elastomers and Rubber Compounds

4 Results
KIBIPOL® BR -- PR-255
from Chi Mei Corporation

Chimei's BR has high purity, is odorless, and has good luster in appearance. It can be used for GPPS modification to obtain HIPS with high drop impact strength (FDI) and low gel content. [See More]

  • Chemical System: Polybutadiene
  • Filler: Unfilled
  • Resins and Compounds: MoldingCompound
  • Industry: GPPS Impact Resistance Modifier
KIBIPOL® HBR -- PR-040
from Chi Mei Corporation

Chimei's High Cis BR uses neodymium (Nd) as a catalyst. It is colorless and odorless, and can be used for tires, shoe soles, and golf ball cores. [See More]

  • Chemical System: Polybutadiene
  • Filler: Unfilled
  • Resins and Compounds: MoldingCompound
  • Industry: Tires, soles of shoes
KIBIPOL® SSBR -- PR-1205
from Chi Mei Corporation

Chimei's SSBR has high purity, is tasteless, has good luster in appearance, and can be applied for shoe soles and to create multi-color designs for shoe soles. It has excellent smoothness performance and can be used to produce beautiful and long-lasting shoe soles. [See More]

  • Chemical System: Polybutadiene
  • Filler: Unfilled
  • Resins and Compounds: MoldingCompound
  • Industry: For rubber modification and can be applied for soles of high heels and raw rubber-colored soles.
KIBITON® TPE -- PB-511
from Chi Mei Corporation

Chimei's thermoplastic rubber is a copolymerization of Styrene, butadiene, and styrene. Its segmented and radial molecular structure allows it to have the same flexible and physical properties of general rubber without the vulcanization process. Its middle segment is similar to rubber and has... [See More]

  • Chemical System: Polybutadiene; Styrene Copolymer
  • Type / Grade: Thermoplastic
  • Resins and Compounds: MoldingCompound
  • Filler: Unfilled