Mineral Elastomers and Rubber Compounds
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Filler / Reinforcement. Talc, 12% Filler by Volume. Features. Flame Retardant. Uses. Appliance Wire Insulation. Appliance Wire Jacketing. Cable Jacketing. Connectors. Flexible... [See More]
- Filler: Mineral or Inorganic
- Type / Grade: Thermoplastic
- Resins and Compounds: ExtrusionGrade
- Form / Shape: Pellets
from Saint-Gobain Tape Solutions
Saint-Gobain Performance Plastics ThermaCool R-10404 is a thermally conductive closed cell silicone sponge rubber. This material offers thermal conductivity along with electrical isolation. R-10404 is the superior choice for battery pack gap filling, optimizing the efficiency and extending the... [See More]
- Filler: Mineral or Inorganic; Ceramic
- Features: Thermally Conductive
- Chemical System: Silicone
- Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; Military; OEM or Industrial; Battery Pack Gap, Vibration Mounts, Press Pads, Heat Transfer, Telecommunications
from Saint-Gobain Tape Solutions
Thermally Conductive Silicone Coated Fabrics Thermacool Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. Saint-Gobain Performance Plastics ThermaCool TC2006 is an economical, soft ceramic-filled silicone elastomer typically supplied with a PET... [See More]
- Filler: Mineral or Inorganic; Ceramic
- Features: Thermally Conductive
- Chemical System: Silicone
- Industry: Electronics; OEM or Industrial; Memory Cards, VGA Modules, Other Multiple Component Assemblies
from Saint-Gobain Tape Solutions
ThermaCool TC Series Soft Ceramic-Filled Silicone Elastomer. Saint-Gobain Performance Plastics' ThermaCool TC Series is an economical, soft ceramic-filled silicone elastomer typically supplied with a PET release liner on both sides. The product is intrinsically tacky and has excellent compression... [See More]
- Filler: Mineral or Inorganic; Ceramic
- Features: Thermally Conductive
- Chemical System: Silicone
- Industry: Electronics; OEM or Industrial; Memory Cards, VGA Modules, Other Multiple Component Assemblies