Aerospace Elastomers and Rubber Compounds

5 Results
Static Dissipative Low Durometer Compounds -- Cri-Line®
from Cri-Tech, Inc.

Cri-Tech's new Cri-Line ® FKM Static Dissipative FKM compounds can now be tailored to meet your most demanding application requirements. These unique compounds provide lower durometer, improved conductivity, processability and fuel swell vs. standard carbon black FKM compounds. In addition, they... [See More]

  • Industry: Aerospace; OEM or Industrial; Fuel and Chemical Transfer; O-ring, Seal, and Hose Applications; Tubing/sheet/film; Roller
  • Type / Grade: Thermally cured
  • Resins and Compounds: MoldingCompound
  • Chemical System: Fluoropolymer
Chemraz® Perfluoroelastomers (FFKM)
from Greene, Tweed & Co.

FFKM, also known as perfluoroelastomer, is a family of elastomeric materials that contains higher amounts of fluorine than FKM, and features higher temperature ratings, up to approximately 325 °C. For this reason, FFKM is often the preferred choice for high-temperature o-rings. FFKMs also have... [See More]

  • Industry: Aerospace; Electrical Power or High Voltage; Semiconductors or IC Packaging
  • Use Temperature: -40 to 615
  • Chemical System: Fluoropolymer
Fluoroelastomer Polymers -- 3M™ Dyneon™ Fluoropolymers
from 3M Advanced Materials Division

In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]

  • Industry: Aerospace; Automotive; Electronics; Energy Conversion (Battery / Fuel Cell); Electrical Power or High Voltage; Marine; Sanitary; Military; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Oil &Gas Exploration
  • Type / Grade: Thermally cured; Thermoplastic; Optical
  • Resins and Compounds: FilmGrade; ExtrusionGrade; MoldingCompound; Calendaring &Coating
  • Form / Shape: Elastomer Gel; Liquid; Pellets
Silicone Glazing, Perimeter, & Joint Sealant -- ELASTOSIL® 4100
from Wacker Chemical Corp.

One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL ® 4100 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features. suitable for use in sanitary areas. [See More]

  • Industry: Aerospace; Automotive; Marine; Repair or Construction; OEM or Industrial
  • Type / Grade: Thermally cured
  • Resins and Compounds: ExtrusionGrade
  • Form / Shape: Elastomer Gel
Elastomer - RTV 1 - Acetic Curing - Black, White, Translucent -- Bluesil™ CAF 33
from Bluestar Silicones USA Corp.

Elastomer - RTV 1 - Acetic curing - Black, White, Translucent. Non flowing - Adhesive - Quick curing and high Mechanical performances. High thermal and Chemical resistance. Properties. Hardness Sha 25. Description. Automotive : sealing engines, bonding sunroofs. Domestic appliances : bonding oven... [See More]

  • Industry: Aerospace; Automotive; OEM or Industrial
  • Chemical System: Silicone
  • Form / Shape: Liquid
  • Filler: Unfilled