Electric Power Elastomers and Rubber Compounds

7 Results
Fluoroelastomers -- AFLAS
from AGC Chemicals Americas, Inc.

AFLAS ® fluoroelastomer materials are ideal for parts and components that need to perform reliably in the world ’s harshest environments. AGC formulated AFLAS resins from alternating polymers of tetrafluoroethylene and propylene to achieve unique properties over a conventional FKM-type... [See More]

  • Industry: Automotive; Electrical Power or High Voltage; Sanitary; OEM or Industrial
  • Use Temperature: 518
  • Resins and Compounds: MoldingCompound
  • Tensile (Break): 1595 to 3336
ThermaCool® R10404 Thermally Conductive Closed-Cell Silicone Sponge Rubber -- R10404
from Saint-Gobain Tape Solutions

Saint-Gobain Performance Plastics ThermaCool R-10404 is a thermally conductive closed cell silicone sponge rubber. This material offers thermal conductivity along with electrical isolation. R-10404 is the superior choice for battery pack gap filling, optimizing the efficiency and extending the... [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; Military; OEM or Industrial; Battery Pack Gap, Vibration Mounts, Press Pads, Heat Transfer, Telecommunications
  • Filler: Mineral or Inorganic; Ceramic
  • Chemical System: Silicone
  • Features: Thermally Conductive
One Component Silicone Thermal Grease -- 50-1220
from Epoxies Etc...

50-1220 is a one component thermal grease. This heavy filled Heat Sink Compound promotes high thermal conductivity, low bleed, and high temperature stability. [See More]

  • Industry: Electronics; Electrical Power or High Voltage; OEM or Industrial
  • Chemical System: Silicone
  • Resins and Compounds: thermal Grease
  • Filler: Unfilled
Clear, Two-Component, Addition Cure, Heat Curing Electronic Coating Silicone Compound -- Bluesil™ V-207
from Bluestar Silicones USA Corp.

Clear, Two-Component, Addition Cure, Heat Curing Electronic coating Silicone Compound. Properties. Viscosity 6000. Hardness Sha 30. Description. BLUESIL V-207 is a clear, two component, addition cure, heat curing silicone rubber compound. It is designed as a primerless coating and encapsulating... [See More]

  • Industry: Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics
  • Form / Shape: Liquid
  • Type / Grade: Optical
  • Chemical System: Silicone
Fluoroelastomer Polymers -- 3M™ Dyneon™ Fluoropolymers
from 3M Advanced Materials Division

In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]

  • Industry: Aerospace; Automotive; Electronics; Energy Conversion (Battery / Fuel Cell); Electrical Power or High Voltage; Marine; Sanitary; Military; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Oil &Gas Exploration
  • Type / Grade: Thermally cured; Thermoplastic; Optical
  • Resins and Compounds: FilmGrade; ExtrusionGrade; MoldingCompound; Calendaring &Coating
  • Form / Shape: Elastomer Gel; Liquid; Pellets
Thermoplastic Elastomers -- TEFABLOC
from MCG - Performance Polymers Division

TEFABLOC ™ incorporates several technologies including TPE-S, TPO, TPE-E, as well as the newly developed non-food bio based TPU. Its many possible properties can also be boosted in process by reactor or dynamic cross-linking. A well-matched combination of features will satisfy even your most... [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary
  • Type / Grade: Thermoplastic
  • Resins and Compounds: ExtrusionGrade; MoldingCompound
  • Features: Flame Retardant
Chemraz® Perfluoroelastomers (FFKM)
from Greene, Tweed & Co.

FFKM, also known as perfluoroelastomer, is a family of elastomeric materials that contains higher amounts of fluorine than FKM, and features higher temperature ratings, up to approximately 325 °C. For this reason, FFKM is often the preferred choice for high-temperature o-rings. FFKMs also have... [See More]

  • Industry: Aerospace; Electrical Power or High Voltage; Semiconductors or IC Packaging
  • Use Temperature: -40 to 615
  • Chemical System: Fluoropolymer