Polypropylene (PP) Elastomers and Rubber Compounds

2 Results
Thermoplastic Elastomers -- TREXPRENE
from MCG - Performance Polymers Division

PRODUCT FEATURES. 100% Recyclable. Excellent Chemical Resistance. Easy Thermoplastic Processing. Superior Compression Set/Elastic Recovery at elevated temperatures. OEM SPECIFICATIONS TO CUSTOMIZED FORMULATIONS. Grades available in pre-colored, natural or standard black. Highly UV resistant... [See More]

  • Chemical System: Polypropylene
  • Type / Grade: Thermoplastic
  • Resins and Compounds: ExtrusionGrade; MoldingCompound
  • Industry: Automotive
Fluoroelastomer Polymers -- 3M™ Dyneon™ Fluoropolymers
from 3M Advanced Materials Division

In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]

  • Chemical System: Polypropylene; Fluoropolymer
  • Type / Grade: Thermally cured; Thermoplastic; Optical
  • Resins and Compounds: FilmGrade; ExtrusionGrade; MoldingCompound; Calendaring &Coating
  • Form / Shape: Elastomer Gel; Liquid; Pellets