Anti-static Elastomers and Rubber Compounds
from Cri-Tech, Inc.
Cri-Tech's new Cri-Line ® FKM Static Dissipative FKM compounds can now be tailored to meet your most demanding application requirements. These unique compounds provide lower durometer, improved conductivity, processability and fuel swell vs. standard carbon black FKM compounds. In addition, they... [See More]
- Features: Anti-static or ESD Control
- Type / Grade: Thermally cured
- Resins and Compounds: MoldingCompound
- Chemical System: Fluoropolymer
from 3M Advanced Materials Division
In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]
- Features: Anti-static or ESD Control; Electrically Conductive Compound; Flame Retardant
- Type / Grade: Thermally cured; Thermoplastic; Optical
- Resins and Compounds: FilmGrade; ExtrusionGrade; MoldingCompound; Calendaring &Coating
- Form / Shape: Elastomer Gel; Liquid; Pellets
from Bluestar Silicones USA Corp.
RTV-2 silicone elastomer which cures at room temperature by a polyaddition reaction (10:1 ratio). This reaction can be accelerated by heat. Properties. Viscosity 28000. Hardness Sha 32. Description. This product is specifically formulated for the production of printing pads. [See More]
- Features: Anti-static or ESD Control
- Form / Shape: Liquid
- Resins and Compounds: MoldingCompound
- Chemical System: Silicone