Military / Government (MIL-SPEC) Elastomers and Rubber Compounds
2 Results
Fluoroelastomer Polymers -- 3M Dyneon Fluoropolymers
from 3M Advanced Materials Division
from 3M Advanced Materials Division
In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]
- Industry: Aerospace; Automotive; Electronics; Energy Conversion (Battery / Fuel Cell); Electrical Power or High Voltage; Marine; Sanitary; Military; Repair or Construction; OEM or Industrial; Semiconductors or IC Packaging; Oil &Gas Exploration
- Type / Grade: Thermally cured; Thermoplastic; Optical
- Resins and Compounds: FilmGrade; ExtrusionGrade; MoldingCompound; Calendaring &Coating
- Form / Shape: Elastomer Gel; Liquid; Pellets
ThermaCool® R10404 Thermally Conductive Closed-Cell Silicone Sponge Rubber -- R10404
from Saint-Gobain Tape Solutions
from Saint-Gobain Tape Solutions
Saint-Gobain Performance Plastics ThermaCool R-10404 is a thermally conductive closed cell silicone sponge rubber. This material offers thermal conductivity along with electrical isolation. R-10404 is the superior choice for battery pack gap filling, optimizing the efficiency and extending the... [See More]
- Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; Military; OEM or Industrial; Battery Pack Gap, Vibration Mounts, Press Pads, Heat Transfer, Telecommunications
- Filler: Mineral or Inorganic; Ceramic
- Chemical System: Silicone
- Features: Thermally Conductive