Liquid Elastomers and Rubber Compounds

11 Results
50 A Shore Polyether Polyurethane -- 3350
from Real Seal Company

Premiere Polyurethane Products. Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear, and high... [See More]

  • Form / Shape: Liquid
  • Type / Grade: Thermally cured
  • Resins and Compounds: MoldingCompound
  • Chemical System: Polyurethane
Probe Placement Elastomer Coupling -- AQUABOND
from Innovation Polymers

Applications exist where ultrasonic probes are required to be in place for long periods of time, sometimes in relatively extreme conditions. Typically, ultrasonic corrosion monitoring and ultrasonic flow metering place probes on a surface and take readings on a continuous or periodic basis. Water... [See More]

  • Form / Shape: Liquid
  • Industry: Inspection
  • Resins and Compounds: MoldingCompound
  • Viscosity: 190000
Filter-bond™ Elastomeric Casting and Potting Compound -- E-3264
from Hapco, Inc.

Filter-bond ™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond ™ E-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval. Filter-bond... [See More]

  • Form / Shape: Liquid
  • Filler: Unfilled
  • Resins and Compounds: CastingResin
  • Features: Flame Retardant
Lubricious Hydrophilic Urethanes -- HydroMed
from Performance Polymers Group

HydroMed is a series of ether-based hydrophilic urethanes with excellent adhesive and cohesive properties. This product line exhibits tailored water absorption levels depending upon end product targets. These materials were designed for use as coatings for a wide array of devices including... [See More]

  • Form / Shape: Liquid
  • Features: BioMedical
  • Chemical System: Polyurethane
  • Industry: Sanitary
Fluoroelastomer Polymers -- 3M™ Dyneon™ Fluoropolymers
from 3M Advanced Materials Division

In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]

  • Form / Shape: Elastomer Gel; Liquid; Pellets
  • Type / Grade: Thermally cured; Thermoplastic; Optical
  • Resins and Compounds: FilmGrade; ExtrusionGrade; MoldingCompound; Calendaring &Coating
  • Chemical System: Polypropylene; Fluoropolymer
12 -14 Shore A, Translucent Two Component Condensation Cure Moldmaking Silicone -- Bluesil V-1068
from Bluestar Silicones USA Corp.

Properties. Viscosity 35000. Hardness Sha 13. Description. Bluesil V-1068 is a translucent, high strength, two component, tin catalyzed, room temperature cure silicone rubber. It is designed as a 14 Durometer (Shore A), very pourable low viscosity rubber providing excellent physical properties, long... [See More]

  • Form / Shape: Liquid
  • Chemical System: Silicone
  • Resins and Compounds: MoldingCompound
  • Filler: Unfilled
Hapflex™ 1000 Series High Performance Hybrid Elastomeric Polymer Alloy -- 1021
from Hapco, Inc.

HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 1000 Series products are soft, colorless, Shore A elastomers. These materials are available in both a fast and slow gel time and can also be combined to yield customized gel times without the addition of heat. Hapflex ™... [See More]

  • Form / Shape: Liquid
  • Chemical System: Polyurethane
  • Resins and Compounds: CastingResin; MoldingCompound
  • Filler: Unfilled
Hapflex™ 500 Series High Performance Hybrid Elastomeric Polymer Alloy -- 540
from Hapco, Inc.

HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 500 Series offers soft durometer elastomers ranging from 45 - 95 Shore A. All are relatively fast, room curing, flexible systems that can be accelerated with moderate heat for faster cycle times. Most 500 Series products are... [See More]

  • Form / Shape: Liquid
  • Chemical System: Polyurethane
  • Resins and Compounds: CastingResin; MoldingCompound
  • Filler: Unfilled
Hapflex™ 600 Series High Performance Hybrid Elastomeric Polymer Alloy -- 650
from Hapco, Inc.

HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 600 series are relatively fast, semi-rigid, room temperature curing systems. This series yields harder durometers ranging from 50 - 70 Shore D. Most. 600 Series products are offered in 2 speeds: a standard 20-25 minute working... [See More]

  • Form / Shape: Liquid
  • Chemical System: Polyurethane
  • Resins and Compounds: CastingResin; MoldingCompound
  • Filler: Unfilled
Hapflex™ 700 Series High Performance Hybrid Elastomeric Polymer Alloy -- 765
from Hapco, Inc.

HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. Hapflex ™ 700/800 products are colorless, high strength elastomers available in hardnesses ranging from 65A to 72D. Hapflex ™ 700/800 products exhibit high tensile strength, high tear strength, and excellent elongation. All Hapflex... [See More]

  • Form / Shape: Liquid
  • Chemical System: Polyurethane
  • Resins and Compounds: CastingResin; MoldingCompound
  • Filler: Unfilled
Steralloy™ FDG - Elastomeric Liquid Molding Polymer -- Steralloy 2021
from Hapco, Inc.

Elastomeric Series. Various hardness elastomers, shore 20A - 72D. Clear in color. Available in 2 speeds - fast and slow. STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG Series... [See More]

  • Form / Shape: Liquid
  • Chemical System: Polyurethane
  • Resins and Compounds: CastingResin; MoldingCompound
  • Filler: Unfilled