Polyurethane Elastomers and Rubber Compounds
from Hapco, Inc.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 1000 Series products are soft, colorless, Shore A elastomers. These materials are available in both a fast and slow gel time and can also be combined to yield customized gel times without the addition of heat. Hapflex ™... [See More]
- Chemical System: Polyurethane
- Form / Shape: Liquid
- Resins and Compounds: CastingResin; MoldingCompound
- Filler: Unfilled
from Performance Polymers Group
ChronoThane T is a family of aliphatic ether based polyurethane elastomers. These biocompatible materials possess characteristics such as low coefficient of friction, low extractables, dimensional stability, high impact resistance, and excellent tear strength. ChronoThane T can be tailored to meet... [See More]
- Chemical System: Polyurethane
- Form / Shape: Liquid (optional feature); Pellets
- Resins and Compounds: ExtrusionGrade
- Features: BioMedical
from GS Polymers, Inc.
Two part, casting resin, pourable, high strength and flex., 40 Shore A [See More]
- Chemical System: Polyurethane
- Filler: Unfilled
- Type / Grade: Thermally cured
- Industry: OEM or Industrial; Tooling
from Real Seal Company
Premiere Polyurethane Products. Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear, and high... [See More]
- Chemical System: Polyurethane
- Type / Grade: Thermally cured
- Resins and Compounds: MoldingCompound
- Form / Shape: Liquid
from Hapco, Inc.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 500 Series offers soft durometer elastomers ranging from 45 - 95 Shore A. All are relatively fast, room curing, flexible systems that can be accelerated with moderate heat for faster cycle times. Most 500 Series products are... [See More]
- Chemical System: Polyurethane
- Form / Shape: Liquid
- Resins and Compounds: CastingResin; MoldingCompound
- Filler: Unfilled
from Performance Polymers Group
ChronoThane P is a family of aromatic ether based polyurethane elastomers. With a long history of reliable performance, this medical grade polymer has the versatility to be used across a broad range of applicational areas including catheters, ports and access devices. These biocompatible materials... [See More]
- Chemical System: Polyurethane
- Form / Shape: Liquid (optional feature); Pellets
- Resins and Compounds: ExtrusionGrade; MoldingCompound
- Features: BioMedical
from Hapco, Inc.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. The Hapflex ™ 600 series are relatively fast, semi-rigid, room temperature curing systems. This series yields harder durometers ranging from 50 - 70 Shore D. Most. 600 Series products are offered in 2 speeds: a standard 20-25 minute working... [See More]
- Chemical System: Polyurethane
- Form / Shape: Liquid
- Resins and Compounds: CastingResin; MoldingCompound
- Filler: Unfilled
from Performance Polymers Group
PolyBlend is a family of exceptionally soft, aromatic polyurethane elastomeric alloys, which can be used as a substitute for natural rubber or latex in many applications. These polymers encompass unique characteristics such as low flexural modulus, moderate tensile strength, and high elongation, in... [See More]
- Chemical System: Polyurethane
- Type / Grade: Thermoplastic
- Resins and Compounds: ExtrusionGrade; MoldingCompound
- Form / Shape: Pellets
from Hapco, Inc.
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS. Hapflex ™ 700/800 products are colorless, high strength elastomers available in hardnesses ranging from 65A to 72D. Hapflex ™ 700/800 products exhibit high tensile strength, high tear strength, and excellent elongation. All Hapflex... [See More]
- Chemical System: Polyurethane
- Form / Shape: Liquid
- Resins and Compounds: CastingResin; MoldingCompound
- Filler: Unfilled
from Performance Polymers Group
HydroThane is a hydrophilic thermoplastic polyurethane elastomer, ranging in water absorption rates from 5% to 25%. This unique extrudable hydrophilic product line was designed to provide maximum physical properties for use in extruded or injection molded components, while allowing for consistent... [See More]
- Chemical System: Polyurethane
- Type / Grade: Thermoplastic
- Resins and Compounds: ExtrusionGrade; MoldingCompound
- Form / Shape: Pellets
from Hapco, Inc.
Elastomeric Series. Various hardness elastomers, shore 20A - 72D. Clear in color. Available in 2 speeds - fast and slow. STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG Series... [See More]
- Chemical System: Polyurethane
- Form / Shape: Liquid
- Resins and Compounds: CastingResin; MoldingCompound
- Filler: Unfilled
from Performance Polymers Group
HydroMed is a series of ether-based hydrophilic urethanes with excellent adhesive and cohesive properties. This product line exhibits tailored water absorption levels depending upon end product targets. These materials were designed for use as coatings for a wide array of devices including... [See More]
- Chemical System: Polyurethane
- Features: BioMedical
- Form / Shape: Liquid
- Industry: Sanitary
from Performance Polymers Group
ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone ’s industry recognized... [See More]
- Chemical System: Silicone; Polyurethane
- Form / Shape: Liquid (optional feature); Pellets
- Type / Grade: Thermoplastic
- Features: BioMedical