Styrene Copolymer (SBR, etc.) Elastomers and Rubber Compounds

3 Results
Telcar® Styrenic Thermoplastic Elastomer -- TL-1934E
from Teknor Apex Company

Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Uses. Appliance Wire Insulation. Cable Jacketing. Flexible Cord Insulation. Wire & Cable Applications. Wire Jacketing. Agency Ratings. UL 1581. UL File Number. QMFZ2.E54709. [See More]

  • Chemical System: Styrene Copolymer
  • Type / Grade: Thermoplastic
  • Resins and Compounds: ExtrusionGrade
  • Form / Shape: Pellets
KIBITON® TPE -- PB-511
from Chi Mei Corporation

Chimei's thermoplastic rubber is a copolymerization of Styrene, butadiene, and styrene. Its segmented and radial molecular structure allows it to have the same flexible and physical properties of general rubber without the vulcanization process. Its middle segment is similar to rubber and has... [See More]

  • Chemical System: Polybutadiene; Styrene Copolymer
  • Type / Grade: Thermoplastic
  • Resins and Compounds: MoldingCompound
  • Filler: Unfilled
Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS) -- CH-6110
from Dynasol Elastomers

Calprene ® 6110 is a thermoplastic copolymer Ethylene-Butylene/Styrene (70/30), polymerized in solution and having a linear structure. Benefits. Excellent UV, ozone and temperature resistance. Easy oil absorption. High compatibility with polyolefins. Excellent mechanical properties. FDA... [See More]

  • Chemical System: Styrene Copolymer
  • Type / Grade: Thermoplastic