Pellets Elastomers and Rubber Compounds
from Real Seal Company
Engineered Thermoset Rubber Components. Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many... [See More]
- Form / Shape: Pellets
- Type / Grade: Thermally cured
- Resins and Compounds: MoldingCompound
- Filler: Unfilled
from Performance Polymers Group
ChronoThane T is a family of aliphatic ether based polyurethane elastomers. These biocompatible materials possess characteristics such as low coefficient of friction, low extractables, dimensional stability, high impact resistance, and excellent tear strength. ChronoThane T can be tailored to meet... [See More]
- Form / Shape: Liquid (optional feature); Pellets
- Chemical System: Polyurethane
- Resins and Compounds: ExtrusionGrade
- Features: BioMedical
from 3M Advanced Materials Division
In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]
- Form / Shape: Elastomer Gel; Liquid; Pellets
- Type / Grade: Thermally cured; Thermoplastic; Optical
- Resins and Compounds: FilmGrade; ExtrusionGrade; MoldingCompound; Calendaring &Coating
- Chemical System: Polypropylene; Fluoropolymer
from Idemitsu Chemicals USA Corporation
Material: Xarec WA210. Better humidity resistance than PBT or Nylon. Better dimensional stability than PBT or Nylon. Faster cycle time and easier flow in tools than PBT. Lighter weight than PBT. Application Requirements: USCAR Class 3 heat and humidity resistance. Dimensional tolerance accuracy for... [See More]
- Form / Shape: Pellets
- Type / Grade: Thermoplastic
- Resins and Compounds: MoldingCompound
- Filler: Glass or FRP
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Filler / Reinforcement. Talc, 12% Filler by Volume. Features. Flame Retardant. Uses. Appliance Wire Insulation. Appliance Wire Jacketing. Cable Jacketing. Connectors. Flexible... [See More]
- Form / Shape: Pellets
- Type / Grade: Thermoplastic
- Resins and Compounds: ExtrusionGrade
- Filler: Mineral or Inorganic
from Performance Polymers Group
ChronoThane P is a family of aromatic ether based polyurethane elastomers. With a long history of reliable performance, this medical grade polymer has the versatility to be used across a broad range of applicational areas including catheters, ports and access devices. These biocompatible materials... [See More]
- Form / Shape: Liquid (optional feature); Pellets
- Chemical System: Polyurethane
- Resins and Compounds: ExtrusionGrade; MoldingCompound
- Features: BioMedical
from Idemitsu Chemicals USA Corporation
Material: Xarec N WA 7020, WA212. Better property retention after USCAR 3 & 4 vs. PBT. Lower hydraulic pressure, better flow than PBT. Better dimensional stability than PBT. Faster cycle time than PBT. Application Requirements: USCAR 2, 3 or 4. Good dimensional stability. [See More]
- Form / Shape: Pellets
- Type / Grade: Thermoplastic
- Resins and Compounds: MoldingCompound
- Filler: Glass or FRP
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Features. Flame Retardant. High Heat Resistance. Low Temperature Flexibility. Uses. Wet Rated Insulation. Wire Types. NISPE-1. NISPE-2. SE. SEO. SEOW. SEW. SJE. SJEO. SJEOW. [See More]
- Form / Shape: Pellets
- Chemical System: Vinyl / PVC
- Type / Grade: Thermoplastic
- Features: Flame Retardant
from Performance Polymers Group
PolyBlend is a family of exceptionally soft, aromatic polyurethane elastomeric alloys, which can be used as a substitute for natural rubber or latex in many applications. These polymers encompass unique characteristics such as low flexural modulus, moderate tensile strength, and high elongation, in... [See More]
- Form / Shape: Pellets
- Type / Grade: Thermoplastic
- Resins and Compounds: ExtrusionGrade; MoldingCompound
- Chemical System: Polyurethane
from Idemitsu Chemicals USA Corporation
Material: Xarec WA550. Better chemical resistance to transformer oils than PET. Better hydrolytic stability (no drying) than PET. Easier to process than PET. Application Requirements: Chemical resistance. Good dimensional [See More]
- Form / Shape: Pellets
- Type / Grade: Thermoplastic
- Resins and Compounds: MoldingCompound
- Filler: Glass or FRP
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Uses. Medical/Healthcare Applications. Pharmaceuticals. Safety Equipment. Agency Ratings. ISO 10993 Part 5. Appearance. Clear/Transparent. Forms. Pellets. Processing Method. [See More]
- Form / Shape: Pellets
- Type / Grade: Thermoplastic
- Resins and Compounds: ExtrusionGrade
- Industry: Sanitary; Medical/Healthcare Applications, Pharmaceuticals, Safety Equipment
from Performance Polymers Group
HydroThane is a hydrophilic thermoplastic polyurethane elastomer, ranging in water absorption rates from 5% to 25%. This unique extrudable hydrophilic product line was designed to provide maximum physical properties for use in extruded or injection molded components, while allowing for consistent... [See More]
- Form / Shape: Pellets
- Type / Grade: Thermoplastic
- Resins and Compounds: ExtrusionGrade; MoldingCompound
- Chemical System: Polyurethane
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Asia Pacific. Uses. Closures. Consumer Applications. Gaskets. Handles. Kitchenware. Medical/Healthcare Applications. Packaging. Safety Equipment. Sporting Goods. Toothbrush Handles. Tubing. Writing Instruments. Appearance. Natural Color. Forms. [See More]
- Form / Shape: Pellets
- Type / Grade: Thermoplastic
- Resins and Compounds: ExtrusionGrade
- Industry: Sanitary; Closures, Consumer, Gaskets, Handles, Kitchenware, Medical/Healthcare, Packaging, Safety Equipment, Sporting Goods, Toothbrush Handles, Tubing, Wri..
from Performance Polymers Group
This biocompatible elastomer may be considered as a substitute for rubber, latex and silicone materials. Though soft and compliant, the ChronoPrene resins offer a high flexural modulus, as well as a superior combination of tensile strength and elongation. An easy molding, high-flow rubber,... [See More]
- Form / Shape: Pellets
- Type / Grade: Thermoplastic
- Resins and Compounds: ExtrusionGrade; MoldingCompound
- Features: BioMedical
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Uses. Automotive Under the Hood. Automotive Specifications. FORD WSB-M2D467-A 1. Appearance. Opaque. Forms. Pellets. Processing Method. Blow Molding [See More]
- Form / Shape: Pellets
- Type / Grade: Thermoplastic
- Resins and Compounds: MoldingCompound
- Industry: Automotive; Automotive Under the Hood
from Performance Polymers Group
ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone ’s industry recognized... [See More]
- Form / Shape: Liquid (optional feature); Pellets
- Chemical System: Silicone; Polyurethane
- Type / Grade: Thermoplastic
- Features: BioMedical
from Teknor Apex Company
Material Status. Commercial: Active. Availability. Africa & Middle East. Asia Pacific. Europe. Latin America. North America. Uses. Appliance Wire Insulation. Cable Jacketing. Flexible Cord Insulation. Wire & Cable Applications. Wire Jacketing. Agency Ratings. UL 1581. UL File Number. QMFZ2.E54709. [See More]
- Form / Shape: Pellets
- Type / Grade: Thermoplastic
- Resins and Compounds: ExtrusionGrade
- Chemical System: Styrene Copolymer