Biocompatible Elastomers and Rubber Compounds

9 Results
Silicone Gel for Prosthetic Components -- ELASTOSIL® P7600 A/B
from Wacker Chemical Corp.

ELASTOSIL ® P 7600 A/B is a pourable, additioncuring, two-component silicone rubber with short potlife that vulcanizes to an elastomer with very low hardness. Special features. low viscosity, pourable. two-part, mixing ratio 1 : 1. short pot-life. rapid curing at relatively low temperatures. low... [See More]

  • Features: BioMedical
  • Chemical System: Silicone
  • Resins and Compounds: MoldingCompound
  • Filler: Unfilled
Aliphatic Polyether-Based Urethanes -- ChronoThane T
from Performance Polymers Group

ChronoThane T is a family of aliphatic ether based polyurethane elastomers. These biocompatible materials possess characteristics such as low coefficient of friction, low extractables, dimensional stability, high impact resistance, and excellent tear strength. ChronoThane T can be tailored to meet... [See More]

  • Features: BioMedical
  • Form / Shape: Liquid (optional feature); Pellets
  • Resins and Compounds: ExtrusionGrade
  • Chemical System: Polyurethane
Biocompatible Elastomer for Orthopaedic Devices -- Silbione® RTV-4404 A/B
from Bluestar Silicones USA Corp.

SILBIONE ® RTV 4404 A/B is a biocompatible Elastomer for Orthopaedic devices. Properties. Viscosity 1900. Hardness Sha 4. Description. SILBIONE ® RTV 4404 A/B is a two component silicone elastomer that crosslinks at room temperature by polyaddition reaction. The polymerization can be... [See More]

  • Features: BioMedical
  • Form / Shape: Liquid
  • Resins and Compounds: MoldingCompound
  • Chemical System: Silicone
Aromatic Polyether-Based Urethanes -- ChronoThane P
from Performance Polymers Group

ChronoThane P is a family of aromatic ether based polyurethane elastomers. With a long history of reliable performance, this medical grade polymer has the versatility to be used across a broad range of applicational areas including catheters, ports and access devices. These biocompatible materials... [See More]

  • Features: BioMedical
  • Form / Shape: Liquid (optional feature); Pellets
  • Resins and Compounds: ExtrusionGrade; MoldingCompound
  • Chemical System: Polyurethane
Aromatic Thermoplastic Polyurethane Elastomers -- PolyBlend
from Performance Polymers Group

PolyBlend is a family of exceptionally soft, aromatic polyurethane elastomeric alloys, which can be used as a substitute for natural rubber or latex in many applications. These polymers encompass unique characteristics such as low flexural modulus, moderate tensile strength, and high elongation, in... [See More]

  • Features: BioMedical
  • Type / Grade: Thermoplastic
  • Resins and Compounds: ExtrusionGrade; MoldingCompound
  • Form / Shape: Pellets
Hydrophilic Thermoplastic Elastomers -- HydroThane
from Performance Polymers Group

HydroThane is a hydrophilic thermoplastic polyurethane elastomer, ranging in water absorption rates from 5% to 25%. This unique extrudable hydrophilic product line was designed to provide maximum physical properties for use in extruded or injection molded components, while allowing for consistent... [See More]

  • Features: BioMedical
  • Type / Grade: Thermoplastic
  • Resins and Compounds: ExtrusionGrade; MoldingCompound
  • Form / Shape: Pellets
Lubricious Hydrophilic Urethanes -- HydroMed
from Performance Polymers Group

HydroMed is a series of ether-based hydrophilic urethanes with excellent adhesive and cohesive properties. This product line exhibits tailored water absorption levels depending upon end product targets. These materials were designed for use as coatings for a wide array of devices including... [See More]

  • Features: BioMedical
  • Chemical System: Polyurethane
  • Form / Shape: Liquid
  • Industry: Sanitary
Thermoplastic Rubber Elastomers -- ChronoPrene
from Performance Polymers Group

This biocompatible elastomer may be considered as a substitute for rubber, latex and silicone materials. Though soft and compliant, the ChronoPrene resins offer a high flexural modulus, as well as a superior combination of tensile strength and elongation. An easy molding, high-flow rubber,... [See More]

  • Features: BioMedical
  • Type / Grade: Thermoplastic
  • Resins and Compounds: ExtrusionGrade; MoldingCompound
  • Form / Shape: Pellets
Thermoplastic Silicone Polycarbonate Elastomers -- ChronoSil
from Performance Polymers Group

ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone ’s industry recognized... [See More]

  • Features: BioMedical
  • Form / Shape: Liquid (optional feature); Pellets
  • Type / Grade: Thermoplastic
  • Chemical System: Silicone; Polyurethane