Bonded Abrasives Polishing and Buffing Machines

3 Results
Electric Linear Grinding System -- PTX Eco Smart
from CS UNITEC

The professional surface finisher for hard, continuous use. Perfect finishes on large surfaces, with no shadows or streaks. A revolution in linear grinding! Simply slide on the abrasive wheels and they secure themselves automatically when the machine turns. Fast and easy!. PTX Eco Smart is a... [See More]

  • Features: Bonded Abrasives; Multiple Heads; Variable / Multi-Speed
  • Mounting: Handheld; Portable
  • Type: Abrasive disc or grinding wheel face grinder; Polisher
  • Rotary Speed: 950 to 3700
Portable Pneumatic Surface Finisher -- LP 1503 AIR
from CS UNITEC

Save time sanding and polishing. 4" wide face is ideal for finishing stainless steel, metals, wood and synthetics. The powerful LP 1503 AIR grinding and polishing machine produces a uniform finish fast and easy without leaving visible transitions and shadows. It is compact, lightweight and heavy... [See More]

  • Features: Bonded Abrasives; Multiple Heads
  • Mounting: Handheld; Portable
  • Type: Abrasive disc or grinding wheel face grinder; Polisher
  • Rotary Speed: 2500
Stationary Multipurpose Grinder -- MULTI-MAX
from CS UNITEC

Stationary multipurpose grinder for all workshop grinding, blending and finishing jobs. This versatile bench grinder uses all PTX abrasive wheels and discs with 5/8" - 11 UNC threads or 7/8" arbor. Two shaft mountings. Uses grinding discs with 5/8"-11 UNC or 7/8" mounting and abrasive grinding... [See More]

  • Features: Bonded Abrasives; Multiple Heads
  • Mounting: Bench / Pedestal
  • Type: Abrasive disc or grinding wheel face grinder; Polisher
  • Rotary Speed: 2800