Single-Phase Polishing and Buffing Machines
from Husqvarna
The Husqvarna PG 530 is a planetary grinder available in both single and three phase versions with unmatched capacity, excellent for residential and light commercial purposes. The PG 530 combines the latest technology to deliver more power and performance than any other triple head planetary machine... [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; 460/480V/60Hz; Single Phase; Three Phase
- Power: 5
- Power Source: Electric Motor
- Current: ? to 16.0
from Precision Surfacing Solutions
One of the more popular and efficient ways of preparing samples for analysis, allowing for consistency and reliabilitly, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete line of such machines, from basic versions to sophisticated, processor-controlled machines. [See More]
- AC Voltage & Phase: 220V; Single Phase
- Mounting: Bench / Pedestal
- Type: Polisher; Metallographic or Sample Preparation Equipment
- Rotary Speed: 40
from LECO Corporation
The SS1000 is an 8-inch, dual-design grinder/polisher ideal for the low- to medium-volume laboratory. It ’s available as either a manual stand-alone base unit, or with a grinding/polishing head for semi-automatic sample preparation. The powerful 3/4 HP motor drives both 8-inch wheels... [See More]
- AC Voltage & Phase: 120V/60Hz; 208-230/240V/60Hz; Single Phase
- Rotary Speed: 500
- Mounting: Bench / Pedestal
- Power Source: Electric Motor
from Steven Douglas Corp. (SDC)
Originally designed and built to electropolish small stainless steel parts, SDC now offers the EP10, a complete stand-alone electropolishing system, to the broader electropolishing market. The EP10 ’s small size, advanced controls and proven durability, offer all precision manufacturers and... [See More]
- AC Voltage & Phase: 120/220 V, 30/60 A, 50/60 Hz; Single Phase
- Mounting: Floor
- Type: Polisher
- Power Source: Electric Motor
from Precision Surfacing Solutions
Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high quality... [See More]
- AC Voltage & Phase: 220V; Single Phase
- Mounting: Bench / Pedestal
- Type: Polisher; Metallographic or Sample Preparation Equipment
- Rotary Speed: 0 to 300
from Precision Surfacing Solutions
Lapping/Polishing Machines. The small 2000 series machines are designed to Lap and Polish components on a 5 carrier format (40 mm Max component size). The components are placed in off-set position in the carrier to ensure full coverage of the lapping plate. The mid-range series of machine is... [See More]
- AC Voltage & Phase: 208-230/240V/60Hz; International Voltages; 415 Volts 60 Hz; Single Phase; Three Phase
- Mounting: Floor
- Type: Lapping Machine
- Rotary Speed: 0 to 135
from Precision Surfacing Solutions
One of the more popular ways of preparing samples for analysis, as well as allowing for consistency and reliability, is to use a semi-automatic grinding/polishing system. Lapmaster offers a complete line of such machines, from basic to sophisticated, processor-controlled machines. [See More]
- AC Voltage & Phase: 220V; Single Phase
- Mounting: Bench / Pedestal
- Type: Polisher; Metallographic or Sample Preparation Equipment
- Rotary Speed: 300
from Precision Surfacing Solutions
Lapmaster's line of grinder/polishers are constructed of heavy-duty metal housings that are coated in chemical resistant oven baked paint with stainless steel drainers and powerful gear driven motors. These easy to use polishers will stand up the harshest environments yet produce high quality... [See More]
- AC Voltage & Phase: 220V; Single Phase
- Mounting: Bench / Pedestal
- Type: Polisher; Metallographic or Sample Preparation Equipment
- Rotary Speed: 300